☰
VNP35N07
VNP35N07
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   VNP35N07 Datasheet
History Price: Obsolete
In Stock: 25680
VNP35N07 Specification
Specification
Part No
VNP35N07
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET, VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
55V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
25A
Rds On (Typ)
280mOhm (Max)
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-
Mounting Type
Through Hole
Supplier Device Package
TO-220
Package / Case
TO-220-3
VNP35N07 PDF Datasheet
VNP35N07 Related Parts
VNP10N06
VNP10N06
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N06-E
VNP10N06-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N06FI
VNP10N06FI
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220FP
VNP10N07
VNP10N07
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N07-E
VNP10N07-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N07FI
VNP10N07FI
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP10N07FI-E
VNP10N07FI-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP14N04
VNP14N04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14N04-E
VNP14N04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14N04FI
VNP14N04FI
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP14NV04
VNP14NV04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14NV04-E
VNP14NV04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP35N07 Description
The STMicroelectronics VNP35N07 is a high-voltage N-channel MOSFET designed for efficient power switching applications requiring low conduction losses and robust thermal performance. It is suitable for a wide range of applications including switching power supplies, motor drivers, DC-DC converters, and automotive electronics. The device integrates a vertical power MOSFET structure optimized for low on-resistance, fast switching, and high avalanche ruggedness, making it highly suitable for both industrial and consumer applications where high efficiency, thermal stability, and reliable operation under dynamic loads are critical.

## Device Architecture and Technology

The VNP35N07 employs advanced vertical N-channel MOSFET technology with a planar gate structure and optimized cell layout. This design reduces conduction losses and gate charge, providing fast switching and efficient power transfer. The device features a rugged die capable of handling high transient currents and voltage spikes while maintaining low R_DS(on) across the specified temperature range. Its optimized gate oxide and trench geometry provide excellent gate-to-source and gate-to-drain capacitance characteristics, minimizing switching losses and improving efficiency in high-frequency applications.

## Electrical Characteristics

The VNP35N07 is rated for a drain-to-source voltage (V_DSS) of 70 V, suitable for low- to medium-voltage switching applications. The maximum continuous drain current (I_D) is 35 A at 25°C, with a pulsed drain current (I_DM) capable of handling higher transient loads. The MOSFET exhibits a very low on-resistance (R_DS(on)) of 0.065 Ω at V_GS = 10 V and 25°C, ensuring minimal conduction losses and efficient energy conversion. The device features a gate threshold voltage (V_GS(th)) of 2.0 V to 4.0 V, providing predictable turn-on behavior compatible with standard gate drive voltages in power management circuits.

## Switching Performance

The VNP35N07 is optimized for fast switching applications, with low total gate charge (Q_g) typically around 120 nC at V_GS = 10 V. This low gate charge enables efficient switching with minimal power required from the gate driver, reducing overall system losses. The device’s output capacitance (C_oss) and reverse transfer capacitance (C_rss) are minimized, allowing rapid turn-on and turn-off transitions. Fast switching minimizes energy loss during transient conditions and reduces electromagnetic interference (EMI) generation, improving performance in high-frequency DC-DC converters and synchronous rectification applications.

## Thermal and Reliability Performance

The MOSFET is rated for operation over a junction temperature range of -55°C to +150°C, supporting both automotive and industrial-grade applications. The device’s thermal resistance junction-to-ambient (θJA) is optimized through the package design and PCB layout recommendations, allowing effective heat dissipation during continuous high-current operation. Avalanche energy capability and repetitive avalanche robustness are provided, enabling the MOSFET to safely handle inductive switching events and transient overvoltage conditions without device failure. The device’s design ensures long-term reliability under continuous power cycling and high thermal stress.

## Protections and Robustness

The VNP35N07 incorporates inherent avalanche tolerance and ESD robustness, allowing it to withstand transient overvoltage and electrostatic discharge events commonly encountered in automotive and industrial environments. Its low gate-to-source leakage and stable threshold voltage contribute to predictable switching performance under varying temperature and voltage conditions. The device’s robust design enables reliable operation in applications with high di/dt and dv/dt requirements, including motor control and power conversion circuits where rapid current and voltage changes are expected.

## Package and Mounting

The MOSFET is supplied in a DPAK (TO-252) surface-mount package optimized for high-current handling and efficient heat dissipation. The package features low thermal resistance from die to PCB, allowing effective heat transfer through copper planes and optional heatsinks. Its compact footprint supports high-density PCB layouts while maintaining mechanical reliability and ease of automated assembly. Proper PCB design, including wide copper traces and adequate thermal vias, enhances performance by reducing parasitic inductances and improving thermal dissipation during continuous operation.

## Applications

The VNP35N07 is suitable for a broad range of high-efficiency power switching applications. Typical use cases include DC-DC converters, synchronous rectification, motor drivers, load switches, LED drivers, battery management systems, and automotive power electronics. Its combination of low on-resistance, fast switching, high avalanche energy capability, and rugged thermal performance makes it ideal for industrial, automotive, and consumer electronics applications where efficiency, reliability, and thermal management are critical.

## Key Specifications

* MOSFET Type: N-channel
* Drain-to-Source Voltage (V_DSS): 70 V
* Maximum Continuous Drain Current (I_D): 35 A at 25°C
* Pulsed Drain Current (I_DM): High, designed for transient loads
* On-Resistance (R_DS(on)): 0.065 Ω typical at V_GS = 10 V
* Gate Threshold Voltage (V_GS(th)): 2.0–4.0 V
* Total Gate Charge (Q_g): 120 nC typical at V_GS = 10 V
* Input Capacitance (C_iss): 950 pF typical
* Output Capacitance (C_oss): 300 pF typical
* Reverse Transfer Capacitance (C_rss): 150 pF typical
* Junction Temperature Range: -55°C to +150°C
* Avalanche Energy Rating: High, designed for rugged switching
* ESD Rating: ≥2 kV HBM
* Package: DPAK (TO-252) surface-mount, optimized for thermal and current performance
* Switching Performance: Fast rise/fall times, suitable for high-frequency operation

The STMicroelectronics VNP35N07 combines low on-resistance, fast switching, thermal robustness, and high avalanche capability in a compact surface-mount package, making it a versatile and reliable solution for high-efficiency power management, motor control, and industrial or automotive switching applications.
VNP35N07 Compare Parts
  • VNP35N07 vs VNP7N04
  • VNP35N07 vs VNP5N07FI
  • VNP35N07 vs VNP5N07-E
  • VNP35N07 vs VNP5N07
  • VNP35N07 vs VNP49N04FI-E
  • VNP35N07 vs VNP49N04FI
  • VNP35N07 vs VNP49N04-E
  • VNP35N07 vs VNP49N04
  • VNP35N07 vs VNP35NV04-E
  • VNP35N07 vs VNP35NV04
  • VNP35N07 vs VNP35N07FI
  • VNP35N07 vs VNP35N07-E
  • VNP35N07 vs VNP28N04FI
  • VNP35N07 vs VNP28N04
  • VNP35N07 vs VNP20N07FI
  • VNP35N07 vs VNP20N07-E
  • VNP35N07 vs VNP20N07
  • VNP35N07 vs VNP14NV04-E
  • VNP35N07 vs VNP14NV04
  • VNP35N07 vs VNP14N04FI
  • VNP35N07 vs VNP14N04-E
  • VNP35N07 vs VNP14N04
  • VNP35N07 vs VNP10N07FI-E
  • VNP35N07 vs VNP10N07FI
  • VNP35N07 vs VNP10N07-E
  • VNP35N07 vs VNP10N07
  • VNP35N07 vs VNP10N06FI
  • VNP35N07 vs VNP10N06-E
  • VNP35N07 vs VNP10N06
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable