2U3809L30QDBVRG4Q1
2U3809L30QDBVRG4Q1
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-3
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 21200
2U3809L30QDBVRG4Q1 Specification
Specification
Part No
2U3809L30QDBVRG4Q1
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.64V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
120ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
2U3809L30QDBVRG4Q1 PDF Datasheet
2U3809L30QDBVRG4Q1 Related Parts
2U3809K33QDBVRG4Q1
2U3809K33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
2U3820-50QDBVRG4Q1
2U3820-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-25QDBVRG4Q1
2U3823-25QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-30QDBVRG4Q1
2U3823-30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-33QDBVRG4Q1
2U3823-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-50QDBVRG4Q1
2U3823-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-25QDBVRG4Q1
2U3824-25QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-33QDBVRG4Q1
2U3824-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-50QDBVRG4Q1
2U3824-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3825-33QDBVRG4Q1
2U3825-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3836E18QDBVRG4Q1
2U3836E18QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3836H30QDBVRG4Q1
2U3836H30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3809L30QDBVRG4Q1 Description

## Texas Instruments 2U3809L30QDBVRG4Q1 Overview

The Texas Instruments 2U3809L30QDBVRG4Q1 is a highly specialized DC-DC buck converter designed for use in automotive and industrial power management applications. This component is optimized for delivering highly efficient power conversion from a higher voltage source to a lower, stable output voltage. It is a part of TI’s TPS family, which is known for its robust performance and high reliability in demanding environments.

This particular model is designed to meet the stringent requirements of automotive power systems, with advanced features that improve energy efficiency, thermal management, and system reliability. The 2U3809L30QDBVRG4Q1 integrates several high-performance components into a single chip, providing a complete solution for power regulation.

## Key Features

* Automotive Grade: The device is AEC-Q100 qualified, meaning it is specifically designed to meet the rigorous reliability and thermal performance standards required for automotive applications.
* High Efficiency: The device provides high conversion efficiency, reducing power loss and heat generation, which is crucial in automotive systems where space and thermal management are key considerations.
* Wide Input Voltage Range: The converter can operate with a wide input voltage range, making it suitable for different automotive power systems and variable battery voltages.
* Integrated Protection Features: The converter has built-in protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring safe operation even in the most demanding conditions.
* Low Output Ripple: The output ripple is minimized to reduce electromagnetic interference (EMI), making this device suitable for sensitive electronics in automotive and industrial applications.
* Small Package: The device comes in a compact QFN (Quad Flat No-lead) package, making it easy to integrate into space-constrained systems.

## Electrical Specifications

* Input Voltage Range: 4.5V to 40V

* This wide input voltage range ensures the converter can handle fluctuating input sources, such as automotive battery voltages (from 12V to 24V systems).
* Output Voltage: 3.3V

* The device provides a regulated output of 3.3V, which is common for powering microcontrollers, sensors, and other low-voltage electronics in automotive and industrial systems.
* Output Current: 3A (Continuous)

* The device can deliver up to 3A of continuous output current, suitable for powering a wide range of components while maintaining stability and performance.
* Efficiency: Up to 90%

* The 2U3809L30QDBVRG4Q1 achieves an efficiency of up to 90%, which reduces the need for additional heat dissipation solutions and improves the overall system efficiency.
* Switching Frequency: 300 kHz to 1 MHz

* The switching frequency is adjustable, allowing designers to balance efficiency and size by choosing a frequency that meets their needs for specific applications.
* Output Voltage Regulation: ±2% Accuracy

* The device maintains a precise 3.3V output with a regulation accuracy of ±2%, ensuring stable power supply to sensitive components.

## Thermal and Protection Features

* Thermal Shutdown: Built-in thermal protection ensures the converter shuts down to prevent overheating when the junction temperature exceeds the safe operating limit.
* Overcurrent Protection (OCP): The device includes overcurrent protection, which prevents damage to both the converter and the load by limiting the output current during short circuits or excessive load conditions.
* Overvoltage Protection (OVP): The converter includes overvoltage protection to safeguard the connected load against excessive voltage.
* Undervoltage Lockout (UVLO): This feature ensures the converter remains off when the input voltage is below a certain threshold to prevent improper operation.

## Package and Mounting

* Package Type: QFN-16

* The device comes in a 16-pin QFN package, which offers a low profile and efficient thermal performance, ideal for space-constrained designs such as automotive control units and embedded systems.
* Package Size: 4mm x 4mm

* The compact size of the package allows the converter to fit into small areas, making it suitable for automotive ECUs (electronic control units) and other applications where board space is limited.

## Performance Characteristics

* Power Dissipation: The device has low power dissipation due to its high efficiency, reducing the need for extensive cooling solutions and enhancing the reliability of the overall system.
* Output Voltage Ripple: The device offers low output voltage ripple, which is essential in automotive and industrial applications to prevent interference with sensitive electronics.
* Startup Time: The converter has a fast startup time, enabling quick power-up in automotive systems, where system startup is critical for performance.

## Applications

* Automotive Power Management: The 2U3809L30QDBVRG4Q1 is ideal for powering automotive electronics such as infotainment systems, sensors, control units, and other low-voltage components from the main battery supply.
* Industrial Equipment: Its ability to provide stable, efficient power makes it suitable for industrial applications, including factory automation, robotics, and IoT devices that require precise voltage regulation and protection.
* Telecommunications Equipment: The device is useful in powering telecom equipment, providing low-noise, stable power for high-performance communication systems.
* Battery-Powered Devices: Its low power consumption and high efficiency make the converter an excellent choice for battery-operated devices, where extending battery life is essential.

## Conclusion

The Texas Instruments 2U3809L30QDBVRG4Q1 is a highly reliable and efficient DC-DC buck converter that offers advanced features such as wide input voltage range, high efficiency, thermal and overcurrent protection, and low output ripple. It is specifically designed for automotive and industrial applications where reliable power conversion and compact packaging are essential. With its robust protection features and high efficiency, the device provides an excellent solution for power management systems in automotive electronics, industrial control systems, and other demanding applications.
2U3809L30QDBVRG4Q1 Compare Parts
  • 2U3809L30QDBVRG4Q1 vs 2U3838K33QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3838J25QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3838E18QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3837L30QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3837K33QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3837J25QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3837E18QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3836L30QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3836K33QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3836J25QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3836H30QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3836E18QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3825-33QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3824-50QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3824-33QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3824-25QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3823-50QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3823-33QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3823-30QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3823-25QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3820-50QDBVRG4Q1
  • 2U3809L30QDBVRG4Q1 vs 2U3809K33QDBVRG4Q1
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.