2U3823-25QDBVRG4Q1
2U3823-25QDBVRG4Q1
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-5
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 4000
2U3823-25QDBVRG4Q1 Specification
Specification
Part No
2U3823-25QDBVRG4Q1
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.25V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
120ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
2U3823-25QDBVRG4Q1 PDF Datasheet
2U3823-25QDBVRG4Q1 Related Parts
2U3809K33QDBVRG4Q1
2U3809K33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
2U3809L30QDBVRG4Q1
2U3809L30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
2U3820-50QDBVRG4Q1
2U3820-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-30QDBVRG4Q1
2U3823-30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-33QDBVRG4Q1
2U3823-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-50QDBVRG4Q1
2U3823-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-25QDBVRG4Q1
2U3824-25QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-33QDBVRG4Q1
2U3824-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-50QDBVRG4Q1
2U3824-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3825-33QDBVRG4Q1
2U3825-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3836E18QDBVRG4Q1
2U3836E18QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3836H30QDBVRG4Q1
2U3836H30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-25QDBVRG4Q1 Description
The Texas Instruments 2U3823-25QDBVRG4Q1 is a high-performance voltage regulator designed for various applications requiring efficient power management. Below is a detailed overview of its specifications, features, and applications.

## Overview

The 2U3823-25QDBVRG4Q1 is a part of the Texas Instruments family of voltage regulators, specifically designed to provide a stable output voltage with high efficiency. It is particularly suitable for applications in telecommunications, industrial equipment, and consumer electronics.

## Key Specifications

1. Output Voltage: The device provides a fixed output voltage of 2.5V, making it ideal for powering low-voltage digital circuits.

2. Input Voltage Range: The input voltage range is typically from 4.5V to 20V, allowing it to be used in a variety of power supply configurations.

3. Output Current: The regulator can deliver up to 1A of output current, which is sufficient for many low-power applications.

4. Efficiency: The device boasts high efficiency, often exceeding 90% under typical load conditions, which helps in reducing heat generation and improving overall system reliability.

5. Quiescent Current: The quiescent current is low, typically around 30µA, which is beneficial for battery-powered applications where power conservation is critical.

6. Load Regulation: The load regulation is excellent, ensuring that the output voltage remains stable even with varying load conditions.

7. Line Regulation: The line regulation is also impressive, maintaining output voltage stability across a wide input voltage range.

8. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating.

9. Package Type: The 2U3823-25QDBVRG4Q1 is available in a QFN (Quad Flat No-lead) package, which is compact and suitable for space-constrained applications.

10. Operating Temperature Range: The operating temperature range is from -40°C to +125°C, making it suitable for harsh environments.

## Features

- Low Dropout Voltage: The low dropout voltage allows the regulator to maintain output voltage even when the input voltage is close to the output voltage, which is particularly useful in battery-operated devices.

- Short-Circuit Protection: The device includes short-circuit protection, ensuring that it can withstand fault conditions without damage.

- Power Good Indicator: A power good output signal indicates when the output voltage is within the specified range, providing feedback for system monitoring.

- Adjustable Output: While the primary version provides a fixed output, the regulator can be configured for adjustable output voltage applications with external resistors.

## Applications

The Texas Instruments 2U3823-25QDBVRG4Q1 is suitable for a wide range of applications, including:

- Telecommunications Equipment: Used in base stations and other communication devices requiring stable power supply.

- Industrial Automation: Ideal for powering sensors, controllers, and other industrial equipment.

- Consumer Electronics: Commonly found in devices such as smartphones, tablets, and portable gadgets.

- Battery-Powered Devices: Its low quiescent current and high efficiency make it perfect for battery-operated applications.

## Conclusion

The Texas Instruments 2U3823-25QDBVRG4Q1 is a versatile and efficient voltage regulator that meets the demands of modern electronic applications. With its robust specifications, including a wide input voltage range, high output current capability, and excellent thermal performance, it is an excellent choice for engineers looking to implement reliable power management solutions in their designs.
2U3823-25QDBVRG4Q1 Compare Parts
  • 2U3823-25QDBVRG4Q1 vs 2U3838K33QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3838J25QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3838E18QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3837L30QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3837K33QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3837J25QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3837E18QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3836L30QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3836K33QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3836J25QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3836H30QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3836E18QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3825-33QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3824-50QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3824-33QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3824-25QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3823-50QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3823-33QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3823-30QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3820-50QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3809L30QDBVRG4Q1
  • 2U3823-25QDBVRG4Q1 vs 2U3809K33QDBVRG4Q1
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.