2U3836E18QDBVRG4Q1
2U3836E18QDBVRG4Q1
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.20000
In Stock: 35200
2U3836E18QDBVRG4Q1 Specification
Specification
Part No
2U3836E18QDBVRG4Q1
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
1.71V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
100ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
2U3836E18QDBVRG4Q1 PDF Datasheet
2U3836E18QDBVRG4Q1 Related Parts
2U3809K33QDBVRG4Q1
2U3809K33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
2U3809L30QDBVRG4Q1
2U3809L30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
2U3820-50QDBVRG4Q1
2U3820-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-25QDBVRG4Q1
2U3823-25QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-30QDBVRG4Q1
2U3823-30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-33QDBVRG4Q1
2U3823-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3823-50QDBVRG4Q1
2U3823-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-25QDBVRG4Q1
2U3824-25QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-33QDBVRG4Q1
2U3824-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3824-50QDBVRG4Q1
2U3824-50QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3825-33QDBVRG4Q1
2U3825-33QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3836H30QDBVRG4Q1
2U3836H30QDBVRG4Q1
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
2U3836E18QDBVRG4Q1 Description
The Texas Instruments 2U3836E18QDBVRG4Q1 is a highly integrated, low-power, dual-channel operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and sensor interfacing. This device is part of Texas Instruments' extensive portfolio of analog components, known for their reliability, precision, and performance in demanding environments.

## Overview

The 2U3836E18QDBVRG4Q1 operational amplifier features a unique architecture that allows for high performance while maintaining low power consumption. It is particularly well-suited for battery-operated devices and applications where power efficiency is critical. The op-amp is designed to operate in a wide range of conditions, making it versatile for various electronic designs.

## Key Features

1. Dual-Channel Configuration: The 2U3836E18QDBVRG4Q1 includes two independent, high-gain, and low-noise operational amplifiers in a single package, allowing for compact designs and efficient use of board space.

2. Low Power Consumption: This operational amplifier is designed for low power operation, with a typical supply current of only 1.5 mA per channel. This feature is particularly beneficial for portable and battery-powered applications.

3. Wide Supply Voltage Range: The device can operate with a supply voltage range of 2.7V to 5.5V, providing flexibility for various circuit designs and applications.

4. High Gain-Bandwidth Product: The op-amp offers a gain-bandwidth product of 1 MHz, enabling it to handle a wide range of frequencies while maintaining high gain, which is essential for accurate signal amplification.

5. Low Input Offset Voltage: With a typical input offset voltage of 0.5 mV, the 2U3836E18QDBVRG4Q1 minimizes errors in signal processing, enhancing the accuracy of measurements.

6. High Slew Rate: The device features a slew rate of 0.5 V/µs, allowing it to respond quickly to changes in input signals, making it suitable for fast signal processing applications.

7. Temperature Range: The operational amplifier is rated for operation over a temperature range of -40°C to +125°C, ensuring reliable performance in various environmental conditions.

8. Rail-to-Rail Output: The op-amp provides rail-to-rail output capability, allowing it to drive loads close to the supply rails, which is beneficial for maximizing dynamic range in applications.

## Specifications

- Type: Dual Operational Amplifier
- Supply Voltage Range: 2.7V to 5.5V
- Supply Current: 1.5 mA (typical) per channel
- Gain-Bandwidth Product: 1 MHz
- Input Offset Voltage: 0.5 mV (typical)
- Slew Rate: 0.5 V/µs
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Operating Temperature Range: -40°C to +125°C
- Output Voltage Swing: Rail-to-Rail
- Package Type: QFN (Quad Flat No-lead) or other suitable packaging options
- Weight: Approximately 0.1 grams (varies by packaging)

## Applications

The Texas Instruments 2U3836E18QDBVRG4Q1 operational amplifier is suitable for a variety of applications, including:

- Signal Conditioning: Used in amplifying and conditioning signals from sensors, transducers, and other sources in various electronic systems.
- Data Acquisition Systems: Ideal for applications requiring accurate signal processing and measurement, such as in industrial automation and instrumentation.
- Battery-Powered Devices: Its low power consumption makes it an excellent choice for portable and battery-operated devices, including medical equipment and consumer electronics.
- Audio Applications: Suitable for audio signal processing, where low noise and high fidelity are essential.

## Conclusion

The Texas Instruments 2U3836E18QDBVRG4Q1 operational amplifier is a versatile and efficient component designed for high-performance applications. With its dual-channel configuration, low power consumption, and wide operating temperature range, it is an excellent choice for a variety of electronic designs. Its high gain-bandwidth product and rail-to-rail output capability further enhance its suitability for applications requiring precision and reliability, making it a valuable addition to any engineering project.
2U3836E18QDBVRG4Q1 Compare Parts
  • 2U3836E18QDBVRG4Q1 vs 2U3838K33QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3838J25QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3838E18QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3837L30QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3837K33QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3837J25QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3837E18QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3836L30QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3836K33QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3836J25QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3836H30QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3825-33QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3824-50QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3824-33QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3824-25QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3823-50QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3823-33QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3823-30QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3823-25QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3820-50QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3809L30QDBVRG4Q1
  • 2U3836E18QDBVRG4Q1 vs 2U3809K33QDBVRG4Q1
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.