5962-85155022A
5962-85155022A
Active
Description:  TIBPAL16R8-20M HIGH-PERFORMANCE
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 43600
5962-85155022A Specification
Specification
Part No
5962-85155022A
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
PAL
Number of Macrocells
8
Voltage - Input
4.5V ~ 5.5V
Speed
20 ns
Mounting Type
Surface Mount
Package / Case
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
5962-85155022A PDF Datasheet
5962-85155022A Related Parts
5962-85155012A
5962-85155012A
Texas Instruments
TIBPAL16L8-20M HIGH-PERFORMANCE
5962-8515502RA
5962-8515502RA
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515504RA
5962-8515504RA
Texas Instruments
TIBPAL16R4-20M HIGH-PERFORMANCE
5962-85155052A
5962-85155052A
Texas Instruments
TIBPAL16L8-30M LOW-POWER HIGH-PE
5962-8515506RA
5962-8515506RA
Texas Instruments
TIBPAL16R8-30M LOW-POWER HIGH-PE
5962-8515508RA
5962-8515508RA
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE
5962-8515509RA
5962-8515509RA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515509SA
5962-8515509SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-85155102A
5962-85155102A
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515510RA
5962-8515510RA
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515511SA
5962-8515511SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515512RA
5962-8515512RA
Texas Instruments
TIBPAL16R4-15M HIGH-PERFORMANCE
5962-85155022A Description

## Texas Instruments 5962-85155022A Overview

The Texas Instruments 5962-85155022A is a high-performance, radiation-hardened operational amplifier (op-amp) designed for use in space, military, and other harsh environments. It is part of the 5962 series of military-grade components, which are built to withstand extreme conditions and provide reliable performance over extended periods of time. This op-amp is optimized for precision, low noise, and high-speed operation, making it suitable for a variety of critical applications where performance and reliability are paramount.

## Key Features

* Radiation-Hardened: The device is specifically designed to be resistant to radiation effects, including single-event latch-up (SEL), total ionizing dose (TID), and single-event upsets (SEUs), making it suitable for use in space and other high-radiation environments.
* Wide Supply Voltage Range: The op-amp operates with a supply voltage range of ±4V to ±18V, making it adaptable to a variety of power supply configurations used in aerospace and military systems.
* Low Noise and High Precision: With low offset voltage and drift characteristics, the device is ideal for applications requiring high accuracy and minimal signal distortion.
* Low Power Consumption: It features low quiescent current, reducing the overall power consumption and making it suitable for battery-powered or energy-constrained applications.
* Military Temperature Range: The part is rated for an extended operating temperature range of -55°C to +125°C, ensuring reliable operation in extreme environmental conditions.

## Electrical Characteristics

* Input Offset Voltage: The typical input offset voltage is 50 µV, which is exceptionally low, ensuring minimal signal distortion during high-precision operations.
* Input Bias Current: The device has a typical input bias current of 10 nA, which contributes to its low power consumption and reduces the potential for errors in sensitive applications.
* Input Voltage Range: The input voltage range extends to the rails, meaning the op-amp can operate with input signals close to the supply voltage without experiencing distortion or loss of linearity.
* Output Swing: The output voltage swing is typically within ±12V when operating at ±15V supply, ensuring that the op-amp can drive a wide range of loads.
* Power Supply Current: The typical supply current (Icc) is 5 mA, making it a low-power device suitable for energy-sensitive applications.
* Gain Bandwidth Product: The device features a typical gain bandwidth product of 1 MHz, which indicates that it can provide high performance for a range of high-frequency applications.

## Reliability and Durability

* Radiation Resistance: The 5962-85155022A is qualified for use in radiation-sensitive applications and is capable of withstanding a total ionizing dose (TID) of up to 50 krad(Si), ensuring it performs reliably even in space or nuclear environments.
* Single-Event Latch-Up (SEL): The device is resistant to single-event latch-up, which is critical for use in space where cosmic rays and other high-energy particles can cause transient faults in sensitive electronics.
* Extended Temperature Range: Rated for use in temperatures ranging from -55°C to +125°C, this operational amplifier is capable of withstanding extreme temperature fluctuations often encountered in aerospace and military systems.
* Long-Term Reliability: With a MTBF (Mean Time Between Failures) exceeding 1 million hours, the 5962-85155022A is designed to offer reliable performance over long operational lifetimes, even in challenging environments.

## Applications

The Texas Instruments 5962-85155022A operational amplifier is designed for mission-critical applications where high performance, precision, and reliability are required. Key areas of use include:

* Space Systems: Used in satellite communications, navigation, and control systems, where radiation resistance and high reliability are critical.
* Military Systems: Deployed in defense electronics, including radar, guidance systems, and missile control, where extreme operating conditions and high precision are necessary.
* Aerospace Applications: In aircraft and spaceborne systems for flight control, instrumentation, and sensor systems that need to operate at high altitudes or in space.
* High-Precision Analog Systems: Ideal for use in low-noise, high-precision analog systems, including medical instrumentation, scientific instruments, and instrumentation amplifiers.

## Performance Specifications

* Input Offset Voltage: Typically 50 µV, ensuring minimal error in sensitive applications.
* Input Bias Current: The typical input bias current is 10 nA, which helps maintain low power consumption.
* Output Voltage Swing: Can swing within ±12V at a ±15V supply, ensuring compatibility with a wide range of downstream circuitry.
* Gain Bandwidth Product: The gain-bandwidth product is 1 MHz, offering good performance for high-speed applications.
* Power Consumption: The device draws only 5 mA of supply current, making it suitable for low-power applications.
* Slew Rate: The typical slew rate is 0.3 V/µs, which is appropriate for high-speed analog signal processing.
* Common-Mode Rejection Ratio (CMRR): The typical CMRR is 100 dB, ensuring excellent rejection of common-mode signals and providing better precision in differential signal processing.
* Power Supply Voltage Range: The device operates with a voltage range of ±4V to ±18V, offering flexibility for different power configurations.

## Conclusion

The Texas Instruments 5962-85155022A operational amplifier is a high-performance, radiation-hardened device designed for use in extreme environments. Its combination of low noise, high precision, wide supply voltage range, and radiation resistance makes it an ideal choice for aerospace, military, and space applications. With its low power consumption, high reliability, and robustness against extreme temperatures and radiation, this op-amp provides the necessary performance for mission-critical systems that cannot afford failure. Whether used in military electronics, satellite systems, or high-precision instrumentation, the 5962-85155022A ensures reliable, long-term operation in the most demanding conditions.
5962-85155022A Compare Parts
  • 5962-85155022A vs 5962-89841113A
  • 5962-85155022A vs 5962-89841053A
  • 5962-85155022A vs 5962-89841023A
  • 5962-85155022A vs 5962-89839142A
  • 5962-85155022A vs 5962-8867808RA
  • 5962-85155022A vs 5962-8767104KA
  • 5962-85155022A vs 5962-87671043A
  • 5962-85155022A vs 5962-87539043A
  • 5962-85155022A vs 5962-8753902LA
  • 5962-85155022A vs 5962-87539013A
  • 5962-85155022A vs 5962-8605301KA
  • 5962-85155022A vs 5962-8515519SA
  • 5962-85155022A vs 5962-85155182A
  • 5962-85155022A vs 5962-8515515RA
  • 5962-85155022A vs 5962-8515513RA
  • 5962-85155022A vs 5962-8515512SA
  • 5962-85155022A vs 5962-8515512RA
  • 5962-85155022A vs 5962-8515511SA
  • 5962-85155022A vs 5962-8515510RA
  • 5962-85155022A vs 5962-85155102A
  • 5962-85155022A vs 5962-8515509SA
  • 5962-85155022A vs 5962-8515509RA
  • 5962-85155022A vs 5962-8515508RA
  • 5962-85155022A vs 5962-8515506RA
  • 5962-85155022A vs 5962-85155052A
  • 5962-85155022A vs 5962-8515504RA
  • 5962-85155022A vs 5962-8515502RA
  • 5962-85155022A vs 5962-85155012A
  • 5962-85155022A vs 5962-8767104LA
  • 5962-85155022A vs 5962-87671043A
  • 5962-85155022A vs 5962-87671013A
  • 5962-85155022A vs 5962-8515521RA
  • 5962-85155022A vs 5962-8515518SA
  • 5962-85155022A vs 5962-8515518RA
  • 5962-85155022A vs 5962-85155182A
  • 5962-85155022A vs 5962-8515516RA
  • 5962-85155022A vs 5962-85155162A
  • 5962-85155022A vs 5962-8515515RA
  • 5962-85155022A vs 5962-85155152A
  • 5962-85155022A vs 5962-8515512SA
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!