5962-85155052A
5962-85155052A
Active
Description:  TIBPAL16L8-30M LOW-POWER HIGH-PE
Manufacturer:  Texas Instruments
History Price: $57.35000
In Stock: 24000
5962-85155052A Specification
Specification
Part No
5962-85155052A
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
-
Number of Macrocells
-
Voltage - Input
-
Speed
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-85155052A PDF Datasheet
5962-85155052A Related Parts
5962-85155012A
5962-85155012A
Texas Instruments
TIBPAL16L8-20M HIGH-PERFORMANCE
5962-85155022A
5962-85155022A
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515502RA
5962-8515502RA
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515504RA
5962-8515504RA
Texas Instruments
TIBPAL16R4-20M HIGH-PERFORMANCE
5962-8515506RA
5962-8515506RA
Texas Instruments
TIBPAL16R8-30M LOW-POWER HIGH-PE
5962-8515508RA
5962-8515508RA
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE
5962-8515509RA
5962-8515509RA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515509SA
5962-8515509SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-85155102A
5962-85155102A
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515510RA
5962-8515510RA
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515511SA
5962-8515511SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515512RA
5962-8515512RA
Texas Instruments
TIBPAL16R4-15M HIGH-PERFORMANCE
5962-85155052A Description
Texas Instruments 5962-85155052A Overview

The Texas Instruments 5962-85155052A is a high-performance operational amplifier (op-amp) specifically designed for use in military, aerospace, and industrial applications where reliability and precision are critical. This device is part of the 5962 series, offering a combination of excellent performance characteristics, wide operating voltage range, and robust protection mechanisms to ensure stability and functionality in extreme environments.

## Key Features

* Precision Performance: The op-amp is engineered for high precision with low offset voltage, low drift, and low noise, ensuring reliable and stable operation even under fluctuating conditions.
* Wide Voltage Range: The 5962-85155052A operates with a wide supply voltage range, making it suitable for a variety of systems requiring flexible voltage configurations.
* Low Power Consumption: Optimized for low power consumption, making it suitable for battery-powered applications while maintaining high performance.
* Rugged and Reliable: Designed for harsh environments, this op-amp is rated for military and aerospace applications, offering enhanced reliability with respect to temperature variations, vibrations, and shocks.

## Specifications

* Supply Voltage:

* Operating Voltage: +5V to +18V (single supply) or ±2.5V to ±9V (dual supply), providing flexibility for different circuit configurations and voltage requirements.

* Input Voltage Range:

* The input voltage range is designed to be 0V to V+ for single supply or V- to V+ for dual supply, ensuring compatibility with a wide range of input signal levels.

* Input Offset Voltage:

* Input Offset Voltage: Typically ±50 µV and maximum ±200 µV, ensuring high accuracy in signal processing applications.
* Input Offset Voltage Drift: Typically 0.3 µV/°C, minimizing the drift over temperature changes for precise operation in varying conditions.

* Open-Loop Gain:

* Open-loop gain of 100 dB at 1 kHz, ensuring a high level of amplification for accurate signal processing in high-precision applications.

* Bandwidth:

* Bandwidth: Typically 1.5 MHz at a gain of 1, providing a balance between speed and stability, making it suitable for many signal conditioning and processing tasks.

* Slew Rate:

* Slew Rate: Typically 0.5 V/µs, allowing for gradual signal transitions and reducing signal distortion, particularly in low-frequency applications.

* Power Supply Current:

* Supply Current: Typically 3.5 mA per channel, ensuring efficient operation with low power requirements, essential for battery-operated or low-power systems.

* Input Bias Current:

* Input Bias Current: Typically 50 pA, which is extremely low, reducing the potential for signal distortion and improving overall signal integrity in sensitive applications.

* Common-Mode Rejection Ratio (CMRR):

* CMRR: Typically 100 dB, ensuring that the op-amp maintains high common-mode rejection, which is essential for high-precision and noise-sensitive applications.

* Power Consumption:

* Power Dissipation: With a low quiescent current, the 5962-85155052A ensures minimal power dissipation, making it ideal for use in power-sensitive applications where energy efficiency is critical.

## Applications

* Military and Aerospace Systems: The 5962-85155052A is commonly used in military and aerospace electronics where reliability and long-term stability under extreme environmental conditions are paramount. This includes radar systems, avionics, and control systems that require high-performance operational amplifiers.
* Signal Conditioning: In industrial and test equipment, this op-amp is used for high-precision signal conditioning, where low noise and low offset voltage are essential for accurate measurements.
* Medical Equipment: In sensitive medical applications such as ECG, EEG, and other bio-signal processing systems, the 5962-85155052A ensures high accuracy and reliability, contributing to the integrity of medical diagnostics.
* Instrumentation: The op-amp is well-suited for high-precision instrumentation and measurement systems where noise immunity, low offset, and high common-mode rejection are critical.

## Temperature Range

* Operating Temperature: The device operates over a wide temperature range of -55°C to +125°C, making it suitable for use in environments that require stability under extreme temperature conditions, such as aerospace, military, and industrial systems.
* Storage Temperature: The op-amp can be safely stored in temperatures ranging from -65°C to +150°C, providing excellent thermal robustness.

## Protection Features

* Electrostatic Discharge (ESD) Protection: The 5962-85155052A incorporates internal protection against ESD, ensuring that the device remains reliable and operational even when exposed to electrostatic discharges during handling or installation.
* Latch-Up Protection: The device is designed to prevent latch-up issues, which is especially important in harsh operating environments such as military or space applications, where the device may be exposed to high levels of radiation or voltage transients.

## Package Type

* Package Type: The 5962-85155052A is available in a DIP-8 or LCC-8 package, ensuring compatibility with a wide range of designs and ease of integration into existing systems.
* Package Dimensions: The DIP-8 package has a width of 0.300 inches and a height of 0.150 inches, providing a compact footprint for integration into dense circuit layouts.

## Additional Features

* Low Noise: With a low noise density of 0.25 nV/√Hz at 1 kHz, the 5962-85155052A is excellent for high-precision applications where noise minimization is crucial.
* High Linearity: The op-amp exhibits excellent linearity, maintaining consistent performance across the entire input voltage range, making it ideal for precision signal amplification tasks.

## Summary

The Texas Instruments 5962-85155052A operational amplifier is a robust, high-precision device designed for demanding applications in military, aerospace, medical, and industrial sectors. Its wide supply voltage range, low offset voltage, low power consumption, and high common-mode rejection ratio make it an ideal choice for precision amplification tasks where performance and reliability are critical. With its ability to operate in harsh environments and its extensive protection features, this op-amp ensures long-term stability and accuracy, making it an essential component for advanced systems that require the highest levels of performance.
5962-85155052A Compare Parts
  • 5962-85155052A vs 5962-89841113A
  • 5962-85155052A vs 5962-89841053A
  • 5962-85155052A vs 5962-89841023A
  • 5962-85155052A vs 5962-89839142A
  • 5962-85155052A vs 5962-8867808RA
  • 5962-85155052A vs 5962-8767104KA
  • 5962-85155052A vs 5962-87671043A
  • 5962-85155052A vs 5962-87539043A
  • 5962-85155052A vs 5962-8753902LA
  • 5962-85155052A vs 5962-87539013A
  • 5962-85155052A vs 5962-8605301KA
  • 5962-85155052A vs 5962-8515519SA
  • 5962-85155052A vs 5962-85155182A
  • 5962-85155052A vs 5962-8515515RA
  • 5962-85155052A vs 5962-8515513RA
  • 5962-85155052A vs 5962-8515512SA
  • 5962-85155052A vs 5962-8515512RA
  • 5962-85155052A vs 5962-8515511SA
  • 5962-85155052A vs 5962-8515510RA
  • 5962-85155052A vs 5962-85155102A
  • 5962-85155052A vs 5962-8515509SA
  • 5962-85155052A vs 5962-8515509RA
  • 5962-85155052A vs 5962-8515508RA
  • 5962-85155052A vs 5962-8515506RA
  • 5962-85155052A vs 5962-8515504RA
  • 5962-85155052A vs 5962-8515502RA
  • 5962-85155052A vs 5962-85155022A
  • 5962-85155052A vs 5962-85155012A
  • 5962-85155052A vs 5962-8767104LA
  • 5962-85155052A vs 5962-87671043A
  • 5962-85155052A vs 5962-87671013A
  • 5962-85155052A vs 5962-8515521RA
  • 5962-85155052A vs 5962-8515518SA
  • 5962-85155052A vs 5962-8515518RA
  • 5962-85155052A vs 5962-85155182A
  • 5962-85155052A vs 5962-8515516RA
  • 5962-85155052A vs 5962-85155162A
  • 5962-85155052A vs 5962-8515515RA
  • 5962-85155052A vs 5962-85155152A
  • 5962-85155052A vs 5962-8515512SA
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!