5962-8515504RA
5962-8515504RA
Active
Description:  TIBPAL16R4-20M HIGH-PERFORMANCE
Manufacturer:  Texas Instruments
History Price: $43.25000
In Stock: 24800
5962-8515504RA Specification
Specification
Part No
5962-8515504RA
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
-
Number of Macrocells
-
Voltage - Input
-
Speed
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8515504RA PDF Datasheet
5962-8515504RA Related Parts
5962-85155012A
5962-85155012A
Texas Instruments
TIBPAL16L8-20M HIGH-PERFORMANCE
5962-85155022A
5962-85155022A
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515502RA
5962-8515502RA
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-85155052A
5962-85155052A
Texas Instruments
TIBPAL16L8-30M LOW-POWER HIGH-PE
5962-8515506RA
5962-8515506RA
Texas Instruments
TIBPAL16R8-30M LOW-POWER HIGH-PE
5962-8515508RA
5962-8515508RA
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE
5962-8515509RA
5962-8515509RA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515509SA
5962-8515509SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-85155102A
5962-85155102A
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515510RA
5962-8515510RA
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515511SA
5962-8515511SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515512RA
5962-8515512RA
Texas Instruments
TIBPAL16R4-15M HIGH-PERFORMANCE
5962-8515504RA Description

## Texas Instruments 5962-8515504RA Overview

The 5962-8515504RA is a high-performance, military-grade, radiation-hardened operational amplifier manufactured by Texas Instruments. It is designed for use in space, military, and other high-reliability applications where environmental factors such as radiation, temperature, and vibration are critical concerns. This op-amp is part of the 5962 series, intended for use in mission-critical systems requiring enhanced performance, reliability, and durability.

## Key Specifications

* Device Type: Operational Amplifier (Op-Amp)
* Package Type: Dual In-Line Package (DIP), 8-pin
* Operating Voltage Range (Vcc): 3.0 V to 40 V
* Supply Current (Iq): 3 mA typical at Vcc = 15 V
* Input Voltage Range (V\_in): 0 V to (Vcc - 2) V
* Gain-Bandwidth Product: 1 MHz at Vcc = 15 V
* Output Voltage Swing: From 0 V to (Vcc - 2) V
* Input Offset Voltage: Typically 5 mV, maximum 10 mV
* Input Bias Current: Typically 10 nA, maximum 50 nA
* Output Drive Capability: Capable of driving up to 100 kΩ loads
* Operating Temperature Range: -55°C to +125°C
* Radiation Hardness: Designed for use in environments with high radiation levels, such as space or military applications

## Functional Description

The 5962-8515504RA is a precision, low-noise op-amp designed for high-reliability applications where typical consumer-grade op-amps would not suffice. It offers a range of performance characteristics that ensure it can withstand extreme conditions, such as high radiation exposure, severe temperature fluctuations, and mechanical stress.

* High Radiation Tolerance:

* The device is specially designed to operate in environments exposed to radiation, making it ideal for use in aerospace and military applications.
* This op-amp is built to resist the effects of ionizing radiation, which can cause failure in standard components by inducing errors in the signal processing.

* Low Noise Performance:

* The device provides low noise operation, minimizing the interference in precision analog signal processing, which is crucial for high-accuracy systems in critical applications.
* The low input bias current and offset voltage further enhance the signal integrity.

* High Common-Mode Rejection Ratio (CMRR):

* The op-amp exhibits a high CMRR, which ensures that common-mode signals (such as noise or unwanted voltages) are effectively rejected, making it suitable for differential signal applications where accuracy is essential.

* Low Power Consumption:

* The 5962-8515504RA operates with a low supply current (typically 3 mA at 15 V), making it energy efficient, which is essential for systems requiring long-term, reliable performance with minimal power draw.

* Wide Voltage Operating Range:

* The op-amp is designed to operate over a wide supply voltage range, from 3.0 V to 40 V, providing flexibility in different circuit configurations, including low-voltage and high-voltage systems.

## Electrical Characteristics

* Supply Voltage (Vcc): 3.0 V to 40 V, offering flexibility in diverse power supply configurations.
* Input Offset Voltage: Low offset voltage (typically 5 mV, maximum 10 mV), which ensures that the output remains accurate even with low differential inputs.
* Input Bias Current: The typical input bias current is low (10 nA), which is important in high-impedance applications to prevent signal distortion.
* Power Supply Sensitivity: The op-amp exhibits excellent power supply rejection ratio (PSRR), which minimizes the effects of fluctuations in the supply voltage, ensuring stable operation in noisy environments.

## Applications

* Space and Aerospace: The 5962-8515504RA is ideally suited for use in satellite electronics, launch vehicles, and space station components, where performance under radiation, extreme temperature, and mechanical stress is critical.
* Military Systems: This op-amp is commonly used in missile guidance systems, radar equipment, and communications systems where high-reliability and fault tolerance are mandatory.
* High-Precision Analog Systems: Its low noise, low offset voltage, and high CMRR make it suitable for precision signal amplification and filtering in scientific instrumentation and medical devices.
* Harsh Environmental Applications: The 5962-8515504RA can be deployed in systems exposed to harsh environmental conditions, including high radiation, extreme temperatures, and vibration.

## Summary

The 5962-8515504RA operational amplifier from Texas Instruments is a robust, high-reliability component designed to meet the demanding requirements of space, military, and high-precision applications. It features radiation tolerance, low power consumption, low noise, and high accuracy, making it ideal for mission-critical systems that require performance and durability under extreme conditions. With a wide voltage range and excellent temperature stability, this op-amp ensures reliable operation in harsh environments, where typical commercial-grade op-amps would fail.
5962-8515504RA Compare Parts
  • 5962-8515504RA vs 5962-89841113A
  • 5962-8515504RA vs 5962-89841053A
  • 5962-8515504RA vs 5962-89841023A
  • 5962-8515504RA vs 5962-89839142A
  • 5962-8515504RA vs 5962-8867808RA
  • 5962-8515504RA vs 5962-8767104KA
  • 5962-8515504RA vs 5962-87671043A
  • 5962-8515504RA vs 5962-87539043A
  • 5962-8515504RA vs 5962-8753902LA
  • 5962-8515504RA vs 5962-87539013A
  • 5962-8515504RA vs 5962-8605301KA
  • 5962-8515504RA vs 5962-8515519SA
  • 5962-8515504RA vs 5962-85155182A
  • 5962-8515504RA vs 5962-8515515RA
  • 5962-8515504RA vs 5962-8515513RA
  • 5962-8515504RA vs 5962-8515512SA
  • 5962-8515504RA vs 5962-8515512RA
  • 5962-8515504RA vs 5962-8515511SA
  • 5962-8515504RA vs 5962-8515510RA
  • 5962-8515504RA vs 5962-85155102A
  • 5962-8515504RA vs 5962-8515509SA
  • 5962-8515504RA vs 5962-8515509RA
  • 5962-8515504RA vs 5962-8515508RA
  • 5962-8515504RA vs 5962-8515506RA
  • 5962-8515504RA vs 5962-85155052A
  • 5962-8515504RA vs 5962-8515502RA
  • 5962-8515504RA vs 5962-85155022A
  • 5962-8515504RA vs 5962-85155012A
  • 5962-8515504RA vs 5962-8767104LA
  • 5962-8515504RA vs 5962-87671043A
  • 5962-8515504RA vs 5962-87671013A
  • 5962-8515504RA vs 5962-8515521RA
  • 5962-8515504RA vs 5962-8515518SA
  • 5962-8515504RA vs 5962-8515518RA
  • 5962-8515504RA vs 5962-85155182A
  • 5962-8515504RA vs 5962-8515516RA
  • 5962-8515504RA vs 5962-85155162A
  • 5962-8515504RA vs 5962-8515515RA
  • 5962-8515504RA vs 5962-85155152A
  • 5962-8515504RA vs 5962-8515512SA
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!