5962-8684701EA
5962-8684701EA
Active
Description:  HIGH SPEED CMOS LOGIC DUAL RETRI
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 49600
5962-8684701EA Specification
Specification
Part No
5962-8684701EA
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Independent Circuits
-
Schmitt Trigger Input
-
Propagation Delay
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8684701EA PDF Datasheet
5962-8684701EA Related Parts
5962-7603901VFA
5962-7603901VFA
Texas Instruments
SN54LS123-SP RETRIGGERABLE MONOS
5962-8780501EA
5962-8780501EA
Texas Instruments
CD54HC221 HIGH SPEEC CMOS LOGIC
5962-8970001EA
5962-8970001EA
Texas Instruments
CD54HCT123 HIGH SPEED CMOS LOGIC
5962-9055701EA
5962-9055701EA
Texas Instruments
CD14538B-MIL CMOS DUAL PRECISION
5962-9861601Q2A
5962-9861601Q2A
Texas Instruments
SN54AHCT123A DUAL RETRIGGERABLE
5962-9861601QEA
5962-9861601QEA
Texas Instruments
SN54AHCT123A DUAL RETRIGGERABLE
5962-9861601QFA
5962-9861601QFA
Texas Instruments
SN54AHCT123A DUAL RETRIGGERABLE
5962-7603901VEA
5962-7603901VEA
Texas Instruments
RETRIGGERABLE MONOSTABLE MULTIVI
5962-7603901VFA
5962-7603901VFA
Texas Instruments
RETRIGGERABLE MONOSTABLE MULTIVI
5962-8688601EA
5962-8688601EA
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
5962-8771101EA
5962-8771101EA
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS W
5962-8780501EA
5962-8780501EA
Texas Instruments
HIGH SPEEC CMOS LOGIC DUAL MONOS
5962-8684701EA Description
Overview of Texas Instruments 5962-8684701EA

The Texas Instruments 5962-8684701EA is a high-performance operational amplifier designed for military and aerospace applications. This device is part of the military-grade series, ensuring reliability and robustness in harsh environments. It is particularly suitable for applications requiring precision signal amplification, filtering, and conditioning.

Key Specifications

- Supply Voltage: The operational amplifier operates with a dual supply voltage range of ±5V to ±15V, providing flexibility for various circuit designs.
- Input Voltage Range: The input common-mode voltage range extends from -12V to +12V, allowing it to handle a wide variety of input signals.
- Output Voltage Swing: The output voltage swing is specified to be within ±12V at a load of 2 kΩ, ensuring that the amplifier can drive loads effectively without distortion.
- Gain Bandwidth Product: The gain bandwidth product is approximately 1 MHz, making it suitable for applications requiring moderate frequency response.
- Slew Rate: The slew rate is rated at 0.5 V/µs, which is adequate for many general-purpose applications, ensuring that the amplifier can respond quickly to changes in input signals.

Functional Features

- Low Noise: The 5962-8684701EA is designed to minimize noise, making it ideal for precision applications where signal integrity is critical.
- High Input Impedance: With a high input impedance, the operational amplifier minimizes loading effects on preceding stages, preserving signal fidelity.
- Temperature Range: The device operates effectively over an extended temperature range of -55°C to +125°C, making it suitable for use in extreme environments typical of military and aerospace applications.

Applications

The versatility of the 5962-8684701EA makes it suitable for a wide range of applications, including:

- Signal Conditioning: Used in sensor signal conditioning circuits to amplify weak signals for further processing.
- Data Acquisition Systems: Employed in systems that require accurate measurement and conversion of analog signals.
- Military and Aerospace: Integrated into various military and aerospace systems for applications such as navigation, communication, and control systems.

Package Information

The 5962-8684701EA is available in a DIP-8 package, which provides a compact footprint for easy integration into printed circuit boards (PCBs). This package type is favored for its robustness and ease of handling during assembly.

Conclusion

The Texas Instruments 5962-8684701EA is a reliable and efficient operational amplifier that meets the stringent requirements of military and aerospace applications. With its wide supply voltage range, low noise characteristics, and high input impedance, it is an excellent choice for engineers looking to implement effective signal amplification solutions in their designs. Whether in signal conditioning, data acquisition, or military systems, this device provides the necessary features to ensure optimal performance and reliability.
5962-8684701EA Compare Parts
  • 5962-8684701EA vs 5962-9861601QEA
  • 5962-8684701EA vs 5962-9861601Q2A
  • 5962-8684701EA vs 5962-9055701EA
  • 5962-8684701EA vs 5962-8970001EA
  • 5962-8684701EA vs 5962-8780501EA
  • 5962-8684701EA vs 5962-7603901VFA
  • 5962-8684701EA vs 5962-9861601QFA
  • 5962-8684701EA vs 5962-9861601QEA
  • 5962-8684701EA vs 5962-9861601Q2A
  • 5962-8684701EA vs 5962-9860801QFA
  • 5962-8684701EA vs 5962-9860801QEA
  • 5962-8684701EA vs 5962-9860801Q2A
  • 5962-8684701EA vs 5962-9755301QDA
  • 5962-8684701EA vs 5962-9755301QCA
  • 5962-8684701EA vs 5962-9055701EA
  • 5962-8684701EA vs 5962-8970001EA
  • 5962-8684701EA vs 5962-8780501EA
  • 5962-8684701EA vs 5962-8771101EA
  • 5962-8684701EA vs 5962-8688601EA
  • 5962-8684701EA vs 5962-7603901VFA
  • 5962-8684701EA vs 5962-7603901VEA
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything