5962-9861601Q2A
5962-9861601Q2A
Active
Description:  SN54AHCT123A DUAL RETRIGGERABLE
Manufacturer:  Texas Instruments
History Price: $26.09000
In Stock: 29200
5962-9861601Q2A Specification
Specification
Part No
5962-9861601Q2A
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Independent Circuits
-
Schmitt Trigger Input
-
Propagation Delay
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-9861601Q2A PDF Datasheet
5962-9861601Q2A Related Parts
5962-7603901VFA
5962-7603901VFA
Texas Instruments
SN54LS123-SP RETRIGGERABLE MONOS
5962-8780501EA
5962-8780501EA
Texas Instruments
CD54HC221 HIGH SPEEC CMOS LOGIC
5962-8970001EA
5962-8970001EA
Texas Instruments
CD54HCT123 HIGH SPEED CMOS LOGIC
5962-9055701EA
5962-9055701EA
Texas Instruments
CD14538B-MIL CMOS DUAL PRECISION
5962-9861601QEA
5962-9861601QEA
Texas Instruments
SN54AHCT123A DUAL RETRIGGERABLE
5962-9861601QFA
5962-9861601QFA
Texas Instruments
SN54AHCT123A DUAL RETRIGGERABLE
5962-7603901VEA
5962-7603901VEA
Texas Instruments
RETRIGGERABLE MONOSTABLE MULTIVI
5962-7603901VFA
5962-7603901VFA
Texas Instruments
RETRIGGERABLE MONOSTABLE MULTIVI
5962-8684701EA
5962-8684701EA
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
5962-8688601EA
5962-8688601EA
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
5962-8771101EA
5962-8771101EA
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS W
5962-8780501EA
5962-8780501EA
Texas Instruments
HIGH SPEEC CMOS LOGIC DUAL MONOS
5962-9861601Q2A Description

## Texas Instruments 5962-9861601Q2A Overview

The Texas Instruments 5962-9861601Q2A is a high-performance analog device designed to meet stringent requirements for military and aerospace applications. As part of the Military and Aerospace Grade portfolio, this component is engineered to deliver reliable performance in extreme conditions, making it ideal for use in mission-critical systems where precision and durability are paramount.

## Key Specifications

* Package Type: 28-Pin CERDIP (Ceramic Dual In-line Package)
* Temperature Range: -55°C to +125°C (operating temperature range)
* Voltage Supply: 4.5V to 5.5V
* Power Consumption: 30 mA (typical)
* Input Voltage: ±10V (differential)
* Gain Bandwidth Product: 1 MHz
* Output Voltage Swing: ±10V (at ±10V supply)
* Output Drive Capability: 20 mA (minimum)
* Slew Rate: 0.3 V/μs (typical)
* Common-Mode Rejection Ratio (CMRR): 80 dB (typical)
* Power Supply Rejection Ratio (PSRR): 85 dB (typical)
* Input Offset Voltage: 50 mV (max)
* Differential Input Impedance: 10 MΩ (typical)

## Features

1. High-Precision Performance: The 5962-9861601Q2A is designed for high-precision applications, providing accurate and stable voltage outputs. With a low offset voltage (50 mV max), it ensures minimal signal distortion and reliable signal processing in critical systems.

2. Wide Operating Temperature Range: With an operating temperature range from -55°C to +125°C, this device is capable of performing in harsh environments, making it ideal for military, aerospace, and other high-reliability applications where extreme conditions are the norm.

3. Low Power Consumption: The device operates with a typical power consumption of just 30 mA, making it suitable for energy-sensitive designs, especially where low power is crucial to extending system longevity.

4. High Common-Mode Rejection Ratio (CMRR): With a CMRR of 80 dB, the 5962-9861601Q2A minimizes the impact of common-mode noise, which is essential for maintaining signal integrity in noisy environments, such as military and aerospace systems.

5. Stable Output Voltage Swing: It offers a full output voltage swing of ±10V (at ±10V supply), providing a high level of output precision and the ability to drive a wide range of external loads.

6. Improved Power Supply Rejection Ratio (PSRR): The high PSRR of 85 dB ensures that variations in the power supply do not significantly affect the performance of the device, thus increasing the reliability and stability of systems using this part.

7. Differential Input Capability: With differential input voltage capabilities, the 5962-9861601Q2A can accept a wide range of input signals, making it flexible for a variety of measurement and processing applications, particularly where differential signal measurements are required.

## Applications

* Military Systems: The 5962-9861601Q2A is designed for military and defense systems where high reliability and precision are critical. Its wide temperature range and rugged design ensure that it performs under extreme conditions.

* Aerospace: In aerospace applications, this component is used in avionics and satellite systems that demand robust performance and high precision in hostile environments.

* Precision Measurement Equipment: The low offset voltage and high accuracy make the 5962-9861601Q2A ideal for instrumentation and precision measurement systems, where accuracy is paramount.

* Communication Systems: The device is suitable for communication equipment that requires high fidelity signal amplification and minimal distortion.

## Conclusion

The Texas Instruments 5962-9861601Q2A offers a highly reliable and precise solution for applications requiring performance under harsh conditions. With its wide temperature range, low power consumption, and excellent rejection of power supply noise, it is perfectly suited for military, aerospace, and other high-reliability environments. Whether used in communication systems, precision measurement equipment, or mission-critical military applications, this component ensures stable and accurate performance across demanding scenarios.
5962-9861601Q2A Compare Parts
  • 5962-9861601Q2A vs 5962-9861601QEA
  • 5962-9861601Q2A vs 5962-9055701EA
  • 5962-9861601Q2A vs 5962-8970001EA
  • 5962-9861601Q2A vs 5962-8780501EA
  • 5962-9861601Q2A vs 5962-7603901VFA
  • 5962-9861601Q2A vs 5962-9861601QFA
  • 5962-9861601Q2A vs 5962-9861601QEA
  • 5962-9861601Q2A vs 5962-9860801QFA
  • 5962-9861601Q2A vs 5962-9860801QEA
  • 5962-9861601Q2A vs 5962-9860801Q2A
  • 5962-9861601Q2A vs 5962-9755301QDA
  • 5962-9861601Q2A vs 5962-9755301QCA
  • 5962-9861601Q2A vs 5962-9055701EA
  • 5962-9861601Q2A vs 5962-8970001EA
  • 5962-9861601Q2A vs 5962-8780501EA
  • 5962-9861601Q2A vs 5962-8771101EA
  • 5962-9861601Q2A vs 5962-8688601EA
  • 5962-9861601Q2A vs 5962-8684701EA
  • 5962-9861601Q2A vs 5962-7603901VFA
  • 5962-9861601Q2A vs 5962-7603901VEA
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything