5962-8780501EA
5962-8780501EA
Active
Description:  CD54HC221 HIGH SPEEC CMOS LOGIC
Manufacturer:  Texas Instruments
History Price: $40.29000
In Stock: 21720
5962-8780501EA Specification
Specification
Part No
5962-8780501EA
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Independent Circuits
-
Schmitt Trigger Input
-
Propagation Delay
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8780501EA PDF Datasheet
5962-8780501EA Related Parts
5962-7603901VFA
5962-7603901VFA
Texas Instruments
SN54LS123-SP RETRIGGERABLE MONOS
5962-8970001EA
5962-8970001EA
Texas Instruments
CD54HCT123 HIGH SPEED CMOS LOGIC
5962-9055701EA
5962-9055701EA
Texas Instruments
CD14538B-MIL CMOS DUAL PRECISION
5962-9861601Q2A
5962-9861601Q2A
Texas Instruments
SN54AHCT123A DUAL RETRIGGERABLE
5962-9861601QEA
5962-9861601QEA
Texas Instruments
SN54AHCT123A DUAL RETRIGGERABLE
5962-9861601QFA
5962-9861601QFA
Texas Instruments
SN54AHCT123A DUAL RETRIGGERABLE
5962-7603901VEA
5962-7603901VEA
Texas Instruments
RETRIGGERABLE MONOSTABLE MULTIVI
5962-7603901VFA
5962-7603901VFA
Texas Instruments
RETRIGGERABLE MONOSTABLE MULTIVI
5962-8684701EA
5962-8684701EA
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
5962-8688601EA
5962-8688601EA
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
5962-8771101EA
5962-8771101EA
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS W
5962-8970001EA
5962-8970001EA
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
5962-8780501EA Description

## Overview of Texas Instruments 5962-8780501EA

The Texas Instruments 5962-8780501EA is a precision operational amplifier designed for use in a wide variety of high-reliability applications, such as military, aerospace, and industrial systems. This component is part of TI’s military-grade product line, which is characterized by robust design, extended operational temperature ranges, and long-term stability under challenging environmental conditions. The 5962-8780501EA is optimized for precision analog signal processing, where low offset voltage, low noise, and high common-mode rejection are critical for system performance.

## Key Specifications

1. Device Type

* Precision Operational Amplifier: The 5962-8780501EA is a dual operational amplifier that features high precision, making it ideal for applications requiring accurate analog signal processing and low drift over time. It is optimized for low-power consumption while maintaining high performance.

2. Voltage Supply Range

* Supply Voltage: The operational amplifier operates with a supply voltage range from ±3 V to ±15 V, allowing it to be integrated into a wide range of analog systems. The flexibility in supply voltage makes it suitable for both battery-powered and higher-voltage systems.

3. Input Characteristics

* Input Offset Voltage (Vio): The input offset voltage is typically 25 µV, with a maximum of 50 µV. This low offset voltage ensures that the amplifier can handle precision measurements and sensitive signal processing without introducing significant errors.
* Input Bias Current (Ib): The input bias current is typically 1 nA. This low bias current is important for applications that require minimal interference with the input signal, such as in high-impedance circuits.
* Input Voltage Range: The amplifier supports input voltages that extend to the supply rails, with a common-mode input range from -Vcc + 2 V to +Vcc - 2 V, which ensures operation in a wide range of signal conditions.

4. Output Characteristics

* Output Voltage Swing: The output voltage swing is typically ±13 V for a ±15 V supply, allowing the amplifier to drive loads that require high output voltage without significant distortion.
* Output Short-Circuit Current: The amplifier is designed to tolerate short circuits at the output, with a typical short-circuit current limit of 20 mA, providing protection against unexpected circuit conditions.

5. Performance Characteristics

* Common-Mode Rejection Ratio (CMRR): The 5962-8780501EA features an excellent CMRR of 120 dB (minimum), which ensures that the amplifier rejects common-mode signals, making it highly effective for differential measurements and reducing noise interference in critical applications.
* Power Supply Rejection Ratio (PSRR): With a PSRR of 100 dB (minimum), the amplifier maintains stability and accuracy even in the presence of fluctuations or noise on the power supply voltage.
* Slew Rate: The typical slew rate of 0.3 V/µs ensures that the amplifier can respond to changes in input signals at reasonable rates, suitable for many precision control systems.

6. Temperature Characteristics

* Operating Temperature Range: The 5962-8780501EA is designed for extreme conditions, with an operating temperature range of -55°C to +125°C, making it suitable for harsh environments such as aerospace, military, and automotive applications.
* Temperature Coefficient of Offset Voltage: The offset voltage drift is typically 0.3 µV/°C, which means the amplifier will maintain accuracy over temperature changes, a critical feature for systems where stability is paramount.

7. Noise Characteristics

* Noise Density: The amplifier has a low voltage noise density of 3 nV/√Hz at 1 kHz, making it suitable for low-noise applications, such as audio signal processing, sensor interfaces, and medical instrumentation.
* Total Harmonic Distortion (THD): The device maintains low distortion, with typical values below 0.001%, ensuring high-quality signal fidelity in precision applications.

8. Package Type

* Ceramic Dual In-Line Package (DIP): The 5962-8780501EA is housed in a ceramic DIP package that provides excellent thermal and mechanical stability. The robust package is designed to withstand the environmental stress conditions typically found in military and aerospace systems.
* Lead Finish: The leads of the package are plated with gold, which enhances the solderability and ensures long-term reliability, even in harsh environments.

9. Applications

* Military and Aerospace: The precision and reliability of the 5962-8780501EA make it ideal for use in military avionics, radar systems, and aerospace electronics, where high-performance and tolerance to environmental stress are critical.
* Industrial Control: This operational amplifier is used in industrial control systems, such as precision measurement, signal conditioning, and instrumentation, where high accuracy and low drift are necessary.
* Medical Equipment: The device is well-suited for use in medical instruments requiring precision analog signal processing, such as ECG/EEG machines and sensor amplifiers.
* Precision Audio Equipment: Due to its low noise and low distortion characteristics, the amplifier is also used in high-fidelity audio applications, including preamplifiers and signal processing chains.

10. Reliability Features

* Military-Grade Qualification: As part of the military-grade product line, the 5962-8780501EA meets stringent reliability standards, ensuring long-term performance in high-stress environments.
* Burn-in and Screening: The device undergoes extensive burn-in and screening processes to ensure minimal failure rates, which is critical for mission-critical applications in aerospace and military systems.

## Conclusion

The Texas Instruments 5962-8780501EA is a high-precision, low-noise operational amplifier designed for demanding applications that require stability, accuracy, and reliability in extreme environmental conditions. Its low offset voltage, excellent common-mode rejection, and wide operating temperature range make it an ideal choice for military, aerospace, medical, and industrial systems where precision analog processing is essential. The robust ceramic package, low noise, and high reliability of the 5962-8780501EA ensure that it will continue to perform well over long periods, even in harsh conditions.
5962-8780501EA Compare Parts
  • 5962-8780501EA vs 5962-9861601QEA
  • 5962-8780501EA vs 5962-9861601Q2A
  • 5962-8780501EA vs 5962-9055701EA
  • 5962-8780501EA vs 5962-8970001EA
  • 5962-8780501EA vs 5962-7603901VFA
  • 5962-8780501EA vs 5962-9861601QFA
  • 5962-8780501EA vs 5962-9861601QEA
  • 5962-8780501EA vs 5962-9861601Q2A
  • 5962-8780501EA vs 5962-9860801QFA
  • 5962-8780501EA vs 5962-9860801QEA
  • 5962-8780501EA vs 5962-9860801Q2A
  • 5962-8780501EA vs 5962-9755301QDA
  • 5962-8780501EA vs 5962-9755301QCA
  • 5962-8780501EA vs 5962-9055701EA
  • 5962-8780501EA vs 5962-8970001EA
  • 5962-8780501EA vs 5962-8771101EA
  • 5962-8780501EA vs 5962-8688601EA
  • 5962-8780501EA vs 5962-8684701EA
  • 5962-8780501EA vs 5962-7603901VFA
  • 5962-8780501EA vs 5962-7603901VEA
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything