5962-8951103EA
5962-8951103EA
Active
Description:  UC1525A REGULATING PULSE WIDTH M
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 1040
5962-8951103EA Specification
Specification
Part No
5962-8951103EA
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
PWM
Function
-
Output Configuration
Positive
Topology
-
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 35V
Frequency - Switching
100Hz ~ 500kHz
Duty Cycle (Max)
49%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
5962-8951103EA PDF Datasheet
5962-8951103EA Related Parts
5962-8670401PA
5962-8670401PA
Texas Instruments
UC1842 CURRENT MODE PWM CONTROLL
5962-8670403XA
5962-8670403XA
Texas Instruments
UC1844 CURRENT MODE PWM CONTROLL
5962-8670404PA
5962-8670404PA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670404XA
5962-8670404XA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670405PA
5962-8670405PA
Texas Instruments
UC1842A CURRENT MODE PWM CONTROL
5962-8670406VPA
5962-8670406VPA
Texas Instruments
UC1843A-SP CURRENT MODE PWM CONT
5962-8670407PA
5962-8670407PA
Texas Instruments
UC1844A CURRENT MODE PWM CONTROL
5962-8670408XA
5962-8670408XA
Texas Instruments
UC1845A CURRENT MODE PWM CONTROL
5962-8670409VPA
5962-8670409VPA
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
5962-8680601V2A
5962-8680601V2A
Texas Instruments
UC1846 - CURRENT-MODE PWM CONTRO
5962-8680603VEA
5962-8680603VEA
Texas Instruments
IC REG CTRLR MULT TOP 16CDIP
5962-8768101QFA
5962-8768101QFA
Texas Instruments
UC1825 HIGH SPEED PWM CONTROLLER
5962-8951103EA Compare Parts
  • 5962-8951103EA vs 5962-9453001M2A
  • 5962-8951103EA vs 5962-9451305MPA
  • 5962-8951103EA vs 5962-9451303MPA
  • 5962-8951103EA vs 5962-9451301MPA
  • 5962-8951103EA vs 5962-9326101MEA
  • 5962-8951103EA vs 5962-89920022A
  • 5962-8951103EA vs 5962-89905012A
  • 5962-8951103EA vs 5962-8951106V2A
  • 5962-8951103EA vs 5962-8951105EA
  • 5962-8951103EA vs 5962-8951104EA
  • 5962-8951103EA vs 5962-89511032A
  • 5962-8951103EA vs 5962-89511012A
  • 5962-8951103EA vs 5962-8768105VEA
  • 5962-8951103EA vs 5962-8768104VEA
  • 5962-8951103EA vs 5962-8768104V2A
  • 5962-8951103EA vs 5962-8768102XA
  • 5962-8951103EA vs 5962-8768102EA
  • 5962-8951103EA vs 5962-8768101VEA
  • 5962-8951103EA vs 5962-8768101V2A
  • 5962-8951103EA vs 5962-8768101QFA
  • 5962-8951103EA vs 5962-8680603VEA
  • 5962-8951103EA vs 5962-8680601V2A
  • 5962-8951103EA vs 5962-8670409VPA
  • 5962-8951103EA vs 5962-8670408XA
  • 5962-8951103EA vs 5962-8670407PA
  • 5962-8951103EA vs 5962-8670406VPA
  • 5962-8951103EA vs 5962-8670405PA
  • 5962-8951103EA vs 5962-8670404XA
  • 5962-8951103EA vs 5962-8670404PA
  • 5962-8951103EA vs 5962-8670403XA
  • 5962-8951103EA vs 5962-8670401PA
  • 5962-8951103EA vs 5962R8768106VYC
  • 5962-8951103EA vs 5962R8768106V9A
  • 5962-8951103EA vs 5962R8670412VYC
  • 5962-8951103EA vs 5962R8670412V9A
  • 5962-8951103EA vs 5962R1822204VXC
  • 5962-8951103EA vs 5962R1822204V9A
  • 5962-8951103EA vs 5962R1822203VXC
  • 5962-8951103EA vs 5962R1822203V9A
  • 5962-8951103EA vs 5962R1822202VXC
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.