Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ Texas Instruments 66AK2H14DXAAWA24
66AK2H14DXAAWA24
Active
Embedded - DSP (Digital Signal Processors)
Description:
66AK2H14DXAAWA24
Manufacturer:
Texas Instruments
Datasheet:
66AK2H14DXAAWA24 Datasheet
History Price: $1,079.64238
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
66AK2H14DXAAWA24 Specification
Specification
Part No
66AK2H14DXAAWA24
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Series
66AK2Hx KeyStone Multicore
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP+ARM?
Interface
EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate
1.2GHz DSP, 1.4GHz ARM?
Non-Volatile Memory
ROM (384kB)
On-Chip RAM
12.75MB
Voltage - I/O
0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core
Variable
Operating Temperature
-40 ℃ ~ 100 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
1517-BBGA, FCBGA
Supplier Device Package
1517-FCBGA (40x40)
66AK2H14DXAAWA24 PDF Datasheet
66AK2H14DXAAWA24 Datasheet
Click and Download: 66AK2H14DXAAWA24 Datasheet
66AK2H14DXAAWA24 Related Parts
66AK2E02ABDA4
Texas Instruments
IC DSP ARM SOC 1089FCBGA
66AK2E05XABD25
Texas Instruments
IC DSP ARM SOC 1089FCBGA
66AK2E05XABD4
Texas Instruments
IC DSP ARM SOC 1089FCBGA
66AK2E05XABDA25
Texas Instruments
66AK2E05XABDA25
66AK2E05XABDA4
Texas Instruments
IC DSP ARM SOC
66AK2H05DAAW2
Texas Instruments
IC DSP ARM SOC
66AK2H06AAAW2
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06AAAW24
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06AAAWA2
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06AAAWA24
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06AXAAW2
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06BAAW2
Texas Instruments
IC DSP ARM SOC 1517FCBGA
66AK2H14DXAAWA24 Compare Parts
66AK2H14DXAAWA24 vs 66AK2L06XCMSA
66AK2H14DXAAWA24 vs 66AK2L06XCMS2
66AK2H14DXAAWA24 vs 66AK2L06XCMS
66AK2H14DXAAWA24 vs 66AK2HHP0DXAAW2
66AK2H14DXAAWA24 vs 66AK2HHP0BXAAW2
66AK2H14DXAAWA24 vs 66AK2H14DAAWA24
66AK2H14DXAAWA24 vs 66AK2H14DAAW24
66AK2H14DXAAWA24 vs 66AK2H14BXAAW24
66AK2H14DXAAWA24 vs 66AK2H14BAAWA24
66AK2H14DXAAWA24 vs 66AK2H14BAAW24
66AK2H14DXAAWA24 vs 66AK2H14AXAAW24
66AK2H14DXAAWA24 vs 66AK2H14AAAWA24
66AK2H14DXAAWA24 vs 66AK2H14AAAW24
66AK2H14DXAAWA24 vs 66AK2H12DXAAWA24
66AK2H14DXAAWA24 vs 66AK2H12DAAWA24
66AK2H14DXAAWA24 vs 66AK2H12DAAWA2
66AK2H14DXAAWA24 vs 66AK2H12DAAW24
66AK2H14DXAAWA24 vs 66AK2H12DAAW2
66AK2H14DXAAWA24 vs 66AK2H12BXAAW2
66AK2H14DXAAWA24 vs 66AK2H12BAAWA24
66AK2H14DXAAWA24 vs 66AK2H12BAAWA2
66AK2H14DXAAWA24 vs 66AK2H12BAAW24
66AK2H14DXAAWA24 vs 66AK2H12BAAW2
66AK2H14DXAAWA24 vs 66AK2H12AXAAW2
66AK2H14DXAAWA24 vs 66AK2H12AAAWA24
66AK2H14DXAAWA24 vs 66AK2H12AAAWA2
66AK2H14DXAAWA24 vs 66AK2H12AAAW24
66AK2H14DXAAWA24 vs 66AK2H12AAAW2
66AK2H14DXAAWA24 vs 66AK2H06DXAAW2
66AK2H14DXAAWA24 vs 66AK2H06DAAWA24
66AK2H14DXAAWA24 vs 66AK2H06DAAWA2
66AK2H14DXAAWA24 vs 66AK2H06DAAW24
66AK2H14DXAAWA24 vs 66AK2H06DAAW2
66AK2H14DXAAWA24 vs 66AK2H06BXAAW2
66AK2H14DXAAWA24 vs 66AK2H06BAAWA24
66AK2H14DXAAWA24 vs 66AK2H06BAAWA2
66AK2H14DXAAWA24 vs 66AK2H06BAAW24
66AK2H14DXAAWA24 vs 66AK2H06BAAW2
66AK2H14DXAAWA24 vs 66AK2H06AXAAW2
66AK2H14DXAAWA24 vs 66AK2H06AAAWA24
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Anouk de Wit
Netherlands
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.