☰
CDCP1803RGER
CDCP1803RGER
Active
Description:  IC CLK BUFFER 1:3 800MHZ 24VQFN
Manufacturer:  Texas Instruments
History Price: $4.36650
In Stock: 15280
CDCP1803RGER Specification
Specification
Part No
CDCP1803RGER
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits
1
Ratio - Input:Output
1:3
Differential - Input:Output
Yes/Yes
Input
CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML
Output
LVPECL
Frequency - Max
800 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
CDCP1803RGER Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCP1803RGER Description
Overview of Texas Instruments CDCP1803RGER

The CDCP1803RGER is a high-performance clock generator and buffer designed by Texas Instruments. This device is particularly useful in applications that require precise timing and clock distribution, such as communication systems, data converters, and digital signal processing. The CDCP1803RGER offers flexibility in generating multiple clock outputs from a single input, making it an ideal solution for various electronic applications.

Key Specifications

1. Input Frequency Range:
- The CDCP1803RGER can accept input frequencies ranging from 1 MHz to 200 MHz. This wide frequency range allows it to be used with various clock sources, including crystal oscillators and other clock generators.

2. Output Configuration:
- This device features three differential output pairs (CLKOUT1, CLKOUT2, and CLKOUT3) as well as one single-ended output (CLKOUT4). The differential outputs help minimize electromagnetic interference (EMI) and improve signal integrity over long distances.

3. Output Frequency:
- The output frequency can be configured through internal dividers and multiplexers, allowing for flexible clock generation. Users can achieve various output frequencies depending on the configuration of the internal settings.

4. Jitter Performance:
- The CDCP1803RGER boasts low phase jitter specifications, typically less than 1 ps RMS (root mean square). Low jitter is crucial for maintaining signal integrity in high-speed digital circuits.

5. Power Supply Voltage:
- The device operates with a power supply voltage of 3.3V ±10%, which makes it compatible with many modern digital systems that utilize this standard voltage level.

6. Power Consumption:
- With a typical power consumption of around 150 mW at full operation, the CDCP1803RGER is designed to be energy-efficient while providing robust performance.

7. Temperature Range:
- The operating temperature range for the CDCP1803RGER is from -40°C to +85°C, making it suitable for industrial applications where temperature fluctuations may occur.

8. Package Type:
- This device comes in a QFN (Quad Flat No-lead) package with dimensions of 5 mm x 5 mm, allowing for compact designs in space-constrained applications.

9. Input/Output Logic Levels:
- The I/O levels are compatible with LVPECL (Low-Voltage Positive Emitter-Coupled Logic) standards, providing versatility in interfacing with other logic families commonly used in high-speed designs.

Applications

The versatility of the CDCP1803RGER allows it to be used in a variety of applications:

- Communication Systems: It is commonly employed in telecom equipment where precise clocking is essential for data transmission.
- Data Converters: In ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), accurate clock signals are critical for optimal performance.
- Video Processing Equipment: The device can be used to generate clocks required for video processing circuits.
- Networking Equipment: Routers and switches benefit from its ability to distribute clocks across multiple channels efficiently.

Performance Characteristics

The performance characteristics of the CDCP1803RGER are enhanced by its ability to provide low skew between outputs, ensuring that all distributed clocks maintain synchronization across different components within a system. Additionally, its programmable features allow designers to adapt the clock generation process easily based on specific application needs.

In conclusion, the Texas Instruments CDCP1803RGER is a highly efficient and versatile clock generator and buffer suitable for a wide range of applications requiring precise timing solutions. Its combination of flexibility, low jitter performance, and robust specifications make it an excellent choice for engineers looking to optimize their designs in various electronic systems.
CDCP1803RGER Compare Parts
  • CDCP1803RGER vs CDCVF310PWR
  • CDCP1803RGER vs CDCVF310PW
  • CDCP1803RGER vs CDCVF2310PWRG4
  • CDCP1803RGER vs CDCVF2310PWR
  • CDCP1803RGER vs CDCVF2310PWG4
  • CDCP1803RGER vs CDCVF2310PW
  • CDCP1803RGER vs CDCVF2310MPWREP
  • CDCP1803RGER vs CDCVF2310MPWEP
  • CDCP1803RGER vs CDCVF111FNRG4
  • CDCP1803RGER vs CDCVF111FNR
  • CDCP1803RGER vs CDCVF111FNG4
  • CDCP1803RGER vs CDCVF111FN
  • CDCP1803RGER vs CDCV304TPWREP
  • CDCP1803RGER vs CDCV304PWRG4
  • CDCP1803RGER vs CDCV304PWR
  • CDCP1803RGER vs CDCV304PWG4
  • CDCP1803RGER vs CDCV304PW
  • CDCP1803RGER vs CDCUN1208LPRHBT
  • CDCP1803RGER vs CDCUN1208LPRHBR
  • CDCP1803RGER vs CDCS504TPWRQ1
  • CDCP1803RGER vs CDCS503TPWRQ1
  • CDCP1803RGER vs CDCS503PWR
  • CDCP1803RGER vs CDCS503PW
  • CDCP1803RGER vs CDCP1803RTHT
  • CDCP1803RGER vs CDCP1803RTHR
  • CDCP1803RGER vs CDCP1803RGETG4
  • CDCP1803RGER vs CDCP1803RGET
  • CDCP1803RGER vs CDCP1803MRGETEP
  • CDCP1803RGER vs CDCM1804RTHT
  • CDCP1803RGER vs CDCM1804RTHR
  • CDCP1803RGER vs CDCM1804RGETG4
  • CDCP1803RGER vs CDCM1804RGET
  • CDCP1803RGER vs CDCM1804RGER
  • CDCP1803RGER vs CDCM1802RGTTG4
  • CDCP1803RGER vs CDCM1802RGTT
  • CDCP1803RGER vs CDCM1802RGTRG4
  • CDCP1803RGER vs CDCM1802RGTR
  • CDCP1803RGER vs CDCLVP215RHBT
  • CDCP1803RGER vs CDCLVP215RHBR
  • CDCP1803RGER vs CDCLVP2108RGZT
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied