Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDCVF2310MPWREP
CDCVF2310MPWREP
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUF 1:10 200MHZ 24TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCVF2310MPWREP Datasheet
History Price: $7.52550
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCVF2310MPWREP Specification
Specification
Part No
CDCVF2310MPWREP
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
No/No
Input
LVTTL
Output
LVTTL
Frequency - Max
200 MHz
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
CDCVF2310MPWREP Related Parts
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCVF2310MPWREP Compare Parts
CDCVF2310MPWREP vs CDCVF310PWR
CDCVF2310MPWREP vs CDCVF310PW
CDCVF2310MPWREP vs CDCVF2310PWRG4
CDCVF2310MPWREP vs CDCVF2310PWR
CDCVF2310MPWREP vs CDCVF2310PWG4
CDCVF2310MPWREP vs CDCVF2310PW
CDCVF2310MPWREP vs CDCVF2310MPWEP
CDCVF2310MPWREP vs CDCVF111FNRG4
CDCVF2310MPWREP vs CDCVF111FNR
CDCVF2310MPWREP vs CDCVF111FNG4
CDCVF2310MPWREP vs CDCVF111FN
CDCVF2310MPWREP vs CDCV304TPWREP
CDCVF2310MPWREP vs CDCV304PWRG4
CDCVF2310MPWREP vs CDCV304PWR
CDCVF2310MPWREP vs CDCV304PWG4
CDCVF2310MPWREP vs CDCV304PW
CDCVF2310MPWREP vs CDCUN1208LPRHBT
CDCVF2310MPWREP vs CDCUN1208LPRHBR
CDCVF2310MPWREP vs CDCS504TPWRQ1
CDCVF2310MPWREP vs CDCS503TPWRQ1
CDCVF2310MPWREP vs CDCS503PWR
CDCVF2310MPWREP vs CDCS503PW
CDCVF2310MPWREP vs CDCP1803RTHT
CDCVF2310MPWREP vs CDCP1803RTHR
CDCVF2310MPWREP vs CDCP1803RGETG4
CDCVF2310MPWREP vs CDCP1803RGET
CDCVF2310MPWREP vs CDCP1803RGER
CDCVF2310MPWREP vs CDCP1803MRGETEP
CDCVF2310MPWREP vs CDCM1804RTHT
CDCVF2310MPWREP vs CDCM1804RTHR
CDCVF2310MPWREP vs CDCM1804RGETG4
CDCVF2310MPWREP vs CDCM1804RGET
CDCVF2310MPWREP vs CDCM1804RGER
CDCVF2310MPWREP vs CDCM1802RGTTG4
CDCVF2310MPWREP vs CDCM1802RGTT
CDCVF2310MPWREP vs CDCM1802RGTRG4
CDCVF2310MPWREP vs CDCM1802RGTR
CDCVF2310MPWREP vs CDCLVP215RHBT
CDCVF2310MPWREP vs CDCLVP215RHBR
CDCVF2310MPWREP vs CDCLVP2108RGZT
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied