☰
DDC2256AZZF
DDC2256AZZF
Active
Description:  IC ADC 24BIT SIG-DELTA 323NFBGA
Manufacturer:  Texas Instruments
Datasheet:   DDC2256AZZF Datasheet
History Price: $434.15000
In Stock: 35520
DDC2256AZZF Specification
Specification
Part No
DDC2256AZZF
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
24
Sampling Rate (Per Second)
17k
Number of Inputs
256
Input Type
Single Ended
Data Interface
LVDS - Serial, Serial
Configuration
DSI-ADC
Ratio - S/H:ADC
4:1
Number of A/D Converters
64
Architecture
Sigma-Delta
Reference Type
External
Voltage - Supply, Analog
?.5V, 1.8V
Voltage - Supply, Digital
1.8V
Features
Simultaneous Sampling
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
323-LFBGA
Supplier Device Package
323-NFBGA (16x14)
Mounting Type
Surface Mount
DDC2256AZZF Related Parts
DDC101U
DDC101U
Texas Instruments
IC ADC 20BIT ADAPTV DELTA 24SOIC
DDC101UG4
DDC101UG4
Texas Instruments
IC ADC 20BIT ADAPTV DELTA 24SOIC
DDC1128ZKLR
DDC1128ZKLR
Texas Instruments
IC ADC 192NFBGA
DDC1128ZKLT
DDC1128ZKLT
Texas Instruments
IC ADC 20BIT SIG-DELTA 192NFBGA
DDC112U
DDC112U
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112U/1K
DDC112U/1K
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112UG4
DDC112UG4
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112UK
DDC112UK
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112UK/1K
DDC112UK/1K
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112UK/1KG4
DDC112UK/1KG4
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 28SOIC
DDC112Y/250
DDC112Y/250
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 32TQFP
DDC112Y/2K
DDC112Y/2K
Texas Instruments
IC ADC 20BIT SIGMA-DELTA 32TQFP
DDC2256AZZF Description
Overview of Texas Instruments DDC2256AZZF

The Texas Instruments DDC2256AZZF is a high-performance, 16-bit digital-to-analog converter (DAC) designed for applications requiring precision and accuracy in signal generation. This device is part of the DDC family, which is known for its excellent linearity, low noise performance, and fast settling times, making it suitable for a variety of industrial and consumer applications.

Key Features

1. High Resolution: The DDC2256AZZF features a 16-bit resolution, allowing for precise control over output voltage levels. This high resolution is essential for applications that demand fine granularity in signal representation.

2. Output Voltage Range: The DAC provides a wide output voltage range, typically from 0V to Vref (reference voltage), which can be configured based on the application requirements. This flexibility allows it to interface seamlessly with various systems.

3. Fast Settling Time: The device boasts a fast settling time of approximately 8 µs to within ±0.5 LSB (Least Significant Bit), enabling quick response times in dynamic applications where rapid signal changes are necessary.

4. Low Noise Performance: The DDC2256AZZF is designed with low noise characteristics, ensuring minimal distortion in the output signal. This feature is critical for applications such as audio processing and precision instrumentation.

5. I2C Interface: The DAC communicates via an I2C interface, allowing easy integration into digital systems. This serial communication protocol simplifies connections and reduces the number of required pins compared to parallel interfaces.

6. Power Supply Requirements: The device operates on a dual power supply configuration, typically +5V and -5V or +15V and -15V, depending on the specific application needs. This dual supply allows for a symmetric output swing.

7. Temperature Range: The DDC2256AZZF operates effectively across an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments commonly found in industrial automation and control systems.

8. Package Type: It is available in a compact 28-pin TSSOP (Thin Shrink Small Outline Package), facilitating easy integration into space-constrained designs while maintaining high performance.

9. Reference Input Options: The DAC can accept external reference voltages, providing flexibility in setting the desired output levels according to system requirements.

10. Calibration Capabilities: The device supports calibration features that allow users to compensate for offset errors and gain inaccuracies, enhancing overall system performance and reliability.

Specifications

- Type: Digital-to-Analog Converter (DAC)
- Resolution: 16 bits
- Settling Time: Approximately 8 µs (to ±0.5 LSB)
- Output Voltage Range: 0V to Vref
- Interface Type: I2C-compatible
- Power Supply Requirements:
- Dual Supply Options: +5V/-5V or +15V/-15V
- Supply Current (Icc): Typically around 20 mA during operation
- Noise Level: Low noise operation with minimal distortion
- Operating Temperature Range: -40°C to +85°C
- Package Type: TSSOP-28

Applications

The Texas Instruments DDC2256AZZF is suitable for a wide range of applications due to its advanced features:

- Industrial automation systems requiring precise control signals.
- Audio equipment where high fidelity signal generation is essential.
- Test and measurement instruments that demand accurate analog outputs.
- Communication systems needing reliable signal processing capabilities.
- Medical devices where precision in analog signal representation is critical.

In conclusion, the Texas Instruments DDC2256AZZF DAC stands out as a versatile solution for various applications demanding high precision and reliability in analog signal generation. Its combination of high resolution, fast settling times, low noise performance, and flexible interfacing options makes it an excellent choice for engineers seeking dependable DAC solutions in their designs.
DDC2256AZZF Compare Parts
  • DDC2256AZZF vs DDC316CGXGT
  • DDC2256AZZF vs DDC316CGXGR
  • DDC2256AZZF vs DDC264CZAWR-1
  • DDC2256AZZF vs DDC264CZAWR
  • DDC2256AZZF vs DDC264CZAW
  • DDC2256AZZF vs DDC264CKZAWR
  • DDC2256AZZF vs DDC264CKZAW
  • DDC2256AZZF vs DDC232CZXGT
  • DDC2256AZZF vs DDC232CZXGR
  • DDC2256AZZF vs DDC232CKZXGT
  • DDC2256AZZF vs DDC232CKZXGR
  • DDC2256AZZF vs DDC232CGXGT
  • DDC2256AZZF vs DDC232CGXGR-2
  • DDC2256AZZF vs DDC232CGXGR
  • DDC2256AZZF vs DDC118IRTCTG4
  • DDC2256AZZF vs DDC118IRTCT
  • DDC2256AZZF vs DDC118IRTCR
  • DDC2256AZZF vs DDC114IRTCT
  • DDC2256AZZF vs DDC114IRTCR
  • DDC2256AZZF vs DDC112YK/2KG4
  • DDC2256AZZF vs DDC112YK/2K
  • DDC2256AZZF vs DDC112YK/250G4
  • DDC2256AZZF vs DDC112YK/250
  • DDC2256AZZF vs DDC112Y/2K
  • DDC2256AZZF vs DDC112Y/250
  • DDC2256AZZF vs DDC112UK/1KG4
  • DDC2256AZZF vs DDC112UK/1K
  • DDC2256AZZF vs DDC112UK
  • DDC2256AZZF vs DDC112UG4
  • DDC2256AZZF vs DDC112U/1K
  • DDC2256AZZF vs DDC112U
  • DDC2256AZZF vs DDC1128ZKLT
  • DDC2256AZZF vs DDC1128ZKLR
  • DDC2256AZZF vs DDC101UG4
  • DDC2256AZZF vs DDC101U
  • DDC2256AZZF vs DDC264CZAWR-2
  • DDC2256AZZF vs DDC232CZXGR-2
  • DDC2256AZZF vs DDC2256ZZF
  • DDC2256AZZF vs DDC101P
  • DDC2256AZZF vs DDC112UK/1K
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you