DS100BR111SQ/NOPB
DS100BR111SQ/NOPB
Active
Description:  IC REDRIVER SATA 2CH 24WQFN
Manufacturer:  Texas Instruments
History Price: $7.26000
In Stock: 28800
DS100BR111SQ/NOPB Specification
Specification
Part No
DS100BR111SQ/NOPB
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
SATA
Input
CML
Output
CML
Data Rate (Max)
10.3Gbps
Number of Channels
2
Delay Time
-
Signal Conditioning
Input Equalization, Output De-Emphasis
Capacitance - Input
10 pF
Voltage - Supply
2.375V ~ 3.6V
Current - Supply
50mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-WQFN (4x5)
DS100BR111SQ/NOPB Related Parts
DS100BR111ASQ/NOPB
DS100BR111ASQ/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR111ASQE/NOPB
DS100BR111ASQE/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR111SQE/NOPB
DS100BR111SQE/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR210SQ/NOPB
DS100BR210SQ/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR210SQE/NOPB
DS100BR210SQE/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR410SQ/NOPB
DS100BR410SQ/NOPB
Texas Instruments
IC REDRIVER SATA 4CH 48WQFN
DS100BR410SQE/NOPB
DS100BR410SQE/NOPB
Texas Instruments
IC REDRIVER SATA 4CH 48WQFN
DS100BR410SQX/NOPB
DS100BR410SQX/NOPB
Texas Instruments
IC REDRIVER SATA 4CH 48WQFN
DS100KR401SQ/NOPB
DS100KR401SQ/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100KR401SQE/NOPB
DS100KR401SQE/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100KR800SQ/NOPB
DS100KR800SQ/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100KR800SQE/NOPB
DS100KR800SQE/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100BR111SQ/NOPB Description

## Texas Instruments DS100BR111SQ/NOPB Overview

The DS100BR111SQ/NOPB is a high-performance signal conditioning IC from Texas Instruments. It is a clock and data buffer designed to provide low-jitter, high-speed signal transmission with the ability to handle high-frequency signals. The device is particularly suitable for applications where precise timing, minimal signal distortion, and high data integrity are critical. It is commonly used in high-speed data communication systems, including networking equipment, telecommunications, and server systems.

## Key Features and Benefits

* Low Jitter Performance: The DS100BR111SQ/NOPB offers low jitter performance, ensuring accurate timing in high-speed systems. The low jitter is essential in data communication systems, as it helps maintain data integrity and minimizes errors in signal transmission.
* High-Speed Signal Conditioning: This device is designed for high-speed clock and data applications, supporting clock frequencies up to 12.5 GHz and data rates up to 25 Gbps. This makes it ideal for use in next-generation communication systems that require high-bandwidth and low-latency operation.
* Signal Amplification: The DS100BR111SQ/NOPB amplifies the signal without introducing significant noise or distortion, ensuring that the signal maintains its integrity over longer distances or when interfacing with other components.
* Low Power Consumption: With low power requirements, the device helps reduce system heat dissipation, making it ideal for applications in space-constrained environments or battery-powered systems where power efficiency is crucial.
* Flexible Interface Options: It supports various interface standards, including LVDS (Low-Voltage Differential Signaling), CML (Current Mode Logic), and CMOS signals. This versatility allows it to be integrated into a wide range of system designs without requiring additional signal conversion.

## Electrical Characteristics

* Supply Voltage: The DS100BR111SQ/NOPB operates with a supply voltage of 3.3V and 5V, which makes it compatible with a variety of systems requiring different voltage levels.
* Output Voltage Swing: The device provides a wide output voltage swing, which is typically 800mV for LVDS and 1.2V for CML, ensuring signal integrity even when driving long traces or large fan-out systems.
* Propagation Delay: The propagation delay is typically 150 ps, ensuring fast signal transmission with minimal latency, which is crucial in high-speed data systems.
* Bandwidth: The DS100BR111SQ/NOPB supports a 3.5 GHz bandwidth for its differential clock input, ensuring high-speed operation and excellent signal fidelity at the highest data rates.
* Power Consumption: The typical power consumption is around 350 mW when operating with a 3.3V supply, making it suitable for power-sensitive applications where efficiency is essential.

## Package and Pinout

The DS100BR111SQ/NOPB is available in a QFN-24 package, providing a compact solution for high-performance signal processing. This package is designed for easy integration into printed circuit boards (PCBs) with minimal space, making it an excellent choice for space-constrained systems. The 24 pins provide connections for differential clock inputs, power, ground, and output signals, as well as the ability to enable or disable specific functions for flexible design implementation.

## Applications

The DS100BR111SQ/NOPB is ideal for high-speed data transmission and signal conditioning in a variety of applications, including:

* High-Speed Data Communications: The device is used in data communication equipment such as switches, routers, and base stations where high-speed clock and data buffers are needed to maintain signal integrity.
* Telecommunications: In telecom systems, the DS100BR111SQ/NOPB ensures accurate timing and minimal jitter, which are essential for maintaining clear, reliable communication channels.
* Networking: The chip is ideal for networking systems, including Ethernet switches and servers, where data transmission at high speeds and with minimal latency is required.
* Optical Transport Networks (OTN): The device is used in optical networks where high-speed, low-jitter signal buffering is necessary for long-distance data transmission.
* Server and Data Center Applications: The DS100BR111SQ/NOPB is used in server systems where data rates up to 25 Gbps are required for interconnects between processors, memory, and I/O devices.

## Conclusion

The DS100BR111SQ/NOPB from Texas Instruments is a versatile and high-performance clock and data buffer IC designed for applications requiring high-speed data transmission, low jitter, and minimal signal distortion. With its wide bandwidth, low power consumption, and excellent signal fidelity, it is ideal for use in a broad range of systems, from telecommunications and networking to high-performance computing. Its compatibility with various interface standards, low propagation delay, and compact package make it a valuable component in high-speed, low-latency applications, ensuring optimal signal integrity and performance across a range of demanding use cases.
DS100BR111SQ/NOPB Compare Parts
  • DS100BR111SQ/NOPB vs DS160UP822NJXR
  • DS100BR111SQ/NOPB vs DS160PR822NJXT
  • DS100BR111SQ/NOPB vs DS160PR822NJXR
  • DS100BR111SQ/NOPB vs DS160PR810NJXT
  • DS100BR111SQ/NOPB vs DS160PR810NJXR
  • DS100BR111SQ/NOPB vs DS160PR421RUAT
  • DS100BR111SQ/NOPB vs DS160PR421RUAR
  • DS100BR111SQ/NOPB vs DS160PR412RUAT
  • DS100BR111SQ/NOPB vs DS160PR412RUAR
  • DS100BR111SQ/NOPB vs DS160PR410RNQT
  • DS100BR111SQ/NOPB vs DS160PR410RNQR
  • DS100BR111SQ/NOPB vs DS15MB200TSQX/NOPB
  • DS100BR111SQ/NOPB vs DS15MB200TSQ/NOPB
  • DS100BR111SQ/NOPB vs DS15MB200TSQ
  • DS100BR111SQ/NOPB vs DS15MB200TSQ
  • DS100BR111SQ/NOPB vs DS15BR401TVSX/NOPB
  • DS100BR111SQ/NOPB vs DS15BR401TVSX/NOPB
  • DS100BR111SQ/NOPB vs DS15BR401TVSX
  • DS100BR111SQ/NOPB vs DS15BR401TVS/NOPB
  • DS100BR111SQ/NOPB vs DS15BR401TVS
  • DS100BR111SQ/NOPB vs DS15BR401TVS
  • DS100BR111SQ/NOPB vs DS15BR401TSQX/NOPB
  • DS100BR111SQ/NOPB vs DS15BR401TSQX
  • DS100BR111SQ/NOPB vs DS15BR401TSQ/NOPB
  • DS100BR111SQ/NOPB vs DS15BR401TSQ
  • DS100BR111SQ/NOPB vs DS15BR401TSQ
  • DS100BR111SQ/NOPB vs DS15BR400TVSX/NOPB
  • DS100BR111SQ/NOPB vs DS15BR400TVSX/NOPB
  • DS100BR111SQ/NOPB vs DS15BR400TVSX/NOPB
  • DS100BR111SQ/NOPB vs DS15BR400TVSX
  • DS100BR111SQ/NOPB vs DS15BR400TVS/NOPB
  • DS100BR111SQ/NOPB vs DS15BR400TVS
  • DS100BR111SQ/NOPB vs DS15BR400TVS
  • DS100BR111SQ/NOPB vs DS15BR400TSQX/NOPB
  • DS100BR111SQ/NOPB vs DS15BR400TSQ/NOPB
  • DS100BR111SQ/NOPB vs DS15BR400TSQ
  • DS100BR111SQ/NOPB vs DS15BA101SDX/NOPB
  • DS100BR111SQ/NOPB vs DS15BA101SDE/NOPB
  • DS100BR111SQ/NOPB vs DS15BA101SD/NOPB
  • DS100BR111SQ/NOPB vs DS125MB203SQE/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.