DS100BR410SQ/NOPB
DS100BR410SQ/NOPB
Active
Description:  IC REDRIVER SATA 4CH 48WQFN
Manufacturer:  Texas Instruments
History Price: $20.96000
In Stock: 44400
DS100BR410SQ/NOPB Specification
Specification
Part No
DS100BR410SQ/NOPB
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
SATA
Input
CML
Output
CML
Data Rate (Max)
10.3Gbps
Number of Channels
4
Delay Time
240ps
Signal Conditioning
Input Equalization, Output De-Emphasis
Capacitance - Input
10 pF
Voltage - Supply
2.375V ~ 2.625V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-WFQFN Exposed Pad
Supplier Device Package
48-WQFN (7x7)
DS100BR410SQ/NOPB Related Parts
DS100BR111ASQ/NOPB
DS100BR111ASQ/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR111ASQE/NOPB
DS100BR111ASQE/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR111SQ/NOPB
DS100BR111SQ/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR111SQE/NOPB
DS100BR111SQE/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR210SQ/NOPB
DS100BR210SQ/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR210SQE/NOPB
DS100BR210SQE/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR410SQE/NOPB
DS100BR410SQE/NOPB
Texas Instruments
IC REDRIVER SATA 4CH 48WQFN
DS100BR410SQX/NOPB
DS100BR410SQX/NOPB
Texas Instruments
IC REDRIVER SATA 4CH 48WQFN
DS100KR401SQ/NOPB
DS100KR401SQ/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100KR401SQE/NOPB
DS100KR401SQE/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100KR800SQ/NOPB
DS100KR800SQ/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100KR800SQE/NOPB
DS100KR800SQE/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100BR410SQ/NOPB Description

## Texas Instruments DS100BR410SQ/NOPB Overview

The DS100BR410SQ/NOPB is a high-performance, low-power signal conditioning device designed by Texas Instruments. This versatile device is primarily used in high-speed communication applications to ensure reliable signal transmission over long distances. The DS100BR410SQ/NOPB features four channels of level shifting, making it suitable for various interfaces, including PCIe, SATA, and other high-speed serial communications.

## Key Features

1. Level Shifting:
- The device provides level shifting capabilities between different voltage domains, ensuring compatibility between devices operating at different logic levels, typically from 1.2V to 3.3V.

2. High-Speed Operation:
- Supports data rates up to 10 Gbps, making it ideal for high-speed serial communication applications.

3. Low Power Consumption:
- Designed for low power operation, the device reduces power dissipation, which is critical in battery-operated and energy-sensitive applications.

4. Integrated Equalization:
- The DS100BR410SQ/NOPB includes integrated equalization to compensate for signal degradation over longer traces or cables, enhancing signal integrity.

5. Fault Protection:
- Features fault protection to safeguard the device and connected components against transient conditions.

6. Flexible Channel Configuration:
- The device supports multiple channel configurations, allowing for flexibility in circuit design.

7. Temperature Range:
- Operating temperature range from -40°C to +85°C, making it suitable for industrial applications.

8. Small Package Size:
- Housed in a compact QFN (Quad Flat No-lead) package, facilitating space-efficient designs.

## Electrical Specifications

Here are the key electrical specifications for the DS100BR410SQ/NOPB:

| Parameter | Description |
|--------------------------------|-----------------------------------------------|
| Supply Voltage (VCC) | 1.8V to 3.6V |
| Input Voltage Range (V_IN) | 0V to VCC |
| Output Voltage Range (V_OUT)| 0V to VCC |
| Data Rate | Up to 10 Gbps |
| Power Consumption | Typically 50 mW at 3.3V |
| Propagation Delay | 200 ps (typical) |
| Input Capacitance | 1.5 pF (typical) |
| Output Rise/Fall Time | 100 ps (typical) at 3.3V |
| Operating Temperature Range| -40°C to +85°C |
| Package Type | QFN-32 (5mm x 5mm) |
| Pin Count | 32 |

## Functional Description

The DS100BR410SQ/NOPB operates as a highly efficient level translator and signal conditioner. Its primary functions include:

- Level Translation: It translates signals between the 1.2V and 3.3V voltage levels, allowing communication between different digital systems.

- Signal Conditioning: The integrated equalization feature helps to restore signal integrity by compensating for losses introduced by transmission lines or cables.

- Channel Operation: It can operate in various configurations, including unidirectional and bidirectional modes, providing flexibility based on application needs.

## Typical Applications

The DS100BR410SQ/NOPB is designed for use in various high-speed applications, including but not limited to:

1. PCI Express: Facilitates communication between motherboards and peripheral components in computing systems.

2. SATA Interfaces: Used to enhance signal integrity in Serial ATA connections for storage devices.

3. Telecommunications: Supports high-speed data transmission in networking equipment and telecommunication systems.

4. Consumer Electronics: Useful in devices requiring high-speed data transfer, such as cameras and video equipment.

5. Industrial Automation: Suitable for industrial control systems where high-speed data communication is essential.

## Pin Configuration

The DS100BR410SQ/NOPB is available in a QFN-32 package. Here’s a typical pinout description:

```
+-----------------------------+
| 1 GND 32 |
| 2 VCC 31 |
| 3 A0 30 |
| 4 B0 29 |
| 5 A1 28 |
| 6 B1 27 |
| 7 A2 26 |
| 8 B2 25 |
| 9 A3 24 |
| 10 B3 23 |
| 11 NC 22 |
| 12 NC 21 |
| 13 NC 20 |
| 14 NC 19 |
| 15 NC 18 |
| 16 NC 17 |
+-----------------------------+
```

(Note: "NC" denotes no connection. Please refer to the official datasheet for detailed pin assignments and functions.)

## Development Tools and Resources

Texas Instruments provides a wealth of resources to facilitate the use of the DS100BR410SQ/NOPB, including:

- Datasheets: Comprehensive datasheets detailing specifications, application circuits, and functional descriptions are available on the TI website.

- Evaluation Modules: TI offers evaluation modules for testing the performance of the DS100BR410SQ/NOPB in real-world scenarios.

- Design Resources: Application notes and reference designs to assist engineers in implementing the device in their projects.

## Conclusion

The Texas Instruments DS100BR410SQ/NOPB is an advanced solution for high-speed signal conditioning and level shifting, making it ideal for various modern digital communication applications. Its combination of high-performance specifications, low power consumption, and versatility ensures it meets the demands of today’s high-speed data environments. For more information, design resources, and support, please refer to Texas Instruments%27 official documentation.
DS100BR410SQ/NOPB Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.