DS100BR410SQX/NOPB
DS100BR410SQX/NOPB
Active
Description:  IC REDRIVER SATA 4CH 48WQFN
Manufacturer:  Texas Instruments
History Price: $12.47400
In Stock: 27200
DS100BR410SQX/NOPB Specification
Specification
Part No
DS100BR410SQX/NOPB
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
SATA
Input
CML
Output
CML
Data Rate (Max)
10.3Gbps
Number of Channels
4
Delay Time
-
Signal Conditioning
Input Equalization, Output De-Emphasis
Capacitance - Input
-
Voltage - Supply
2.375V ~ 2.625V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-WFQFN Exposed Pad
Supplier Device Package
48-WQFN (7x7)
DS100BR410SQX/NOPB Related Parts
DS100BR111ASQ/NOPB
DS100BR111ASQ/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR111ASQE/NOPB
DS100BR111ASQE/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR111SQ/NOPB
DS100BR111SQ/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR111SQE/NOPB
DS100BR111SQE/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR210SQ/NOPB
DS100BR210SQ/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR210SQE/NOPB
DS100BR210SQE/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR410SQ/NOPB
DS100BR410SQ/NOPB
Texas Instruments
IC REDRIVER SATA 4CH 48WQFN
DS100BR410SQE/NOPB
DS100BR410SQE/NOPB
Texas Instruments
IC REDRIVER SATA 4CH 48WQFN
DS100KR401SQ/NOPB
DS100KR401SQ/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100KR401SQE/NOPB
DS100KR401SQE/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100KR800SQ/NOPB
DS100KR800SQ/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100KR800SQE/NOPB
DS100KR800SQE/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100BR410SQX/NOPB Compare Parts
  • DS100BR410SQX/NOPB vs DS160UP822NJXR
  • DS100BR410SQX/NOPB vs DS160PR822NJXT
  • DS100BR410SQX/NOPB vs DS160PR822NJXR
  • DS100BR410SQX/NOPB vs DS160PR810NJXT
  • DS100BR410SQX/NOPB vs DS160PR810NJXR
  • DS100BR410SQX/NOPB vs DS160PR421RUAT
  • DS100BR410SQX/NOPB vs DS160PR421RUAR
  • DS100BR410SQX/NOPB vs DS160PR412RUAT
  • DS100BR410SQX/NOPB vs DS160PR412RUAR
  • DS100BR410SQX/NOPB vs DS160PR410RNQT
  • DS100BR410SQX/NOPB vs DS160PR410RNQR
  • DS100BR410SQX/NOPB vs DS15MB200TSQX/NOPB
  • DS100BR410SQX/NOPB vs DS15MB200TSQ/NOPB
  • DS100BR410SQX/NOPB vs DS15MB200TSQ
  • DS100BR410SQX/NOPB vs DS15MB200TSQ
  • DS100BR410SQX/NOPB vs DS15BR401TVSX/NOPB
  • DS100BR410SQX/NOPB vs DS15BR401TVSX/NOPB
  • DS100BR410SQX/NOPB vs DS15BR401TVSX
  • DS100BR410SQX/NOPB vs DS15BR401TVS/NOPB
  • DS100BR410SQX/NOPB vs DS15BR401TVS
  • DS100BR410SQX/NOPB vs DS15BR401TVS
  • DS100BR410SQX/NOPB vs DS15BR401TSQX/NOPB
  • DS100BR410SQX/NOPB vs DS15BR401TSQX
  • DS100BR410SQX/NOPB vs DS15BR401TSQ/NOPB
  • DS100BR410SQX/NOPB vs DS15BR401TSQ
  • DS100BR410SQX/NOPB vs DS15BR401TSQ
  • DS100BR410SQX/NOPB vs DS15BR400TVSX/NOPB
  • DS100BR410SQX/NOPB vs DS15BR400TVSX/NOPB
  • DS100BR410SQX/NOPB vs DS15BR400TVSX/NOPB
  • DS100BR410SQX/NOPB vs DS15BR400TVSX
  • DS100BR410SQX/NOPB vs DS15BR400TVS/NOPB
  • DS100BR410SQX/NOPB vs DS15BR400TVS
  • DS100BR410SQX/NOPB vs DS15BR400TVS
  • DS100BR410SQX/NOPB vs DS15BR400TSQX/NOPB
  • DS100BR410SQX/NOPB vs DS15BR400TSQ/NOPB
  • DS100BR410SQX/NOPB vs DS15BR400TSQ
  • DS100BR410SQX/NOPB vs DS15BA101SDX/NOPB
  • DS100BR410SQX/NOPB vs DS15BA101SDE/NOPB
  • DS100BR410SQX/NOPB vs DS15BA101SD/NOPB
  • DS100BR410SQX/NOPB vs DS125MB203SQE/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.