DS90C031TM/NOPB
DS90C031TM/NOPB
Active
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  Texas Instruments
History Price: $4.12000
In Stock: 35200
DS90C031TM/NOPB Specification
Specification
Part No
DS90C031TM/NOPB
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
LVDS
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DS90C031TM/NOPB Related Parts
DS90C031BTM
DS90C031BTM
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031BTM/NOPB
DS90C031BTM/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031BTMX
DS90C031BTMX
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031BTMX/NOPB
DS90C031BTMX/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031TM
DS90C031TM
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031TMX
DS90C031TMX
National Semiconductor
LINE DRIVER, 4 FUNC, 4 DRIVER, P
DS90C031TMX/NOPB
DS90C031TMX/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C032BTM
DS90C032BTM
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032BTM/NOPB
DS90C032BTM/NOPB
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032BTMX
DS90C032BTMX
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032BTMX/NOPB
DS90C032BTMX/NOPB
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032TM
DS90C032TM
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C031TM/NOPB Compare Parts
  • DS90C031TM/NOPB vs DS96F175ME/883
  • DS90C031TM/NOPB vs DS96F175CJ
  • DS90C031TM/NOPB vs DS96F174MJ/883
  • DS90C031TM/NOPB vs DS96F174MJ-MSP
  • DS90C031TM/NOPB vs DS96F174CN
  • DS90C031TM/NOPB vs DS96F174CJ
  • DS90C031TM/NOPB vs DS96F174CJ
  • DS90C031TM/NOPB vs DS96F173MJ/883
  • DS90C031TM/NOPB vs DS96F173MJ
  • DS90C031TM/NOPB vs DS9638J/883
  • DS90C031TM/NOPB vs DS9638CN
  • DS90C031TM/NOPB vs DS9638CMX/NOPB
  • DS90C031TM/NOPB vs DS9638CMX
  • DS90C031TM/NOPB vs DS9638CM/NOPB
  • DS90C031TM/NOPB vs DS9638CM
  • DS90C031TM/NOPB vs DS9638CJ
  • DS90C031TM/NOPB vs DS9637ACN
  • DS90C031TM/NOPB vs DS9637ACMX/NOPB
  • DS90C031TM/NOPB vs DS9637ACMX
  • DS90C031TM/NOPB vs DS9637ACM/NOPB
  • DS90C031TM/NOPB vs DS9637ACM
  • DS90C031TM/NOPB vs DS9637ACM
  • DS90C031TM/NOPB vs DS9622MW/883
  • DS90C031TM/NOPB vs DS96176CN/NOPB
  • DS90C031TM/NOPB vs DS96176CN/NOPB
  • DS90C031TM/NOPB vs DS96176CN
  • DS90C031TM/NOPB vs DS96176CN
  • DS90C031TM/NOPB vs DS96175CN/NOPB
  • DS90C031TM/NOPB vs DS96175CN
  • DS90C031TM/NOPB vs DS96174N
  • DS90C031TM/NOPB vs DS96174CN/NOPB
  • DS90C031TM/NOPB vs DS96174CN
  • DS90C031TM/NOPB vs DS96173CN/NOPB
  • DS90C031TM/NOPB vs DS96173CN
  • DS90C031TM/NOPB vs DS96172CJ
  • DS90C031TM/NOPB vs DS9616HME/883
  • DS90C031TM/NOPB vs DS92LV090ATVEHX/NOPB
  • DS90C031TM/NOPB vs DS92LV090ATVEHX/NOPB
  • DS90C031TM/NOPB vs DS92LV090ATVEH/NOPB
  • DS90C031TM/NOPB vs DS92LV090ATVEH
  • DS90C031TM/NOPB FAQ
    Q1: What is the Texas Instruments DS90C031TM/NOPB?
    A: The Texas Instruments DS90C031TM/NOPB is a high-speed, low-power CMOS serializer designed to transmit high-speed data over differential signaling. It is part of the DS90 series, known for providing reliable data transmission in industrial, automotive, and consumer electronics applications. This particular device is used for converting parallel data from a system interface into a high-speed serial data stream.

    Q2: What applications can the DS90C031TM/NOPB be used for?
    A: The DS90C031TM/NOPB serializer is used in a variety of high-performance data transmission applications, including:

    * Automotive systems: For in-vehicle communications, including infotainment, sensors, and display systems.
    * Industrial automation: In machine control and robotics where fast data transfer is needed.
    * Consumer electronics: For transmitting data between devices like cameras and processors.
    * Networking and communications: In systems that require high-speed data communication over longer distances, such as Ethernet or industrial networks.

    Q3: What type of data does the DS90C031TM/NOPB handle?
    A: The DS90C031TM/NOPB serializer handles parallel data and converts it into serial data for high-speed transmission. It is capable of processing up to 24 bits of parallel data, typically used for transmitting video, audio, or other high-volume data streams in various electronics and communication systems.

    Q4: What is the maximum data rate of the DS90C031TM/NOPB?
    A: The DS90C031TM/NOPB serializer supports a maximum data rate of 3.4 Gbps. This high-speed data rate makes it suitable for applications requiring high-throughput, such as video streaming, real-time data acquisition, and high-speed digital communications.

    Q5: How does the DS90C031TM/NOPB achieve high-speed data transmission?
    A: The DS90C031TM/NOPB uses high-speed differential signaling to transmit data. It converts parallel data into a serialized format, which is then transmitted over a differential pair of wires, such as LVDS (Low-Voltage Differential Signaling). Differential signaling minimizes noise and interference, allowing for high-speed transmission over longer distances with reduced power consumption.

    Q6: What is the operating voltage for the DS90C031TM/NOPB?
    A: The DS90C031TM/NOPB operates with a supply voltage of 3.3V, making it compatible with a wide range of digital systems that use 3.3V logic levels. This voltage range ensures stable operation while maintaining low power consumption, which is essential for mobile and battery-powered applications.

    Q7: How does the DS90C031TM/NOPB benefit from low power consumption?
    A: The DS90C031TM/NOPB is designed to operate with low power consumption, making it ideal for energy-efficient applications. It achieves this by using CMOS technology, which is inherently low-power, and by employing differential signaling that reduces the need for high current drive, contributing to overall system power savings.

    Q8: Can the DS90C031TM/NOPB be used for long-distance transmission?
    A: Yes, the DS90C031TM/NOPB is capable of transmitting data over long distances, thanks to the use of differential signaling (LVDS). This type of signaling is highly resistant to electromagnetic interference (EMI) and signal degradation, allowing data to be transmitted reliably over distances of up to several meters in typical applications.

    Q9: What is the package type for the DS90C031TM/NOPB?
    A: The DS90C031TM/NOPB is available in a 48-pin TQFP (Thin Quad Flat Package), a compact and robust package type that provides excellent thermal dissipation and ease of integration into printed circuit boards (PCBs) for a wide range of electronic devices.

    Q10: What is the role of the DS90C031TM/NOPB in a communication system?
    A: The DS90C031TM/NOPB serializer plays a key role in converting parallel data into a serial format for high-speed transmission. It acts as the interface between the data source (such as a processor, camera, or sensor) and the communication medium, ensuring that large amounts of data can be transmitted efficiently and accurately over high-speed links.

    Q11: How does the DS90C031TM/NOPB compare to other serializers?
    A: The DS90C031TM/NOPB is comparable to other serializers in terms of its high-speed performance and low power consumption, but it stands out due to its compatibility with 3.3V logic systems and its ability to support data rates up to 3.4 Gbps. Its use of LVDS differential signaling also provides excellent noise immunity and long-distance transmission capability, making it ideal for high-performance data communication systems.

    Q12: Is the DS90C031TM/NOPB suitable for automotive applications?
    A: Yes, the DS90C031TM/NOPB is particularly well-suited for automotive applications, such as in-vehicle communication networks, sensor interfaces, infotainment systems, and rear-view cameras. Its robust design and ability to handle high-speed data transmission over long distances are critical in automotive systems that require reliable, high-performance data links.

    Q13: What are the key features of the DS90C031TM/NOPB?
    A: Key features of the Texas Instruments DS90C031TM/NOPB serializer include:

    * 3.4 Gbps data rate for high-speed communication.
    * Low-power operation to optimize energy efficiency.
    * LVDS differential signaling for noise immunity and long-distance transmission.
    * Support for up to 24-bit parallel data input, making it versatile for a variety of applications.
    * Compact 48-pin TQFP package for easy integration into systems.

    Q14: What is the significance of using LVDS in the DS90C031TM/NOPB?
    A: LVDS (Low-Voltage Differential Signaling) is significant in the DS90C031TM/NOPB because it allows for high-speed data transmission with reduced power consumption. LVDS signaling minimizes the voltage swing between signal lines, which reduces the energy required for data transmission. Additionally, LVDS is more resistant to electromagnetic interference, which ensures reliable communication over longer distances.

    Q15: What is the input data format for the DS90C031TM/NOPB?
    A: The DS90C031TM/NOPB accepts parallel data inputs in a 24-bit format. This allows it to process a wide range of data types, including video, audio, and control signals, and convert them into a high-speed serial stream for transmission.

    Q16: What is the importance of the DS90C031TM/NOPB in high-speed video applications?
    A: The DS90C031TM/NOPB is especially important in high-speed video applications where large amounts of data need to be transmitted with low latency and high integrity. It is ideal for use in systems like video cameras, displays, and digital signage, where high-definition video signals need to be transmitted over long distances with minimal signal loss.

    Q17: How does the DS90C031TM/NOPB improve data integrity in transmission?
    A: The DS90C031TM/NOPB ensures data integrity during transmission by using differential signaling, which reduces the impact of noise and external interference on the transmitted signal. The serializer also incorporates error-checking mechanisms, ensuring that data is transmitted accurately, even over long distances.

    Q18: How does the DS90C031TM/NOPB integrate with other devices in a system?
    A: The DS90C031TM/NOPB integrates seamlessly with other devices in a system by providing a standard interface for high-speed data transmission. It can be used alongside deserializers, processors, or peripheral devices that require high-speed data input/output. Its compatibility with common data formats and signaling standards ensures that it can be easily incorporated into a wide range of electronic systems.

    Q19: Can the DS90C031TM/NOPB be used in communication systems that require encryption?
    A: While the DS90C031TM/NOPB itself does not provide encryption functionality, it can be used in communication systems that require encryption. The serializer focuses on high-speed, reliable data transmission, and encryption can be applied at higher layers of the system, typically within the processor or communication protocols.

    Q20: What is the maximum operating temperature range for the DS90C031TM/NOPB?
    A: The DS90C031TM/NOPB operates within a temperature range of -40°C to +85°C, making it suitable for use in a wide variety of environments, including automotive, industrial, and consumer electronics, where temperature fluctuations are common. This wide operating range ensures the serializer remains reliable and functional even under harsh conditions.
    Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.