☰
DS90C032BTMX
DS90C032BTMX
Not For New Designs
Description:  IC RECEIVER 0/4 16SOIC
Manufacturer:  Texas Instruments
History Price: $2.20050
In Stock: 22480
DS90C032BTMX Specification
Specification
Part No
DS90C032BTMX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
LVDS
Number of Drivers/Receivers
0/4
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DS90C032BTMX Related Parts
DS90C031BTM
DS90C031BTM
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031BTM/NOPB
DS90C031BTM/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031BTMX
DS90C031BTMX
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031BTMX/NOPB
DS90C031BTMX/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031TM
DS90C031TM
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031TM/NOPB
DS90C031TM/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031TMX
DS90C031TMX
National Semiconductor
LINE DRIVER, 4 FUNC, 4 DRIVER, P
DS90C031TMX/NOPB
DS90C031TMX/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C032BTM
DS90C032BTM
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032BTM/NOPB
DS90C032BTM/NOPB
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032BTMX/NOPB
DS90C032BTMX/NOPB
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032TM
DS90C032TM
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032BTMX Compare Parts
  • DS90C032BTMX vs DS96F175ME/883
  • DS90C032BTMX vs DS96F175CJ
  • DS90C032BTMX vs DS96F174MJ/883
  • DS90C032BTMX vs DS96F174MJ-MSP
  • DS90C032BTMX vs DS96F174CN
  • DS90C032BTMX vs DS96F174CJ
  • DS90C032BTMX vs DS96F174CJ
  • DS90C032BTMX vs DS96F173MJ/883
  • DS90C032BTMX vs DS96F173MJ
  • DS90C032BTMX vs DS9638J/883
  • DS90C032BTMX vs DS9638CN
  • DS90C032BTMX vs DS9638CMX/NOPB
  • DS90C032BTMX vs DS9638CMX
  • DS90C032BTMX vs DS9638CM/NOPB
  • DS90C032BTMX vs DS9638CM
  • DS90C032BTMX vs DS9638CJ
  • DS90C032BTMX vs DS9637ACN
  • DS90C032BTMX vs DS9637ACMX/NOPB
  • DS90C032BTMX vs DS9637ACMX
  • DS90C032BTMX vs DS9637ACM/NOPB
  • DS90C032BTMX vs DS9637ACM
  • DS90C032BTMX vs DS9637ACM
  • DS90C032BTMX vs DS9622MW/883
  • DS90C032BTMX vs DS96176CN/NOPB
  • DS90C032BTMX vs DS96176CN/NOPB
  • DS90C032BTMX vs DS96176CN
  • DS90C032BTMX vs DS96176CN
  • DS90C032BTMX vs DS96175CN/NOPB
  • DS90C032BTMX vs DS96175CN
  • DS90C032BTMX vs DS96174N
  • DS90C032BTMX vs DS96174CN/NOPB
  • DS90C032BTMX vs DS96174CN
  • DS90C032BTMX vs DS96173CN/NOPB
  • DS90C032BTMX vs DS96173CN
  • DS90C032BTMX vs DS96172CJ
  • DS90C032BTMX vs DS9616HME/883
  • DS90C032BTMX vs DS92LV090ATVEHX/NOPB
  • DS90C032BTMX vs DS92LV090ATVEHX/NOPB
  • DS90C032BTMX vs DS92LV090ATVEH/NOPB
  • DS90C032BTMX vs DS92LV090ATVEH
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!