☰
DSD1793DB
DSD1793DB
Active
Description:  IC DAC/AUDIO 24BIT 200K 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   DSD1793DB Datasheet
History Price: $6.08117
In Stock: 240
DSD1793DB Specification
Specification
Part No
DSD1793DB
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
2
Resolution (Bits)
24 b
Sampling Rate (Per Second)
200k
Data Interface
DSD, PCM
Voltage Supply Source
Analog and Digital
Voltage - Supply
3V ~ 3.6V, 5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
DSD1793DB Related Parts
DSD1608PAH
DSD1608PAH
Texas Instruments
IC DAC/AUDIO 24BIT 200K 52TQFP
DSD1608PAHR
DSD1608PAHR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 52TQFP
DSD1700E
DSD1700E
Texas Instruments
IC DAC/AUDIO 1BIT 28SSOP
DSD1702E
DSD1702E
Texas Instruments
IC DAC/AUDIO 24BIT 200K 20SSOP
DSD1702E/2K
DSD1702E/2K
Texas Instruments
IC DAC/AUDIO 24BIT 200K 20SSOP
DSD1791DB
DSD1791DB
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1791DBR
DSD1791DBR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792ADB
DSD1792ADB
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792ADBG4
DSD1792ADBG4
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792ADBR
DSD1792ADBR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792DB
DSD1792DB
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792DBG4
DSD1792DBG4
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1793DB Compare Parts
  • DSD1793DB vs DSD1796DB
  • DSD1793DB vs DSD1794DBRG4
  • DSD1793DB vs DSD1794DBR
  • DSD1793DB vs DSD1794DB
  • DSD1793DB vs DSD1794ADBR
  • DSD1793DB vs DSD1794ADB
  • DSD1793DB vs DSD1793DBR
  • DSD1793DB vs DSD1792DBR
  • DSD1793DB vs DSD1792DBG4
  • DSD1793DB vs DSD1792DB
  • DSD1793DB vs DSD1792ADBR
  • DSD1793DB vs DSD1792ADBG4
  • DSD1793DB vs DSD1792ADB
  • DSD1793DB vs DSD1791DBR
  • DSD1793DB vs DSD1791DB
  • DSD1793DB vs DSD1702E/2K
  • DSD1793DB vs DSD1702E
  • DSD1793DB vs DSD1700E
  • DSD1793DB vs DSD1608PAHR
  • DSD1793DB vs DSD1608PAH
  • DSD1793DB vs DSD1796DB
  • DSD1793DB vs DSD1794ADBR
  • DSD1793DB vs DSD1792DB-BB
  • DSD1793DB vs DSD1700E
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.