☰
LF412CDR
LF412CDR
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF412CDR Datasheet
History Price: $1.48000
In Stock: 44480
LF412CDR Specification
Specification
Part No
LF412CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
500 μV
Current - Supply
4.5mA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LF412CDR Related Parts
LF411ACH/NOPB
LF411ACH/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411ACN
LF411ACN
National Semiconductor
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN
LF411ACN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN/NOPB
LF411ACN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CD
LF411CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CD
LF411CD
onsemi
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CDR
LF411CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CDRG4
LF411CDRG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CH
LF411CH
National Semiconductor
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411CN
LF411CN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CN/NOPB
LF411CN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CP
LF411CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF412CDR Description
The Texas Instruments LF412CDR is a high-speed, low-noise, dual operational amplifier designed for precision analog signal processing applications. Part of the LF412 series, it is based on JFET input stages, providing extremely high input impedance, low input bias currents, and excellent DC and AC performance. The LF412CDR is suitable for a wide range of applications including active filters, instrumentation amplifiers, integrators, and precision signal conditioning circuits. Its combination of low noise, high slew rate, and wide bandwidth makes it ideal for high-fidelity analog processing and low-frequency precision tasks.

## Electrical Characteristics

* Supply Voltage (Vcc): ±3 V to ±18 V
* Input Offset Voltage (Vio): 2 mV maximum, typically 1 mV at TA = 25°C
* Input Offset Current (Iio): 5 nA typical, 50 nA maximum
* Input Bias Current (Ib): 20 pA typical, 100 pA maximum
* Input Voltage Range: ±11 V typical with ±15 V supply
* Common-Mode Rejection Ratio (CMRR): 100 dB typical at 1 kHz
* Power Supply Rejection Ratio (PSRR): 100 dB typical
* Open-Loop Voltage Gain (Avo): 100 dB typical
* Slew Rate: 13 V/μs typical
* Gain-Bandwidth Product (GBW): 8 MHz typical
* Input Noise Voltage: 20 nV/√Hz at 1 kHz
* Output Voltage Swing: ±13.5 V typical with ±15 V supply, RL ≥ 2 kΩ
* Quiescent Supply Current: 1.4 mA typical per amplifier

These specifications highlight the LF412CDR's suitability for high-precision, low-noise applications with significant dynamic performance. Its JFET input ensures minimal loading on high-impedance sources, while the high slew rate and bandwidth enable accurate amplification of fast signals.

## Performance Characteristics

The LF412CDR provides high-speed operation combined with excellent linearity:

* Fast Settling Time: 2 μs typical to 0.1% for a 10 V step
* Low Distortion: Total harmonic distortion <0.003% at 1 kHz, gain = 1
* High Output Drive Capability: Capable of driving 2 kΩ loads directly
* Excellent Temperature Stability: Input offset voltage drift typically 5 μV/°C
* Low Input Capacitance: 6 pF typical per input, minimizing high-frequency signal degradation

These performance parameters make the device ideal for applications requiring both precision DC performance and moderate-speed AC response.

## Thermal and Mechanical Characteristics

* Operating Temperature Range: 0°C to 70°C (commercial)
* Storage Temperature Range: -65°C to 150°C
* Package Type: Dual in-line package (DIP-8)
* Package Dimensions: 9.27 mm × 6.35 mm typical for DIP-8
* Lead Finish: RoHS-compliant tin-lead alloy or lead-free variant
* Power Dissipation: 500 mW typical per amplifier

The LF412CDR in DIP-8 provides reliable mechanical stability and easy prototyping, while also supporting surface-mount configurations via alternate packaging. Thermal dissipation is adequate for moderate supply voltages and output current requirements, with derating recommended at elevated temperatures.

## Applications

The LF412CDR is suited for a broad range of analog signal processing applications:

* Precision instrumentation amplifiers for sensors and measurement systems
* Active filters and audio preamplifiers requiring low noise and low distortion
* Integrators, differentiators, and waveform generation circuits
* Low-level signal amplification with high input impedance
* Sample-and-hold circuits and analog data acquisition systems
* Photodiode and transducer signal conditioning
* Precision voltage followers and buffer amplifiers in high-impedance circuits

Its combination of low input bias, high input impedance, and wide dynamic range allows for accurate signal processing across DC and AC domains, with minimal signal degradation.

## Reliability and Environmental Compliance

* Long-Term Reliability: JFET construction ensures stable performance over time
* Electrostatic Discharge (ESD) Tolerance: 2 kV HBM on input pins
* RoHS Compliance: Yes, lead-free versions available
* High MTBF: Suitable for continuous operation in precision analog applications

The LF412CDR is engineered for stable and reliable operation in both laboratory and production environments, providing predictable performance under varying operating conditions.

## Summary

The Texas Instruments LF412CDR is a dual, high-speed JFET-input operational amplifier offering low input bias current, low offset voltage, and high input impedance. Operating on supply voltages from ±3 V to ±18 V, it delivers 13 V output swing, 13 V/μs slew rate, 8 MHz gain-bandwidth product, and low noise of 20 nV/√Hz. Its precision DC characteristics, combined with fast dynamic performance, make it ideal for instrumentation amplifiers, active filters, integrators, low-level signal conditioning, and audio applications. The device is housed in a DIP-8 package, providing easy PCB integration and prototyping, while maintaining thermal and mechanical reliability. With excellent linearity, low distortion, and wide temperature operation, the LF412CDR is suitable for high-performance analog systems demanding both precision and speed.
LF412CDR Compare Parts
  • LF412CDR vs LF444TDA2
  • LF412CDR vs LF444CN/NOPB
  • LF412CDR vs LF444CN
  • LF412CDR vs LF444CMX/NOPB
  • LF412CDR vs LF444CMX
  • LF412CDR vs LF444CM/NOPB
  • LF412CDR vs LF444CM/NOPB
  • LF412CDR vs LF444CM-NS
  • LF412CDR vs LF444CM
  • LF412CDR vs LF444ACN/NOPB
  • LF412CDR vs LF444ACN
  • LF412CDR vs LF444ACN
  • LF412CDR vs LF442CN/NOPB
  • LF412CDR vs LF442CN
  • LF412CDR vs LF442AMH/NOPB
  • LF412CDR vs LF442AMH/NOPB
  • LF412CDR vs LF442AMH
  • LF412CDR vs LF442AMH
  • LF412CDR vs LF442ACN/NOPB
  • LF412CDR vs LF442ACN/NOPB
  • LF412CDR vs LF442ACN
  • LF412CDR vs LF442ACN
  • LF412CDR vs LF412MH/NOPB
  • LF412CDR vs LF412MH
  • LF412CDR vs LF412MH
  • LF412CDR vs LF412CPG4
  • LF412CDR vs LF412CP
  • LF412CDR vs LF412CN/NOPB
  • LF412CDR vs LF412CN
  • LF412CDR vs LF412CDRG4
  • LF412CDR vs LF412CDRE4
  • LF412CDR vs LF412CDG4
  • LF412CDR vs LF412CDE4
  • LF412CDR vs LF412CD
  • LF412CDR vs LF412ACN/NOPB
  • LF412CDR vs LF412ACN
  • LF412CDR vs LF411ID
  • LF412CDR vs LF411CPE4
  • LF412CDR vs LF411CP
  • LF412CDR vs LF411CN/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)