☰
LF412CP
LF412CP
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LF412CP Datasheet
History Price: $1.70000
In Stock: 10080
LF412CP Specification
Specification
Part No
LF412CP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
500 μV
Current - Supply
4.5mA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LF412CP Related Parts
LF411ACH/NOPB
LF411ACH/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411ACN
LF411ACN
National Semiconductor
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN
LF411ACN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN/NOPB
LF411ACN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CD
LF411CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CD
LF411CD
onsemi
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CDR
LF411CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CDRG4
LF411CDRG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CH
LF411CH
National Semiconductor
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411CN
LF411CN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CN/NOPB
LF411CN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CP
LF411CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF412CP Description
The LF412CP is a high-performance, dual operational amplifier (op-amp) manufactured by Texas Instruments. It is designed for a wide range of applications, including audio processing, signal conditioning, and instrumentation. The LF412CP is known for its low noise, high speed, and excellent performance characteristics, making it a popular choice among engineers and designers. Below is a detailed overview of the LF412CP, including its specifications, features, and typical applications.

## Overview

The LF412CP is a dual op-amp that combines high performance with versatility. It features a low input offset voltage and low noise, which are critical for precision applications. The LF412CP is designed to operate with a wide range of supply voltages and is characterized by its high input impedance and low output impedance, making it suitable for various signal processing tasks.

## Key Features

1. Low Noise: The LF412CP is designed to minimize noise, making it ideal for applications that require high precision and low distortion.
2. High Input Impedance: With an input impedance typically around 10^12 ohms, the LF412CP reduces the loading effect on the preceding circuit, ensuring better signal integrity.
3. Wide Bandwidth: The op-amp offers a gain bandwidth product of 10 MHz, allowing it to handle a variety of signal frequencies effectively.
4. Fast Slew Rate: The LF412CP has a slew rate of 13 V/µs, enabling it to respond quickly to changes in input signals.
5. Single-Supply Operation: It can operate from a single power supply, simplifying circuit design and reducing component count.

## Specifications

Here are the key specifications of the LF412CP:

- Number of Amplifiers: 2
- Supply Voltage (V+ to V-): ±3V to ±15V
- Input Voltage Range: Common-mode input voltage range includes the negative supply voltage.
- Input Impedance: Typically 10^12 ohms
- Output Impedance: Typically 75 ohms
- Gain Bandwidth Product: 10 MHz (typical)
- Slew Rate: 13 V/µs (typical)
- Total Harmonic Distortion (THD): 0.01% at 1 kHz
- Input Offset Voltage: 2 mV (max)
- Input Bias Current: 100 nA (typical)
- Power Supply Current: 1.5 mA per amplifier (typical)
- Temperature Range: -40°C to +85°C

## Package Options

The LF412CP is available in several package types, including:

- DIP (Dual In-line Package): 8-pin
- SOIC (Small Outline Integrated Circuit): 8-pin

## Applications

The LF412CP is suitable for a wide range of applications, including but not limited to:

- Audio Amplifiers: Used in audio processing circuits for low-noise amplification and signal conditioning.
- Signal Conditioning: Ideal for amplifying weak signals from sensors and transducers.
- Data Acquisition Systems: Employed in analog-to-digital converters (ADCs) for signal processing and conditioning.
- Active Filters: Utilized in designing active filter circuits due to its high performance and low distortion characteristics.
- Instrumentation: Commonly used in precision measurement systems and instrumentation amplifiers.

## Conclusion

The LF412CP operational amplifier from Texas Instruments is a versatile and reliable component suitable for a wide range of electronic applications. Its low noise, high input impedance, and wide bandwidth make it an excellent choice for audio, signal conditioning, and instrumentation applications. With its robust specifications and performance characteristics, the LF412CP continues to be a popular choice among engineers and designers in the electronics industry. Its combination of performance, reliability, and ease of use makes it an essential component in many electronic designs, ensuring high-quality signal processing and amplification.
LF412CP Compare Parts
  • LF412CP vs LF444TDA2
  • LF412CP vs LF444CN/NOPB
  • LF412CP vs LF444CN
  • LF412CP vs LF444CMX/NOPB
  • LF412CP vs LF444CMX
  • LF412CP vs LF444CM/NOPB
  • LF412CP vs LF444CM/NOPB
  • LF412CP vs LF444CM-NS
  • LF412CP vs LF444CM
  • LF412CP vs LF444ACN/NOPB
  • LF412CP vs LF444ACN
  • LF412CP vs LF444ACN
  • LF412CP vs LF442CN/NOPB
  • LF412CP vs LF442CN
  • LF412CP vs LF442AMH/NOPB
  • LF412CP vs LF442AMH/NOPB
  • LF412CP vs LF442AMH
  • LF412CP vs LF442AMH
  • LF412CP vs LF442ACN/NOPB
  • LF412CP vs LF442ACN/NOPB
  • LF412CP vs LF442ACN
  • LF412CP vs LF442ACN
  • LF412CP vs LF412MH/NOPB
  • LF412CP vs LF412MH
  • LF412CP vs LF412MH
  • LF412CP vs LF412CPG4
  • LF412CP vs LF412CN/NOPB
  • LF412CP vs LF412CN
  • LF412CP vs LF412CDRG4
  • LF412CP vs LF412CDRE4
  • LF412CP vs LF412CDR
  • LF412CP vs LF412CDG4
  • LF412CP vs LF412CDE4
  • LF412CP vs LF412CD
  • LF412CP vs LF412ACN/NOPB
  • LF412CP vs LF412ACN
  • LF412CP vs LF411ID
  • LF412CP vs LF411CPE4
  • LF412CP vs LF411CP
  • LF412CP vs LF411CN/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)