☰
LF444CN
LF444CN
Obsolete
Description:  IC OPAMP JFET 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   LF444CN Datasheet
History Price: Obsolete
In Stock: 17440
LF444CN Specification
Specification
Part No
LF444CN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
1V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
3 mV
Current - Supply
600μA (x4 Channels)
Current - Output / Channel
14 mA
Voltage - Supply Span (Min)
36 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
LF444CN Related Parts
LF411ACH/NOPB
LF411ACH/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411ACN
LF411ACN
National Semiconductor
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN
LF411ACN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411ACN/NOPB
LF411ACN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CD
LF411CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CD
LF411CD
onsemi
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CDR
LF411CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CDRG4
LF411CDRG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
LF411CH
LF411CH
National Semiconductor
IC OPAMP JFET 1 CIRCUIT TO99-8
LF411CN
LF411CN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CN/NOPB
LF411CN/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF411CP
LF411CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
LF444CN Description
The Texas Instruments LF444CN is a high-performance quad operational amplifier that is widely utilized in various electronic applications due to its versatility, low noise characteristics, and high input impedance. This operational amplifier is particularly well-suited for applications requiring precision signal processing, such as audio equipment, instrumentation, and data acquisition systems. Below is a detailed overview of the LF444CN, including its specifications and key features.

## Overview

The LF444CN is a quad op-amp, meaning it contains four independent, high-gain, frequency-compensated operational amplifiers in a single package. This configuration allows for multiple signal processing tasks to be performed simultaneously, making it an efficient choice for complex circuits. The LF444 is designed to operate with a wide range of supply voltages and is capable of functioning in both single-supply and dual-supply configurations.

## Key Features

1. Quad Configuration: The LF444CN includes four operational amplifiers, which can be used in various configurations such as summing amplifiers, differential amplifiers, and active filters.

2. Low Noise: The device is designed to minimize noise, making it ideal for applications that require high fidelity and low distortion, such as audio processing.

3. High Input Impedance: With a high input impedance, the LF444CN reduces the loading effect on preceding stages, ensuring better signal integrity and accuracy.

4. Wide Supply Voltage Range: The operational amplifier can operate with a supply voltage ranging from ±2V to ±15V, providing flexibility for different circuit designs.

5. Single-Supply Operation: The LF444CN can be powered by a single supply voltage, which simplifies the design of battery-operated and portable devices.

6. Temperature Range: The device is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications

Here are the key specifications of the Texas Instruments LF444CN:

- Supply Voltage (V+ to V-): ±2V to ±15V
- Input Offset Voltage: 0.5 mV (typical)
- Input Bias Current: 100 nA (typical)
- Input Impedance: 10^6 Ω (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Gain-Bandwidth Product: 1 MHz (typical)
- Slew Rate: 0.5 V/µs (typical)
- Output Voltage Swing: ±12V (with ±15V supply)
- Total Harmonic Distortion (THD): 0.01% (typical at 1 kHz)
- Package Type: DIP-14 (Dual In-line Package)

## Applications

The LF444CN is suitable for a wide range of applications, including:

- Audio amplifiers and mixers
- Active filters (low-pass, high-pass, band-pass)
- Signal conditioning circuits
- Data acquisition systems
- Instrumentation amplifiers
- Voltage followers and buffers
- Oscillators and waveform generators

## Conclusion

The Texas Instruments LF444CN is a versatile and reliable quad operational amplifier that offers excellent performance characteristics for a variety of applications. Its low noise, high input impedance, and ability to operate on a single supply make it a popular choice among engineers and designers in the electronics industry. Whether used in audio applications, signal processing, or instrumentation, the LF444CN provides the performance and reliability needed for demanding electronic designs. Its robust specifications and wide range of applications make it an essential component in many electronic systems.
LF444CN Compare Parts
  • LF444CN vs LF444TDA2
  • LF444CN vs LF444CN/NOPB
  • LF444CN vs LF444CMX/NOPB
  • LF444CN vs LF444CMX
  • LF444CN vs LF444CM/NOPB
  • LF444CN vs LF444CM/NOPB
  • LF444CN vs LF444CM-NS
  • LF444CN vs LF444CM
  • LF444CN vs LF444ACN/NOPB
  • LF444CN vs LF444ACN
  • LF444CN vs LF444ACN
  • LF444CN vs LF442CN/NOPB
  • LF444CN vs LF442CN
  • LF444CN vs LF442AMH/NOPB
  • LF444CN vs LF442AMH/NOPB
  • LF444CN vs LF442AMH
  • LF444CN vs LF442AMH
  • LF444CN vs LF442ACN/NOPB
  • LF444CN vs LF442ACN/NOPB
  • LF444CN vs LF442ACN
  • LF444CN vs LF442ACN
  • LF444CN vs LF412MH/NOPB
  • LF444CN vs LF412MH
  • LF444CN vs LF412MH
  • LF444CN vs LF412CPG4
  • LF444CN vs LF412CP
  • LF444CN vs LF412CN/NOPB
  • LF444CN vs LF412CN
  • LF444CN vs LF412CDRG4
  • LF444CN vs LF412CDRE4
  • LF444CN vs LF412CDR
  • LF444CN vs LF412CDG4
  • LF444CN vs LF412CDE4
  • LF444CN vs LF412CD
  • LF444CN vs LF412ACN/NOPB
  • LF444CN vs LF412ACN
  • LF444CN vs LF411ID
  • LF444CN vs LF411CPE4
  • LF444CN vs LF411CP
  • LF444CN vs LF411CN/NOPB
  • LF444CN FAQ
    Q1: What is the Texas Instruments LF444CN?
    A1: The Texas Instruments LF444CN is a low-power quad JFET-input operational amplifier designed for high-impedance and low-bias current applications.

    Q2: What is the typical input offset voltage of the LF444CN?
    A2: The typical input offset voltage of the Texas Instruments LF444CN is around 2mV.

    Q3: What is the supply voltage range for the LF444CN?
    A3: The Texas Instruments LF444CN operates with a supply voltage range of ±3V to ±18V.

    Q4: What is the typical input bias current for the LF444CN?
    A4: The typical input bias current of the Texas Instruments LF444CN is about 20pA.

    Q5: What package type is the LF444CN offered in?
    A5: The Texas Instruments LF444CN is available in an 14-Pin DIP package.

    Q6: What is the typical slew rate of the LF444CN?
    A6: The typical slew rate of the Texas Instruments LF444CN is 0.3V/µs.

    Q7: What is the gain bandwidth product of the LF444CN?
    A7: The gain bandwidth product of the Texas Instruments LF444CN is approximately 1MHz.

    Q8: Is the LF444CN suitable for battery-operated devices?
    A8: Yes, the Texas Instruments LF444CN is well-suited for battery-operated devices due to its low power consumption.

    Q9: What is the input impedance of the LF444CN?
    A9: The input impedance of the Texas Instruments LF444CN is typically greater than 10^12 ohms.

    Q10: What temperature range does the LF444CN support?
    A10: The Texas Instruments LF444CN supports an operating temperature range of 0°C to +70°C.

    Q11: Does the LF444CN feature internal frequency compensation?
    A11: Yes, the Texas Instruments LF444CN includes internal frequency compensation.

    Q12: Can the LF444CN drive capacitive loads?
    A12: The Texas Instruments LF444CN can drive capacitive loads up to a moderate level, but compensation might be required for larger loads.

    Q13: What is the common-mode rejection ratio (CMRR) of the LF444CN?
    A13: The CMRR of the Texas Instruments LF444CN is typically 85dB.

    Q14: What is the power dissipation of the LF444CN?
    A14: The Texas Instruments LF444CN has a low quiescent power dissipation of approximately 500µW per amplifier at ±15V.

    Q15: What are common applications of the LF444CN?
    A15: Common applications for the Texas Instruments LF444CN include active filters, sample-and-hold circuits, and integrators.

    Q16: Does the LF444CN offer rail-to-rail output?
    A16: No, the Texas Instruments LF444CN does not offer rail-to-rail output.

    Q17: What is the output short-circuit duration for the LF444CN?
    A17: The Texas Instruments LF444CN can withstand indefinite short-circuits to ground.

    Q18: Is the LF444CN pin compatible with standard quad op-amps?
    A18: Yes, the Texas Instruments LF444CN is pin compatible with industry-standard quad op-amps like the LM324.

    Q19: What is the typical noise performance of the LF444CN?
    A19: The typical equivalent input noise voltage of the Texas Instruments LF444CN is 25nV/√Hz at 1kHz.

    Q20: Is the LF444CN RoHS compliant?
    A20: Yes, the Texas Instruments LF444CN is RoHS compliant.
    Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)