LM193DRG4
LM193DRG4
Discontinued
Description:  IC COMPARATOR 2 DIFF 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM193DRG4 Datasheet
History Price: $0.26000
In Stock: 30400
LM193DRG4 Specification
Specification
Part No
LM193DRG4
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
2
Output Type
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LM193DRG4 PDF Datasheet
LM193DRG4 Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM193DRG4 Description
Overview of Texas Instruments LM193DRG4

The Texas Instruments LM193DRG4 is a dual comparator designed for a wide range of applications, including signal conditioning, level detection, and voltage monitoring. This device is known for its high-speed performance, low power consumption, and versatility, making it suitable for both industrial and consumer electronics. The LM193 features an open-collector output, allowing for easy interfacing with various logic levels.

Key Specifications

- Number of Comparators: 2
- Supply Voltage (V_CC): 2 V to 36 V
- Input Voltage Range: -0.3 V to V_CC + 0.3 V
- Output Voltage Swing: 0 V to V_CC - 1.5 V (at 4 mA load)
- Propagation Delay: 300 ns (typical)
- Input Offset Voltage: 2 mV (maximum)
- Common Mode Voltage Range: 0 V to V_CC - 2 V
- Power Supply Current: 1.5 mA (typical)
- Temperature Range: -40°C to +125°C
- Package Type: SOIC-8

Electrical Characteristics

The LM193DRG4 is designed to provide reliable performance with low power consumption. It operates over a wide supply voltage range of 2 V to 36 V, making it suitable for various applications, from battery-powered devices to industrial equipment. The input voltage range allows for flexibility in interfacing with different signal sources, while the output voltage swing ensures that the comparator can drive loads effectively.

Speed and Performance

With a typical propagation delay of 300 ns, the LM193 is capable of fast response times, which is essential for applications requiring quick signal processing. This speed makes it suitable for high-frequency applications, such as pulse width modulation (PWM) and signal conditioning in communication systems. The low input offset voltage of 2 mV (maximum) enhances the accuracy of the comparator, ensuring reliable operation in precision applications.

Thermal Performance

The LM193DRG4 is designed to operate effectively across a wide temperature range of -40°C to +125°C. This capability makes it suitable for use in harsh environments, including automotive and industrial applications. The SOIC-8 package provides good thermal dissipation, allowing the device to manage heat generated during operation efficiently.

Open-Collector Output

The open-collector output configuration of the LM193 allows for easy interfacing with various logic levels. This feature enables the comparator to be used in wired-AND configurations, making it versatile for different circuit designs. The open-collector output can also be used to drive higher voltage loads, providing additional flexibility in applications.

Applications

The Texas Instruments LM193DRG4 is widely used in various applications, including:

- Voltage Level Detection: The comparator can be used to monitor voltage levels in power supplies and battery management systems.
- Signal Conditioning: It is suitable for conditioning signals in data acquisition systems, ensuring accurate signal processing.
- Temperature Monitoring: The LM193 can be employed in temperature sensing applications, providing reliable temperature thresholds.
- Industrial Automation: Its robustness and precision make it ideal for use in industrial automation systems, where accurate control of parameters is essential.

Conclusion

The Texas Instruments LM193DRG4 is a versatile and efficient dual comparator that offers high-speed performance and low power consumption for a variety of applications. With its wide supply voltage range, fast response times, and open-collector output, it is well-suited for use in signal conditioning, voltage monitoring, and industrial automation. Its reliability and efficiency make it a popular choice for engineers looking to enhance their designs with high-performance comparator solutions.
LM193DRG4 Compare Parts
  • LM193DRG4 vs LM193QT
  • LM193DRG4 vs LM193N
  • LM193DRG4 vs LM193H/NOPB
  • LM193DRG4 vs LM193H
  • LM193DRG4 vs LM193DT
  • LM193DRG4 vs LM193DR
  • LM193DRG4 vs LM193AYDT
  • LM193DRG4 vs LM193AQT
  • LM193DRG4 vs LM193AJ/883
  • LM193DRG4 vs LM193AH/NOPB
  • LM193DRG4 vs LM193AH
  • LM193DRG4 vs LM161H/883
  • LM193DRG4 vs LM139WB
  • LM193DRG4 vs LM139N
  • LM193DRG4 vs LM139J/SCA
  • LM193DRG4 vs LM139J/PB
  • LM193DRG4 vs LM139J
  • LM193DRG4 vs LM139DT
  • LM193DRG4 vs LM139DRG4
  • LM193DRG4 vs LM139DR
  • LM193DRG4 vs LM139DG4
  • LM193DRG4 vs LM139D
  • LM193DRG4 vs LM139AWGRQMLV
  • LM193DRG4 vs LM139APT
  • LM193DRG4 vs LM139AJRLQMLV
  • LM193DRG4 vs LM139AJB
  • LM193DRG4 vs LM139AJB
  • LM193DRG4 vs LM139AJ/PB
  • LM193DRG4 vs LM139ADT
  • LM193DRG4 vs LM139ADRG4
  • LM193DRG4 vs LM139ADR
  • LM193DRG4 vs LM139ADG4
  • LM193DRG4 vs LM139AD
  • LM193DRG4 vs LM119W/883B
  • LM193DRG4 vs LM119J
  • LM193DRG4 vs LM119HRQMLV
  • LM193DRG4 vs LM119H/NOPB
  • LM193DRG4 vs LM119H/883
  • LM193DRG4 vs LM119H
  • LM193DRG4 vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.