☰
LM193JGB
LM193JGB
Active
Description:  DUAL DIFFERENTIAL COMPARATOR 8-C
Manufacturer:  Texas Instruments
Datasheet:   LM193JGB Datasheet
History Price: Active
In Stock: 10080
LM193JGB Specification
Specification
Part No
LM193JGB
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
-
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
Current - Output (Typ)
6mA @ 5V
Current - Quiescent (Max)
1mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
1.3μs (Typ)
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-CDIP
LM193JGB PDF Datasheet
LM193JGB Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM193JGB Description

The Texas Instruments LM193JGB is a dual operational amplifier that is widely used in various applications requiring precise analog signal processing. It belongs to the LM193 series of operational amplifiers, which are known for their low-power consumption and high input impedance, making them ideal for high-precision tasks in both commercial and industrial electronics. The LM193JGB provides a reliable and efficient solution for many systems, including audio, signal conditioning, and sensor interfacing.

## Key Features

* Dual Operational Amplifier: The LM193JGB contains two independent, high-gain, internally compensated op-amps, which are designed to operate from a single or dual supply voltage.
* Low Power Consumption: It offers a low-power solution, reducing energy consumption in devices where power efficiency is critical.
* Wide Supply Voltage Range: The device can operate within a wide voltage range, from a single supply of 3V to 32V or a dual supply from ±1.5V to ±16V, making it versatile in different circuit designs.
* Low Input Bias Current: The LM193JGB features low input bias current (typically 250nA), making it suitable for use with high-impedance sensors and signal sources.
* Rail-to-Rail Output: This allows the output voltage to swing closer to the supply rails, increasing the dynamic range of the amplifier and making it particularly useful in systems that require full use of the available voltage swing.
* High Common-Mode Rejection Ratio (CMRR): With a high CMRR, the LM193JGB ensures minimal interference from common-mode signals, providing high precision in differential signal processing applications.

## Electrical Characteristics

* Supply Voltage Range: 3V to 32V (Single Supply), ±1.5V to ±16V (Dual Supply).
* Input Voltage Range: The input voltage is typically limited to the supply voltage range, and the device can operate with input voltages within this range, ensuring robust performance in various signal conditions.
* Output Swing: Output voltage typically swings within 1V of the rails for a 100kΩ load, ensuring close-to-rail operation for higher output voltage utilization.
* Input Offset Voltage: 5mV (max), ensuring that the device maintains high accuracy even under low-signal conditions.
* Slew Rate: 0.3V/µs (typical), which is adequate for most low-speed signal applications.
* Gain Bandwidth Product: 1MHz, providing sufficient bandwidth for many signal processing tasks.

## Applications

* Audio Signal Processing: The LM193JGB can be used in low-frequency audio circuits, ensuring clean amplification of weak audio signals.
* Sensor Signal Conditioning: Thanks to its high input impedance and low bias current, it is ideal for interfacing with sensors, especially those with high-impedance outputs.
* Precision Measurement Equipment: The low offset voltage and high CMRR make the LM193JGB ideal for applications in precision measurement and instrumentation.
* Data Acquisition Systems: The operational amplifier can be used in analog front-end systems for data acquisition, filtering, and signal conditioning tasks.

## Package and Reliability

* Package Type: The LM193JGB is housed in a standard 8-pin plastic Dual-In-Line Package (DIP), ensuring ease of use in breadboarding and permanent installations.
* Temperature Range: The device operates within the industrial temperature range of -40°C to +85°C, making it suitable for use in various environments, from consumer electronics to industrial systems.

## Performance Considerations

* Low Noise: The device exhibits low noise characteristics, making it suitable for high-precision applications that require clean signal amplification.
* Temperature Stability: The LM193JGB maintains consistent performance across its operating temperature range, ensuring reliable operation in fluctuating environmental conditions.
* Load Driving Capability: While the LM193JGB is not designed to drive heavy loads directly, it is capable of driving moderate loads and works well with external drivers for heavier loads.

## Conclusion

The Texas Instruments LM193JGB is a robust and versatile dual operational amplifier suitable for a wide range of applications. Its low power consumption, broad supply voltage range, and precise performance characteristics make it an ideal choice for applications requiring high accuracy, such as sensor interfacing, signal conditioning, and audio processing. Whether used in consumer electronics, industrial systems, or precision measurement devices, the LM193JGB offers a reliable and efficient solution.
LM193JGB Compare Parts
  • LM193JGB vs LM193QT
  • LM193JGB vs LM193N
  • LM193JGB vs LM193H/NOPB
  • LM193JGB vs LM193H
  • LM193JGB vs LM193DT
  • LM193JGB vs LM193DRG4
  • LM193JGB vs LM193DR
  • LM193JGB vs LM193AYDT
  • LM193JGB vs LM193AQT
  • LM193JGB vs LM193AJ/883
  • LM193JGB vs LM193AH/NOPB
  • LM193JGB vs LM193AH
  • LM193JGB vs LM161H/883
  • LM193JGB vs LM139WB
  • LM193JGB vs LM139N
  • LM193JGB vs LM139J/SCA
  • LM193JGB vs LM139J/PB
  • LM193JGB vs LM139J
  • LM193JGB vs LM139DT
  • LM193JGB vs LM139DRG4
  • LM193JGB vs LM139DR
  • LM193JGB vs LM139DG4
  • LM193JGB vs LM139D
  • LM193JGB vs LM139AWGRQMLV
  • LM193JGB vs LM139APT
  • LM193JGB vs LM139AJRLQMLV
  • LM193JGB vs LM139AJB
  • LM193JGB vs LM139AJB
  • LM193JGB vs LM139AJ/PB
  • LM193JGB vs LM139ADT
  • LM193JGB vs LM139ADRG4
  • LM193JGB vs LM139ADR
  • LM193JGB vs LM139ADG4
  • LM193JGB vs LM139AD
  • LM193JGB vs LM119W/883B
  • LM193JGB vs LM119J
  • LM193JGB vs LM119HRQMLV
  • LM193JGB vs LM119H/NOPB
  • LM193JGB vs LM119H/883
  • LM193JGB vs LM119H
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious