☰
LP311D
LP311D
Active
Description:  IC COMPARATOR 1 DIFF 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LP311D Datasheet
History Price: $1.71000
In Stock: 35120
LP311D Specification
Specification
Part No
LP311D
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
1
Output Type
Open-Collector, Open-Emitter
Voltage - Supply, Single/Dual (?
3.5V ~ 30V, ?.75V ~ 15V
Voltage - Input Offset (Max)
7.5mV @ ?5V
Current - Input Bias (Max)
0.1μA @ ±15V
Current - Output (Typ)
-
Current - Quiescent (Max)
300μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LP311D PDF Datasheet
LP311D Related Parts
LP311DR
LP311DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP311DRG4
LP311DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP311P
LP311P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LP311PE4
LP311PE4
Texas Instruments
LP311 SINGLE, LOW-POWER, STROBED
LP311PG4
LP311PG4
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LP311PSR
LP311PSR
Texas Instruments
IC COMPARATOR 1 DIFF 8SO
LP311PSRE4
LP311PSRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SO
LP311PSRG4
LP311PSRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SO
LP339D
LP339D
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP339DE4
LP339DE4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP339DG4
LP339DG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP339DR
LP339DR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP311D Description
The Texas Instruments LP311D is a precision operational amplifier (op-amp) designed for a variety of applications that require low power consumption, high performance, and stable operation in a range of conditions. It is part of the LP3xx family of op-amps, which are known for their efficiency, compact size, and ability to handle a wide variety of tasks in both industrial and consumer electronics. The LP311D features a single-supply operation, which makes it versatile in a broad set of applications, including signal conditioning, audio amplifiers, and analog-to-digital conversion systems.

## Overview

The LP311D is a low-power, single-supply operational amplifier designed to offer high precision in both low-voltage and standard-voltage environments. This op-amp is capable of functioning with an input voltage as low as 1.8V, making it suitable for low-power applications, particularly in battery-operated devices. It delivers high performance in terms of offset voltage, noise, and gain bandwidth, which are key parameters in many sensitive analog circuits.

This op-amp offers a wide input voltage range and is capable of achieving a wide range of output voltage swing, depending on the system's requirements. The LP311D is designed with a focus on high efficiency and low power consumption, making it well-suited for modern electronic devices that require minimal energy usage, such as portable or battery-operated systems.

## Key Features

* Low Power Consumption: The LP311D operates with a low quiescent current, typically 100 µA, making it ideal for low-power applications where energy efficiency is crucial.
* Single-Supply Operation: The op-amp can operate from a single supply voltage as low as 1.8V, which makes it perfect for portable or battery-operated devices.
* Rail-to-Rail Output: The LP311D provides a rail-to-rail output, allowing the output voltage to swing close to both supply rails, providing maximum voltage swing within the supply voltage range.
* High Gain Bandwidth Product: The device has a high gain-bandwidth product, typically 1 MHz, allowing it to operate in high-speed applications.
* Low Offset Voltage: It features a low input offset voltage of 200 mV (typical), reducing the error in critical analog signal processing.
* Low Noise: The LP311D offers low noise characteristics, making it suitable for applications requiring high precision in signal conditioning.
* Wide Operating Voltage Range: The op-amp can operate from a supply voltage as low as 1.8V and as high as 40V, providing versatility across various systems.
* Small Package: Available in compact packaging options (such as SOT-23-5), this op-amp is ideal for space-constrained applications.
* Rail-to-Rail Input: The op-amp is designed to accept input signals that swing close to the supply rails, enabling greater flexibility in signal processing.

## Specifications

* Supply Voltage: 1.8V to 40V (single supply) or ±0.9V to ±20V (dual supply)
* Input Offset Voltage: 200 mV (typical), 500 mV (max), which minimizes input error and makes the device suitable for precision applications.
* Input Bias Current: 50 pA (typical), which contributes to low power consumption and accurate signal processing.
* Input Voltage Range: The input voltage range can extend from (V-) + 0.3V to (V+) - 0.3V, making it versatile for use in different circuit configurations.
* Output Voltage Swing: Typically (V-) + 0.2V to (V+) - 0.2V, with a load of 100 kΩ, ensuring that the output signal is consistent with the supply rails.
* Bandwidth: Gain bandwidth product of 1 MHz, supporting high-speed operation for a range of applications.
* Quiescent Current: 100 µA (typical), making it suitable for power-sensitive applications, especially in battery-powered devices.
* Slew Rate: 0.3 V/µs, providing a good balance between speed and power consumption.
* Total Harmonic Distortion (THD): Less than 0.01% at 1 kHz, ensuring high fidelity and low distortion in audio and precision applications.
* Common-Mode Rejection Ratio (CMRR): Typically 100 dB, ensuring that common-mode signals are effectively rejected and that the device operates with high precision.
* Power Supply Rejection Ratio (PSRR): Typically 80 dB, reducing power supply noise and improving the performance of the op-amp in real-world conditions.
* Package Types: Available in SOT-23-5, SOIC-8, and MSOP-8, among others, ensuring it is suitable for a wide range of design requirements.

## Applications

The LP311D is designed for use in applications that require low power, high precision, and reliable performance. Some common use cases include:

* Portable and Battery-Powered Devices: Due to its low power consumption and single-supply operation, it is ideal for use in devices such as handheld meters, mobile sensors, and portable medical devices.
* Signal Conditioning: The LP311D can be used in signal conditioning circuits to process analog signals from sensors before they are digitized or further processed.
* Audio Amplifiers: Its low distortion and low noise make it suitable for audio signal amplification in consumer electronics like hearing aids, audio sensors, or portable music devices.
* Analog-to-Digital Conversion Systems: The op-amp can be used in systems where an analog signal needs to be conditioned before being converted to a digital format.
* Precision Measurement Systems: With low offset voltage and high common-mode rejection ratio, the LP311D is well-suited for use in precision measurement systems, such as voltmeters or thermometers.
* Active Filters: Its low power consumption and high bandwidth make it ideal for use in active filter circuits for various applications, including audio and signal processing.
* Sensor Interfaces: It is commonly used in interfacing sensors to microcontrollers, providing signal amplification or conditioning for a variety of sensor types (e.g., temperature, pressure, or humidity sensors).

## Pin Configuration

The LP311D is typically available in a 5-pin SOT-23 package, with the following key pins:

* Pin 1 (IN+): Non-inverting input of the op-amp, where the positive analog signal is input.
* Pin 2 (IN-): Inverting input of the op-amp, where the negative analog signal is input.
* Pin 3 (V-): Ground or negative voltage supply pin, depending on whether a single-supply or dual-supply configuration is used.
* Pin 4 (V+): Positive voltage supply pin, where the op-amp receives its supply voltage.
* Pin 5 (OUT): Output pin, where the conditioned signal is output.

## Operating Conditions

* Operating Temperature Range: -40°C to 125°C, ensuring reliable operation in harsh environments and automotive applications.
* Supply Voltage: 1.8V to 40V (single supply) or ±0.9V to ±20V (dual supply), offering flexibility for different circuit designs.
* Input Voltage Range: The input voltage can range from (V-) + 0.3V to (V+) - 0.3V, providing versatility in a wide range of circuit configurations.

## Conclusion

The Texas Instruments LP311D is a low-power, high-precision operational amplifier designed to meet the needs of modern, space-constrained electronic systems. With its broad input voltage range, low offset voltage, and high performance in terms of noise rejection and bandwidth, it is well-suited for a wide variety of applications in both industrial and consumer electronics. Whether used in battery-powered devices, audio applications, or sensor interfaces, the LP311D offers excellent precision and efficiency while maintaining a small footprint and low power consumption.
LP311D Compare Parts
  • LP311D vs LP339N/PB
  • LP311D vs LP339N/PB
  • LP311D vs LP339N/NOPB
  • LP311D vs LP339N
  • LP311D vs LP339MX/NOPB
  • LP311D vs LP339MX
  • LP311D vs LP339MX
  • LP311D vs LP339M/NOPB
  • LP311D vs LP339M
  • LP311D vs LP339M
  • LP311D vs LP339DRG4
  • LP311D vs LP339DRE4
  • LP311D vs LP339DR
  • LP311D vs LP339DG4
  • LP311D vs LP339DE4
  • LP311D vs LP339D
  • LP311D vs LP311PSRG4
  • LP311D vs LP311PSRE4
  • LP311D vs LP311PSR
  • LP311D vs LP311PG4
  • LP311D vs LP311PE4
  • LP311D vs LP311P
  • LP311D vs LP311DRG4
  • LP311D vs LP311DR
  • LP311D vs LP311PS
  • LP311D vs LP311PE4
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!