☰
LP311DR
LP311DR
Active
Description:  IC COMPARATOR 1 DIFF 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LP311DR Datasheet
History Price: $1.42000
In Stock: 28240
LP311DR Specification
Specification
Part No
LP311DR
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
1
Output Type
Open-Collector, Open-Emitter
Voltage - Supply, Single/Dual (?
3.5V ~ 30V, ?.75V ~ 15V
Voltage - Input Offset (Max)
7.5mV @ ?5V
Current - Input Bias (Max)
0.1μA @ ±15V
Current - Output (Typ)
-
Current - Quiescent (Max)
300μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LP311DR PDF Datasheet
LP311DR Related Parts
LP311D
LP311D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP311DRG4
LP311DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP311P
LP311P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LP311PE4
LP311PE4
Texas Instruments
LP311 SINGLE, LOW-POWER, STROBED
LP311PG4
LP311PG4
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LP311PSR
LP311PSR
Texas Instruments
IC COMPARATOR 1 DIFF 8SO
LP311PSRE4
LP311PSRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SO
LP311PSRG4
LP311PSRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SO
LP339D
LP339D
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP339DE4
LP339DE4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP339DG4
LP339DG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP339DR
LP339DR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP311DR Compare Parts
  • LP311DR vs LP339N/PB
  • LP311DR vs LP339N/PB
  • LP311DR vs LP339N/NOPB
  • LP311DR vs LP339N
  • LP311DR vs LP339MX/NOPB
  • LP311DR vs LP339MX
  • LP311DR vs LP339MX
  • LP311DR vs LP339M/NOPB
  • LP311DR vs LP339M
  • LP311DR vs LP339M
  • LP311DR vs LP339DRG4
  • LP311DR vs LP339DRE4
  • LP311DR vs LP339DR
  • LP311DR vs LP339DG4
  • LP311DR vs LP339DE4
  • LP311DR vs LP339D
  • LP311DR vs LP311PSRG4
  • LP311DR vs LP311PSRE4
  • LP311DR vs LP311PSR
  • LP311DR vs LP311PG4
  • LP311DR vs LP311PE4
  • LP311DR vs LP311P
  • LP311DR vs LP311DRG4
  • LP311DR vs LP311D
  • LP311DR vs LP311PS
  • LP311DR vs LP311PE4
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!