☰
LP339DR
LP339DR
Active
Description:  IC COMPARATOR 4 GEN PUR 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LP339DR Datasheet
History Price: $0.66000
In Stock: 38800
LP339DR Specification
Specification
Part No
LP339DR
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, MOS, Open-Collector
Voltage - Supply, Single/Dual (?
3V ~ 30V, ?.5V ~ 15V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.025μA @ 5V
Current - Output (Typ)
30mA @ 5V
Current - Quiescent (Max)
100μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
LP339DR Related Parts
LP311D
LP311D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP311DR
LP311DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP311DRG4
LP311DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP311P
LP311P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LP311PE4
LP311PE4
Texas Instruments
LP311 SINGLE, LOW-POWER, STROBED
LP311PG4
LP311PG4
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LP311PSR
LP311PSR
Texas Instruments
IC COMPARATOR 1 DIFF 8SO
LP311PSRE4
LP311PSRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SO
LP311PSRG4
LP311PSRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SO
LP339D
LP339D
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP339DE4
LP339DE4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP339DG4
LP339DG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP339DR Description
The Texas Instruments LP339DR is a quad comparator designed for a wide range of applications, including signal conditioning, level detection, and voltage monitoring. This device is part of the LP series, which is known for its low power consumption and high performance. The LP339DR is particularly useful in battery-powered devices and other applications where power efficiency is critical.

## Key Features:

1. Quad Comparator: The LP339 contains four independent, high-gain comparators, allowing for multiple signal comparisons in a single package.
2. Low Power Consumption: Designed for low power operation, the LP339DR typically consumes only 0.5 mA per comparator, making it suitable for battery-operated devices.
3. Wide Supply Voltage Range: The device operates over a supply voltage range of 2V to 36V, providing flexibility for various applications.
4. Open-Collector Output: The comparators feature open-collector outputs, which allow for wired-AND configurations and easy interfacing with different voltage levels.
5. High Speed: The LP339DR can switch at speeds up to 1.5 µs, making it suitable for applications requiring fast response times.
6. Input Common-Mode Voltage Range: The input common-mode voltage range extends from the negative supply voltage to 2V below the positive supply voltage, allowing for a wide range of input signal levels.
7. Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

## Electrical Specifications:

- Supply Voltage (VCC): 2V to 36V
- Input Voltage Range: -0.3V to VCC + 0.3V
- Output Voltage (VOH): VCC - 0.1V (typ) at VCC = 5V
- Output Voltage (VOL): 0.1V (max) at VCC = 5V
- Input Offset Voltage (VOS): 2 mV (max)
- Input Bias Current (IB): 100 nA (typ)
- Propagation Delay (tPD): 1.5 µs (typ)
- Power Supply Current (ICC): 2 mA (max) for all comparators
- Common-Mode Input Voltage Range: VEE to VCC - 2V

## Pin Configuration:

The LP339DR is typically available in a 14-pin SOIC package. The pin configuration is as follows:
- Pin 1: Output of Comparator 1
- Pin 2: Inverting Input of Comparator 1
- Pin 3: Non-Inverting Input of Comparator 1
- Pin 4: Output of Comparator 2
- Pin 5: Inverting Input of Comparator 2
- Pin 6: Non-Inverting Input of Comparator 2
- Pin 7: Ground (GND)
- Pin 8: Output of Comparator 3
- Pin 9: Inverting Input of Comparator 3
- Pin 10: Non-Inverting Input of Comparator 3
- Pin 11: Output of Comparator 4
- Pin 12: Inverting Input of Comparator 4
- Pin 13: Non-Inverting Input of Comparator 4
- Pin 14: Supply Voltage (VCC)

## Applications:

The LP339DR is suitable for a variety of applications, including:
- Voltage Level Detection: Used in systems to monitor voltage levels and trigger actions based on specific thresholds.
- Signal Conditioning: Ideal for processing analog signals and converting them into digital signals for further processing.
- Battery Management Systems: Useful in monitoring battery voltage levels and ensuring safe operation.
- Temperature Sensing: Can be used in conjunction with temperature sensors to trigger alarms or control systems based on temperature thresholds.
- Industrial Automation: Employed in various industrial applications for monitoring and control purposes.

## Conclusion:

The Texas Instruments LP339DR is a versatile and efficient quad comparator that offers a combination of low power consumption, high
LP339DR Compare Parts
  • LP339DR vs LP339N/PB
  • LP339DR vs LP339N/PB
  • LP339DR vs LP339N/NOPB
  • LP339DR vs LP339N
  • LP339DR vs LP339MX/NOPB
  • LP339DR vs LP339MX
  • LP339DR vs LP339MX
  • LP339DR vs LP339M/NOPB
  • LP339DR vs LP339M
  • LP339DR vs LP339M
  • LP339DR vs LP339DRG4
  • LP339DR vs LP339DRE4
  • LP339DR vs LP339DG4
  • LP339DR vs LP339DE4
  • LP339DR vs LP339D
  • LP339DR vs LP311PSRG4
  • LP339DR vs LP311PSRE4
  • LP339DR vs LP311PSR
  • LP339DR vs LP311PG4
  • LP339DR vs LP311PE4
  • LP339DR vs LP311P
  • LP339DR vs LP311DRG4
  • LP339DR vs LP311DR
  • LP339DR vs LP311D
  • LP339DR vs LP311PS
  • LP339DR vs LP311PE4
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!