☰
LP339N
LP339N
Active
Description:  IC COMPARATOR 4 GEN PUR 14DIP
Manufacturer:  Texas Instruments
Datasheet:   LP339N Datasheet
History Price: $0.76000
In Stock: 26880
LP339N Specification
Specification
Part No
LP339N
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, MOS, Open-Collector
Voltage - Supply, Single/Dual (?
3V ~ 30V, ?.5V ~ 15V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.025μA @ 5V
Current - Output (Typ)
30mA @ 5V
Current - Quiescent (Max)
100μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
14-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
LP339N Related Parts
LP311D
LP311D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP311DR
LP311DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP311DRG4
LP311DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LP311P
LP311P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LP311PE4
LP311PE4
Texas Instruments
LP311 SINGLE, LOW-POWER, STROBED
LP311PG4
LP311PG4
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LP311PSR
LP311PSR
Texas Instruments
IC COMPARATOR 1 DIFF 8SO
LP311PSRE4
LP311PSRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SO
LP311PSRG4
LP311PSRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SO
LP339D
LP339D
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP339DE4
LP339DE4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP339DG4
LP339DG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
LP339N Description
The Texas Instruments LP339N is a quad comparator designed for a wide range of applications, including signal conditioning, level detection, and voltage monitoring. This device is known for its versatility, low power consumption, and ability to operate over a broad voltage range. Below is a detailed overview of its specifications, features, and typical applications.

## Key Specifications:

1. Number of Comparators:
- The LP339N contains four independent voltage comparators, allowing for multiple comparisons in a single package.

2. Supply Voltage Range:
- The device operates with a supply voltage ranging from 2V to 36V, making it suitable for various applications, including battery-powered devices and industrial systems.

3. Input Voltage Range:
- The input voltage range extends from 0V to VCC (supply voltage), allowing for direct interfacing with a wide range of signal levels.

4. Output Type:
- The LP339N features an open-collector output, which allows for wired-AND configurations and makes it compatible with various logic levels.

5. Propagation Delay:
- The typical propagation delay is around 300 ns at VCC = 15V, which is suitable for many applications requiring fast response times.

6. Input Offset Voltage:
- The input offset voltage is typically 2 mV, ensuring accurate comparisons between input signals.

7. Common-Mode Input Voltage Range:
- The common-mode input voltage range extends from 0V to VCC - 1.5V, allowing for flexibility in signal conditioning.

8. Power Supply Current:
- The supply current is typically 1.5 mA per comparator, contributing to the device%27s low power consumption.

9. Temperature Range:
- The LP339N operates over a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications.

10. Package Type:
- The LP339N is available in various package types, including DIP-14 and SOIC-14, providing options for different design requirements.

## Features:

- Quad Comparator Design: The inclusion of four comparators in a single package reduces board space and simplifies circuit design.

- Low Power Consumption: The LP339N is designed for low power operation, making it ideal for battery-powered applications.

- Open-Collector Output: The open-collector output allows for easy interfacing with other logic families and enables wired-AND configurations.

- Wide Supply Voltage Range: The ability to operate from 2V to 36V provides flexibility for various applications.

- High Noise Immunity: The device features a high common-mode rejection ratio (CMRR), ensuring reliable operation in noisy environments.

## Applications:

The LP339N is widely used in various applications, including:

- Voltage Level Detection: The comparators can be used to monitor voltage levels and trigger actions based on specific thresholds.

- Signal Conditioning: The device can be employed in signal conditioning circuits to compare analog signals and generate digital outputs.

- Battery Monitoring: The LP339N is suitable for battery management systems, where it can monitor battery voltage levels and provide alerts for low voltage conditions.

- Temperature Sensing: The comparators can be used in temperature sensing applications, where they compare the output of temperature sensors against reference voltages.

- Automotive Applications: With its wide temperature range and robust design, the LP339N is ideal for automotive electronics, including safety systems and control modules.

## Conclusion:

The Texas Instruments LP339N is a versatile and reliable quad comparator that meets the needs of a wide range of electronic applications. With its low power consumption, broad supply voltage range, and accurate performance, it is an excellent choice for signal conditioning, voltage monitoring, and level detection tasks. Whether used in consumer electronics, industrial systems, or automotive applications, the LP339N provides a dependable solution for various design challenges.
LP339N Compare Parts
  • LP339N vs LP339N/PB
  • LP339N vs LP339N/PB
  • LP339N vs LP339N/NOPB
  • LP339N vs LP339MX/NOPB
  • LP339N vs LP339MX
  • LP339N vs LP339MX
  • LP339N vs LP339M/NOPB
  • LP339N vs LP339M
  • LP339N vs LP339M
  • LP339N vs LP339DRG4
  • LP339N vs LP339DRE4
  • LP339N vs LP339DR
  • LP339N vs LP339DG4
  • LP339N vs LP339DE4
  • LP339N vs LP339D
  • LP339N vs LP311PSRG4
  • LP339N vs LP311PSRE4
  • LP339N vs LP311PSR
  • LP339N vs LP311PG4
  • LP339N vs LP311PE4
  • LP339N vs LP311P
  • LP339N vs LP311DRG4
  • LP339N vs LP311DR
  • LP339N vs LP311D
  • LP339N vs LP311PS
  • LP339N vs LP311PE4
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!