☰
OPA1013DN8
OPA1013DN8
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   OPA1013DN8 Datasheet
History Price: $4.24000
In Stock: 29420
OPA1013DN8 Specification
Specification
Part No
OPA1013DN8
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.35V/μs
Gain Bandwidth Product
600 kHz
-3db Bandwidth
-
Current - Input Bias
7 nA
Voltage - Input Offset
200 μV
Current - Supply
350μA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
OPA1013DN8 Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124U/2K5
OPA124U/2K5
Texas Instruments
OPA124 LOW NOISE PRECISION DIFET
OPA1013DN8 Description
Overview of Texas Instruments OPA1013DN8

The Texas Instruments OPA1013DN8 is a precision, low-noise operational amplifier designed for a wide range of applications, including signal conditioning, data acquisition, and instrumentation. This op-amp is known for its high performance, low offset voltage, and excellent linearity, making it suitable for demanding applications in both industrial and consumer electronics.

Key Specifications

- Supply Voltage Range: The OPA1013DN8 operates with a dual supply voltage range of ±2.5V to ±18V, allowing flexibility in various circuit designs.
- Input Offset Voltage: The typical input offset voltage is 50 µV, which ensures high accuracy in applications requiring precise signal amplification.
- Input Bias Current: The input bias current is typically around 10 nA, minimizing the impact on the input signal and enhancing overall performance.
- Gain Bandwidth Product (GBP): The gain bandwidth product is approximately 1.5 MHz, providing sufficient bandwidth for many applications while maintaining stability.
- Slew Rate: The slew rate is rated at 0.3 V/µs, which allows the op-amp to respond quickly to changes in the input signal, making it suitable for dynamic applications.

Functional Features

- Low Noise Performance: The OPA1013DN8 features low noise characteristics, with a voltage noise density of 8 nV/√Hz at 1 kHz, making it ideal for applications where signal integrity is critical.
- High Common-Mode Rejection Ratio (CMRR): The CMRR is typically 120 dB, ensuring that the op-amp can effectively reject common-mode signals, which is essential in differential signal applications.
- Wide Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it suitable for both commercial and industrial environments.

Applications

The OPA1013DN8 is versatile and can be used in various applications, including:

- Signal Conditioning: Ideal for amplifying low-level signals from sensors and transducers in industrial and medical applications.
- Data Acquisition Systems: Used in analog-to-digital converters (ADCs) to ensure accurate signal representation and processing.
- Instrumentation: Suitable for precision measurement systems where high accuracy and low noise are paramount.

Package and Reliability

The OPA1013DN8 is available in an 8-pin SOIC package, which provides a compact solution for space-constrained designs. The device is designed to meet high reliability standards, ensuring long-term performance in demanding applications.

Conclusion

The Texas Instruments OPA1013DN8 is a high-performance operational amplifier that excels in precision applications due to its low noise, high accuracy, and wide supply voltage range. Its robust specifications and versatile functionality make it an excellent choice for engineers looking to implement reliable signal conditioning and amplification solutions in their designs. Whether used in industrial, medical, or consumer electronics, the OPA1013DN8 delivers consistent performance and reliability.
OPA1013DN8 Compare Parts
  • OPA1013DN8 vs OPA992IDCKR
  • OPA1013DN8 vs OPA992IDBVR
  • OPA1013DN8 vs OPA991TIDCKR
  • OPA1013DN8 vs OPA991SIDBVR
  • OPA1013DN8 vs OPA991QDBVRQ1
  • OPA1013DN8 vs OPA991IDCKR
  • OPA1013DN8 vs OPA991IDBVR
  • OPA1013DN8 vs OPA990SIDBVR
  • OPA1013DN8 vs OPA990IDCKR
  • OPA1013DN8 vs OPA990IDBVR
  • OPA1013DN8 vs OPA890IDR
  • OPA1013DN8 vs OPA890IDG4
  • OPA1013DN8 vs OPA890IDBVTG4
  • OPA1013DN8 vs OPA890IDBVT
  • OPA1013DN8 vs OPA890IDBVR
  • OPA1013DN8 vs OPA890ID
  • OPA1013DN8 vs OPA863SIDBVR
  • OPA1013DN8 vs OPA862IDTKR
  • OPA1013DN8 vs OPA861IDRG4
  • OPA1013DN8 vs OPA861IDR
  • OPA1013DN8 vs OPA861IDBVT
  • OPA1013DN8 vs OPA861IDBVRG4
  • OPA1013DN8 vs OPA861IDBVR
  • OPA1013DN8 vs OPA861ID
  • OPA1013DN8 vs OPA860IDRG4
  • OPA1013DN8 vs OPA860IDR
  • OPA1013DN8 vs OPA860ID
  • OPA1013DN8 vs OPA859QDSGRQ1
  • OPA1013DN8 vs OPA859IDSGT
  • OPA1013DN8 vs OPA859IDSGR
  • OPA1013DN8 vs OPA858QDSGRQ1
  • OPA1013DN8 vs OPA858IDSGT
  • OPA1013DN8 vs OPA858IDSGR
  • OPA1013DN8 vs OPA857TD2
  • OPA1013DN8 vs OPA857IRGTT
  • OPA1013DN8 vs OPA857IRGTR
  • OPA1013DN8 vs OPA856IDSGR
  • OPA1013DN8 vs OPA855QDSGRQ1
  • OPA1013DN8 vs OPA855IDSGT
  • OPA1013DN8 vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.