☰
OPA124U
OPA124U
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA124U Datasheet
History Price: Obsolete
In Stock: 12560
OPA124U Specification
Specification
Part No
OPA124U
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Difet
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
1.6V/μs
Gain Bandwidth Product
1.5 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
200 μV
Current - Supply
2.5mA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA124U Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U/2K5
OPA124U/2K5
Texas Instruments
OPA124 LOW NOISE PRECISION DIFET
OPA124U Description
Overview of Texas Instruments OPA124U

The Texas Instruments OPA124U is a precision operational amplifier designed for a wide range of applications, including instrumentation, data acquisition, and signal processing. Known for its low noise and high accuracy, the OPA124U is particularly suitable for applications requiring high precision and stability.

Key Specifications

- Supply Voltage Range: The OPA124U operates with a dual supply voltage ranging from ±2.5 V to ±15 V, allowing flexibility in various circuit designs.
- Input Offset Voltage: The typical input offset voltage is around 50 µV, which is crucial for applications requiring high precision.
- Input Bias Current: The input bias current is typically 10 nA, minimizing the impact on the input signal.
- Gain Bandwidth Product: The OPA124U features a gain bandwidth product of 1 MHz, making it suitable for a variety of frequency response applications.
- Slew Rate: The slew rate is approximately 0.5 V/µs, which is adequate for many general-purpose applications.
- Common Mode Rejection Ratio (CMRR): The CMRR is typically 120 dB, ensuring that the amplifier can effectively reject common-mode signals.
- Power Supply Rejection Ratio (PSRR): The PSRR is around 120 dB, indicating excellent performance in maintaining output stability despite variations in supply voltage.
- Output Voltage Swing: The output voltage swing is within 0.5 V of the supply rails, allowing for a wide range of output signal levels.

Performance Characteristics

The OPA124U is characterized by its low noise performance, with a voltage noise density of approximately 15 nV/√Hz at 1 kHz. This low noise level is essential for applications in sensitive signal processing, such as medical instrumentation and audio applications.

Thermal Characteristics

- Operating Temperature Range: The OPA124U can operate within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.
- Thermal Resistance: The thermal resistance is typically 150°C/W, which is important for managing heat dissipation in high-power applications.

Applications

The OPA124U is widely used in various applications, including:

- Instrumentation Amplifiers: Its low offset voltage and high CMRR make it ideal for precision instrumentation.
- Data Acquisition Systems: The amplifier's high accuracy and low noise are critical for accurate data capture.
- Signal Conditioning: It is often used in signal conditioning circuits to amplify weak signals without introducing significant noise.
- Audio Applications: The OPA124U is suitable for high-fidelity audio applications due to its low distortion and noise characteristics.

Packaging Options

The OPA124U is available in several package types, including the standard 8-pin DIP and surface-mount options, providing flexibility for different design requirements.

Conclusion

The Texas Instruments OPA124U operational amplifier is a versatile and high-performance component suitable for a wide range of precision applications. Its low noise, high accuracy, and robust specifications make it an excellent choice for engineers looking to design reliable and efficient electronic systems.
OPA124U Compare Parts
  • OPA124U vs OPA992IDCKR
  • OPA124U vs OPA992IDBVR
  • OPA124U vs OPA991TIDCKR
  • OPA124U vs OPA991SIDBVR
  • OPA124U vs OPA991QDBVRQ1
  • OPA124U vs OPA991IDCKR
  • OPA124U vs OPA991IDBVR
  • OPA124U vs OPA990SIDBVR
  • OPA124U vs OPA990IDCKR
  • OPA124U vs OPA990IDBVR
  • OPA124U vs OPA890IDR
  • OPA124U vs OPA890IDG4
  • OPA124U vs OPA890IDBVTG4
  • OPA124U vs OPA890IDBVT
  • OPA124U vs OPA890IDBVR
  • OPA124U vs OPA890ID
  • OPA124U vs OPA863SIDBVR
  • OPA124U vs OPA862IDTKR
  • OPA124U vs OPA861IDRG4
  • OPA124U vs OPA861IDR
  • OPA124U vs OPA861IDBVT
  • OPA124U vs OPA861IDBVRG4
  • OPA124U vs OPA861IDBVR
  • OPA124U vs OPA861ID
  • OPA124U vs OPA860IDRG4
  • OPA124U vs OPA860IDR
  • OPA124U vs OPA860ID
  • OPA124U vs OPA859QDSGRQ1
  • OPA124U vs OPA859IDSGT
  • OPA124U vs OPA859IDSGR
  • OPA124U vs OPA858QDSGRQ1
  • OPA124U vs OPA858IDSGT
  • OPA124U vs OPA858IDSGR
  • OPA124U vs OPA857TD2
  • OPA124U vs OPA857IRGTT
  • OPA124U vs OPA857IRGTR
  • OPA124U vs OPA856IDSGR
  • OPA124U vs OPA855QDSGRQ1
  • OPA124U vs OPA855IDSGT
  • OPA124U vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.