☰
SN65175D
SN65175D
Active
Description:  IC RECEIVER 0/4 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN65175D Datasheet
History Price: $3.86000
In Stock: 42560
SN65175D Specification
Specification
Part No
SN65175D
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
RS422, RS423, RS485
Number of Drivers/Receivers
0/4
Duplex
-
Receiver Hysteresis
50 mV
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN65175D Related Parts
SN65173D
SN65173D
Texas Instruments
QUAD DIFF LINE RECEIVER/LINEAR,I
SN65173N
SN65173N
Texas Instruments
LINE RECEIVER
SN65175DR
SN65175DR
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65175DRG4
SN65175DRG4
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65176BD
SN65176BD
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDG4
SN65176BDG4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDR
SN65176BDR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDRE4
SN65176BDRE4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDRG4
SN65176BDRG4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BP
SN65176BP
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP
SN65472DEP
SN65472DEP
Texas Instruments
IC DRIVER 2/0 8SOIC
SN65472DREP
SN65472DREP
Texas Instruments
IC DRIVER 2/0 8SOIC
SN65175D Compare Parts
  • SN65175D vs SN65MLVD3DRBR
  • SN65175D vs SN65MLVD2DRBT
  • SN65175D vs SN65MLVD2DRBR
  • SN65175D vs SN65MLVD207DR
  • SN65175D vs SN65MLVD207DG4
  • SN65175D vs SN65MLVD207D
  • SN65175D vs SN65MLVD206DR
  • SN65175D vs SN65MLVD206DG4
  • SN65175D vs SN65MLVD206D
  • SN65175D vs SN65MLVD206BDR
  • SN65175D vs SN65MLVD206BD
  • SN65175D vs SN65MLVD205DRG4
  • SN65175D vs SN65MLVD205DR
  • SN65175D vs SN65MLVD205D
  • SN65175D vs SN65MLVD205ADR
  • SN65175D vs SN65MLVD205ADG4
  • SN65175D vs SN65MLVD205AD
  • SN65175D vs SN65MLVD204DR
  • SN65175D vs SN65MLVD204D
  • SN65175D vs SN65MLVD204BRUMT
  • SN65175D vs SN65MLVD204BRUMR
  • SN65175D vs SN65MLVD204BDR
  • SN65175D vs SN65MLVD204BD
  • SN65175D vs SN65MLVD204ADRG4
  • SN65175D vs SN65MLVD204ADR
  • SN65175D vs SN65MLVD204ADG4
  • SN65175D vs SN65MLVD204AD
  • SN65175D vs SN65MLVD203DR
  • SN65175D vs SN65MLVD203DG4
  • SN65175D vs SN65MLVD203D
  • SN65175D vs SN65MLVD203BRUMT
  • SN65175D vs SN65MLVD203BRUMR
  • SN65175D vs SN65MLVD202DR
  • SN65175D vs SN65MLVD202DG4
  • SN65175D vs SN65MLVD202D
  • SN65175D vs SN65MLVD202ADR
  • SN65175D vs SN65MLVD202ADG4
  • SN65175D vs SN65MLVD202AD
  • SN65175D vs SN65MLVD201DR
  • SN65175D vs SN65MLVD201DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!