☰
SN65176BD
SN65176BD
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN65176BD Datasheet
History Price: Obsolete
In Stock: 21920
SN65176BD Specification
Specification
Part No
SN65176BD
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
50 mV
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SN65176BD Related Parts
SN65173D
SN65173D
Texas Instruments
QUAD DIFF LINE RECEIVER/LINEAR,I
SN65173N
SN65173N
Texas Instruments
LINE RECEIVER
SN65175D
SN65175D
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65175DR
SN65175DR
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65175DRG4
SN65175DRG4
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65176BDG4
SN65176BDG4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDR
SN65176BDR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDRE4
SN65176BDRE4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDRG4
SN65176BDRG4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BP
SN65176BP
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP
SN65472DEP
SN65472DEP
Texas Instruments
IC DRIVER 2/0 8SOIC
SN65472DREP
SN65472DREP
Texas Instruments
IC DRIVER 2/0 8SOIC
SN65176BD Description
The Texas Instruments SN65176BD is a high-speed differential transceiver designed for use in various communication applications, particularly in the RS-485 and RS-422 standards. This device is well-suited for multipoint data transmission, allowing for robust communication over long distances in noisy environments. Below is a detailed overview of the SN65176BD, including its specifications and features.

## Overview

The SN65176BD is a differential line driver and receiver that operates in half-duplex mode. It is designed to provide reliable data transmission in multipoint systems, making it ideal for industrial automation, process control, and other applications requiring long-distance communication.

## Key Features

1. High-Speed Operation: The SN65176BD supports data rates up to 10 Mbps, making it suitable for high-speed communication applications.

2. Differential Signaling: The device uses differential signaling to minimize noise and improve signal integrity over long distances.

3. Wide Supply Voltage Range: It operates with a supply voltage range of 3.0V to 5.5V, providing flexibility for various system designs.

4. Low Power Consumption: The transceiver features low quiescent current, which is beneficial for battery-powered applications.

5. Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage due to overheating.

6. Fail-Safe Design: The SN65176BD incorporates fail-safe features that ensure a known state in the absence of a valid input signal.

7. Short-Circuit Protection: The device is designed to withstand short-circuit conditions, enhancing its reliability in harsh environments.

## Pin Configuration

The SN65176BD is available in a 16-pin TSSOP package. The pin configuration includes:

- A and B: Differential signal inputs/outputs.
- RO: Receiver output.
- DI: Driver input.
- RE: Receiver enable (active low).
- DE: Driver enable (active high).
- VCC: Supply voltage.
- GND: Ground.

## Electrical Specifications

Here are the key electrical specifications for the SN65176BD:

- Supply Voltage (VCC): 3.0V to 5.5V
- Input Voltage Range: -7V to +12V
- Output Voltage Swing: 1.5V (typical)
- Data Rate: Up to 10 Mbps
- Propagation Delay: 15 ns (typical)
- Receiver Input Resistance: 12 kΩ (typical)
- Quiescent Supply Current: 300 µA (typical)
- Driver Output Current: ±250 mA (max)
- Operating Temperature Range: -40°C to +85°C

## Applications

The SN65176BD is suitable for a variety of applications, including:

- Industrial automation systems
- Process control systems
- Data acquisition systems
- Building automation
- Motor control systems
- Multipoint communication networks

## Conclusion

The Texas Instruments SN65176BD is a versatile and reliable differential transceiver that meets the demands of high-speed communication in challenging environments. With its robust features, including thermal shutdown protection, low power consumption, and fail-safe design, it is an excellent choice for engineers looking to implement RS-485 or RS-422 communication in their designs. Whether for industrial applications or other multipoint communication systems, the SN65176BD provides the performance and reliability needed for successful data transmission.
SN65176BD Compare Parts
  • SN65176BD vs SN65MLVD3DRBR
  • SN65176BD vs SN65MLVD2DRBT
  • SN65176BD vs SN65MLVD2DRBR
  • SN65176BD vs SN65MLVD207DR
  • SN65176BD vs SN65MLVD207DG4
  • SN65176BD vs SN65MLVD207D
  • SN65176BD vs SN65MLVD206DR
  • SN65176BD vs SN65MLVD206DG4
  • SN65176BD vs SN65MLVD206D
  • SN65176BD vs SN65MLVD206BDR
  • SN65176BD vs SN65MLVD206BD
  • SN65176BD vs SN65MLVD205DRG4
  • SN65176BD vs SN65MLVD205DR
  • SN65176BD vs SN65MLVD205D
  • SN65176BD vs SN65MLVD205ADR
  • SN65176BD vs SN65MLVD205ADG4
  • SN65176BD vs SN65MLVD205AD
  • SN65176BD vs SN65MLVD204DR
  • SN65176BD vs SN65MLVD204D
  • SN65176BD vs SN65MLVD204BRUMT
  • SN65176BD vs SN65MLVD204BRUMR
  • SN65176BD vs SN65MLVD204BDR
  • SN65176BD vs SN65MLVD204BD
  • SN65176BD vs SN65MLVD204ADRG4
  • SN65176BD vs SN65MLVD204ADR
  • SN65176BD vs SN65MLVD204ADG4
  • SN65176BD vs SN65MLVD204AD
  • SN65176BD vs SN65MLVD203DR
  • SN65176BD vs SN65MLVD203DG4
  • SN65176BD vs SN65MLVD203D
  • SN65176BD vs SN65MLVD203BRUMT
  • SN65176BD vs SN65MLVD203BRUMR
  • SN65176BD vs SN65MLVD202DR
  • SN65176BD vs SN65MLVD202DG4
  • SN65176BD vs SN65MLVD202D
  • SN65176BD vs SN65MLVD202ADR
  • SN65176BD vs SN65MLVD202ADG4
  • SN65176BD vs SN65MLVD202AD
  • SN65176BD vs SN65MLVD201DR
  • SN65176BD vs SN65MLVD201DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!