☰
SN65472DREP
SN65472DREP
Active
Description:  IC DRIVER 2/0 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN65472DREP Datasheet
History Price: $2.90400
In Stock: 10000
SN65472DREP Specification
Specification
Part No
SN65472DREP
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
2/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SN65472DREP Related Parts
SN65173D
SN65173D
Texas Instruments
QUAD DIFF LINE RECEIVER/LINEAR,I
SN65173N
SN65173N
Texas Instruments
LINE RECEIVER
SN65175D
SN65175D
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65175DR
SN65175DR
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65175DRG4
SN65175DRG4
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65176BD
SN65176BD
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDG4
SN65176BDG4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDR
SN65176BDR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDRE4
SN65176BDRE4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDRG4
SN65176BDRG4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BP
SN65176BP
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP
SN65472DEP
SN65472DEP
Texas Instruments
IC DRIVER 2/0 8SOIC
SN65472DREP Description

The SN65472DREP is an advanced dual transceiver designed by Texas Instruments for use in various communication applications, including industrial control systems, automotive, and high-speed data transfer applications. It operates within the RS-485/RS-422 standards, offering robust data transmission and receiving capabilities for differential signaling systems. The device is engineered to meet stringent requirements for reliability, signal integrity, and performance, especially in high-noise environments.

## Key Features

* Dual Differential Transceiver: The SN65472DREP includes two independent transceiver channels, allowing for bidirectional data transmission and reception on two separate differential pairs, ideal for multi-channel communication systems.
* RS-485/RS-422 Compliance: Fully compliant with the RS-485 and RS-422 standards, the device supports balanced data transmission over long distances with noise immunity.
* High-Speed Operation: Capable of operating at up to 20 Mbps, making it suitable for high-speed data transfer in industrial and automation systems.
* Bus Driver/Receiver: Integrated driver and receiver on each channel ensure flexibility and compatibility with a variety of signaling schemes and bus systems.
* Wide Voltage Range: It operates over a broad supply voltage range of 4.5V to 5.5V, ensuring compatibility with a range of logic systems.
* Fail-Safe and Power-Off Protection: Built-in fail-safe protection ensures reliable data communication, even under fault conditions or when powered off, making it more resilient to system failures.
* Thermal Shutdown: The device features thermal shutdown protection, which prevents damage from excessive heat, ensuring safe operation in demanding environments.
* Automotive-Grade: The SN65472DREP is designed to meet the requirements for automotive applications, with an extended temperature range and robust performance under harsh conditions.

## Key Specifications

* Supply Voltage Range: 4.5V to 5.5V (typical operating voltage: 5V)
* Data Rate: Supports data rates up to 20 Mbps
* Driver Output Voltage: ±1.5V minimum output voltage for differential signaling
* Receiver Sensitivity: ±200 mV typical input threshold voltage for reliable data reception
* Input/Output Resistance: 12 kΩ typical (for RS-485 termination)
* Propagation Delay: Typically 10 ns (max), ensuring minimal latency in communication.
* Operating Temperature Range: -40°C to 125°C, making it suitable for automotive and industrial applications that require high durability.
* Package Type: The device is housed in a 20-pin TSSOP package (DREP) suitable for space-constrained applications.
* Thermal Shutdown: Internal thermal protection that prevents the device from operating under potentially damaging temperature conditions.
* ESD Protection: The device offers 5000V of Electrostatic Discharge (ESD) protection, which is critical for maintaining reliable communication in environments with high electrostatic discharge.

## Applications

The SN65472DREP is ideal for a wide range of communication systems requiring high-speed, robust, and reliable differential data transmission. Its primary applications include:

* Industrial Control Systems: Used in factories and automation systems for communicating between controllers and sensors, actuators, and other devices.
* Automotive: Serves as a communication interface in automotive applications, including engine control units (ECUs) and in-vehicle networking.
* Data Acquisition Systems: Suitable for transmitting data over long distances in applications where low-power consumption and high-speed operation are required.
* Communication Infrastructure: Works in telecom and networking equipment for high-speed, differential signaling, especially in harsh environmental conditions.
* Building Automation: Used in systems that control and monitor building systems such as lighting, HVAC, and security, where long-range communication and low power are key.

## Benefits

* High-Speed Data Transfer: With a maximum data rate of 20 Mbps, the SN65472DREP enables efficient and rapid data exchange, making it ideal for time-sensitive applications.
* Robust Communication: Its compliance with RS-485/RS-422 ensures reliable data transfer in noisy and electrically harsh environments, providing robust performance even in industrial and automotive applications.
* Dual-Channel Capability: The integrated dual transceivers allow for simultaneous bidirectional communication over two separate channels, enabling better system flexibility and design efficiency.
* Low Power Consumption: With low quiescent current and thermal protection, the device consumes minimal power, reducing overall energy usage in communication systems.
* Extended Temperature Range: The wide operating temperature range ensures that the device can function reliably in extreme environments, making it suitable for both automotive and industrial sectors.
* Fail-Safe Design: Built-in fail-safe features ensure that the communication link remains intact even if one part of the system fails, which is particularly important in mission-critical applications.

## Conclusion

The SN65472DREP is a highly reliable, dual-channel transceiver designed for RS-485/RS-422 differential data communication. It offers excellent performance at high data rates, low power consumption, and robust protection features, making it a perfect fit for industrial, automotive, and data communication applications. With features such as thermal shutdown, fail-safe operation, and broad voltage support, this device ensures reliable performance in harsh operating conditions, providing a solid foundation for designing advanced communication systems.
SN65472DREP Compare Parts
  • SN65472DREP vs SN65MLVD3DRBR
  • SN65472DREP vs SN65MLVD2DRBT
  • SN65472DREP vs SN65MLVD2DRBR
  • SN65472DREP vs SN65MLVD207DR
  • SN65472DREP vs SN65MLVD207DG4
  • SN65472DREP vs SN65MLVD207D
  • SN65472DREP vs SN65MLVD206DR
  • SN65472DREP vs SN65MLVD206DG4
  • SN65472DREP vs SN65MLVD206D
  • SN65472DREP vs SN65MLVD206BDR
  • SN65472DREP vs SN65MLVD206BD
  • SN65472DREP vs SN65MLVD205DRG4
  • SN65472DREP vs SN65MLVD205DR
  • SN65472DREP vs SN65MLVD205D
  • SN65472DREP vs SN65MLVD205ADR
  • SN65472DREP vs SN65MLVD205ADG4
  • SN65472DREP vs SN65MLVD205AD
  • SN65472DREP vs SN65MLVD204DR
  • SN65472DREP vs SN65MLVD204D
  • SN65472DREP vs SN65MLVD204BRUMT
  • SN65472DREP vs SN65MLVD204BRUMR
  • SN65472DREP vs SN65MLVD204BDR
  • SN65472DREP vs SN65MLVD204BD
  • SN65472DREP vs SN65MLVD204ADRG4
  • SN65472DREP vs SN65MLVD204ADR
  • SN65472DREP vs SN65MLVD204ADG4
  • SN65472DREP vs SN65MLVD204AD
  • SN65472DREP vs SN65MLVD203DR
  • SN65472DREP vs SN65MLVD203DG4
  • SN65472DREP vs SN65MLVD203D
  • SN65472DREP vs SN65MLVD203BRUMT
  • SN65472DREP vs SN65MLVD203BRUMR
  • SN65472DREP vs SN65MLVD202DR
  • SN65472DREP vs SN65MLVD202DG4
  • SN65472DREP vs SN65MLVD202D
  • SN65472DREP vs SN65MLVD202ADR
  • SN65472DREP vs SN65MLVD202ADG4
  • SN65472DREP vs SN65MLVD202AD
  • SN65472DREP vs SN65MLVD201DR
  • SN65472DREP vs SN65MLVD201DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!