Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments SN65HVD253DR
SN65HVD253DR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN65HVD253DR Datasheet
History Price: $1.83900
In Stock: 31840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN65HVD253DR Specification
Specification
Part No
SN65HVD253DR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
DeviceNet
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CANbus
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
160 mV
Data Rate
1Mbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SN65HVD253DR Related Parts
SN65173D
Texas Instruments
QUAD DIFF LINE RECEIVER/LINEAR,I
SN65173N
Texas Instruments
LINE RECEIVER
SN65175D
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65175DR
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65175DRG4
Texas Instruments
IC RECEIVER 0/4 16SOIC
SN65176BD
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDG4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDRE4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BDRG4
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
SN65176BP
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP
SN65472DEP
Texas Instruments
IC DRIVER 2/0 8SOIC
SN65HVD253DR Compare Parts
SN65HVD253DR vs SN65MLVD3DRBR
SN65HVD253DR vs SN65MLVD2DRBT
SN65HVD253DR vs SN65MLVD2DRBR
SN65HVD253DR vs SN65MLVD207DR
SN65HVD253DR vs SN65MLVD207DG4
SN65HVD253DR vs SN65MLVD207D
SN65HVD253DR vs SN65MLVD206DR
SN65HVD253DR vs SN65MLVD206DG4
SN65HVD253DR vs SN65MLVD206D
SN65HVD253DR vs SN65MLVD206BDR
SN65HVD253DR vs SN65MLVD206BD
SN65HVD253DR vs SN65MLVD205DRG4
SN65HVD253DR vs SN65MLVD205DR
SN65HVD253DR vs SN65MLVD205D
SN65HVD253DR vs SN65MLVD205ADR
SN65HVD253DR vs SN65MLVD205ADG4
SN65HVD253DR vs SN65MLVD205AD
SN65HVD253DR vs SN65MLVD204DR
SN65HVD253DR vs SN65MLVD204D
SN65HVD253DR vs SN65MLVD204BRUMT
SN65HVD253DR vs SN65MLVD204BRUMR
SN65HVD253DR vs SN65MLVD204BDR
SN65HVD253DR vs SN65MLVD204BD
SN65HVD253DR vs SN65MLVD204ADRG4
SN65HVD253DR vs SN65MLVD204ADR
SN65HVD253DR vs SN65MLVD204ADG4
SN65HVD253DR vs SN65MLVD204AD
SN65HVD253DR vs SN65MLVD203DR
SN65HVD253DR vs SN65MLVD203DG4
SN65HVD253DR vs SN65MLVD203D
SN65HVD253DR vs SN65MLVD203BRUMT
SN65HVD253DR vs SN65MLVD203BRUMR
SN65HVD253DR vs SN65MLVD202DR
SN65HVD253DR vs SN65MLVD202DG4
SN65HVD253DR vs SN65MLVD202D
SN65HVD253DR vs SN65MLVD202ADR
SN65HVD253DR vs SN65MLVD202ADG4
SN65HVD253DR vs SN65MLVD202AD
SN65HVD253DR vs SN65MLVD201DR
SN65HVD253DR vs SN65MLVD201DG4
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!