SN74LV8154NG4
SN74LV8154NG4
Discontinued
Description:  IC BINARY COUNTR DL 16BIT 20DIP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 15600
SN74LV8154NG4 Specification
Specification
Part No
SN74LV8154NG4
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
74LV
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
2
Number of Bits per Element
16
Reset
-
Timing
-
Count Rate
25 MHz
Trigger Type
Positive Edge
Voltage - Supply
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
SN74LV8154NG4 PDF Datasheet
SN74LV8154NG4 Related Parts
SN74143N
SN74143N
Texas Instruments
DISPLAY DRIVER COUNTER
SN74161D
SN74161D
Texas Instruments
DECADE COUNTER
SN74162N
SN74162N
Texas Instruments
DECADE COUNTER, SYNCHRONOUS
SN74196N
SN74196N
Texas Instruments
DECADE COUNTER, ASYNCHRONOUS
SN74197N
SN74197N
Texas Instruments
BINARY COUNTER
SN74293N
SN74293N
Texas Instruments
BINARY COUNTER
SN74393N
SN74393N
Texas Instruments
BINARY COUNTER
SN7497N3
SN7497N3
Texas Instruments
BINARY COUNTER
SN74ALS160BD
SN74ALS160BD
Texas Instruments
DECADE COUNTER, ALS SERIES
SN74ALS161BD
SN74ALS161BD
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74ALS161BDR
SN74ALS161BDR
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74ALS161BDRE4
SN74ALS161BDRE4
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74LV8154NG4 Compare Parts
  • SN74LV8154NG4 vs SN74S163N3
  • SN74LV8154NG4 vs SN74S163N
  • SN74LV8154NG4 vs SN74LV8154PWR
  • SN74LV8154NG4 vs SN74LV8154PW
  • SN74LV8154NG4 vs SN74LV8154N
  • SN74LV8154NG4 vs SN74LV8154MPWREP
  • SN74LV8154NG4 vs SN74LV4040APWT
  • SN74LV8154NG4 vs SN74LV4040APWRG4
  • SN74LV8154NG4 vs SN74LV4040APWR
  • SN74LV8154NG4 vs SN74LV4040APW
  • SN74LV8154NG4 vs SN74LV4040ANSR
  • SN74LV8154NG4 vs SN74LV4040AN
  • SN74LV8154NG4 vs SN74LV4040AMPWREP
  • SN74LV8154NG4 vs SN74LV4040ADRG4
  • SN74LV8154NG4 vs SN74LV4040ADR
  • SN74LV8154NG4 vs SN74LV4040ADG4
  • SN74LV8154NG4 vs SN74LV4040ADBR
  • SN74LV8154NG4 vs SN74LV4040AD
  • SN74LV8154NG4 vs SN74LV393ATPWRQ1
  • SN74LV8154NG4 vs SN74LV393ATPWRG4Q1
  • SN74LV8154NG4 vs SN74LV393ATPWREP
  • SN74LV8154NG4 vs SN74LV393APWT
  • SN74LV8154NG4 vs SN74LV393APWR-MX
  • SN74LV8154NG4 vs SN74LV393APWR
  • SN74LV8154NG4 vs SN74LV393APW
  • SN74LV8154NG4 vs SN74LV393ANSR
  • SN74LV8154NG4 vs SN74LV393ANS
  • SN74LV8154NG4 vs SN74LV393ADR
  • SN74LV8154NG4 vs SN74LV393ADGVR
  • SN74LV8154NG4 vs SN74LV393AD
  • SN74LV8154NG4 vs SN74LV163APWT
  • SN74LV8154NG4 vs SN74LV163APWRG4
  • SN74LV8154NG4 vs SN74LV163APWR-MX
  • SN74LV8154NG4 vs SN74LV163APWR
  • SN74LV8154NG4 vs SN74LV163APW
  • SN74LV8154NG4 vs SN74LV163ANSR
  • SN74LV8154NG4 vs SN74LV163ADR
  • SN74LV8154NG4 vs SN74LV163ADBR
  • SN74LV8154NG4 vs SN74LV163AD
  • SN74LV8154NG4 vs SN74LV161APWT
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery