☰
TL494IN
TL494IN
Active
Description:  IC REG CTRLR MULT TOPOLOGY 16DIP
Manufacturer:  Texas Instruments
Datasheet:   TL494IN Datasheet
History Price: $0.58000
In Stock: 44000
TL494IN Specification
Specification
Part No
TL494IN
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
Frequency - Switching
1kHz ~ 300kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Dead Time Control, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
TL494IN Related Parts
TL494BD
TL494BD
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDG
TL494BDG
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDR2
TL494BDR2
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDR2G
TL494BDR2G
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CD
TL494CD
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494CD
TL494CD
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CDB
TL494CDB
Texas Instruments
SWITCHING CONTROLLER
TL494CDBR
TL494CDBR
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDBRE4
TL494CDBRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDBRG4
TL494CDBRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDG
TL494CDG
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CDG4
TL494CDG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494IN Description
The ON Semiconductor TL494IN is a versatile and widely used integrated circuit designed for pulse-width modulation (PWM) control in power supply applications. This device is particularly popular in switch-mode power supplies (SMPS), DC-DC converters, and other applications requiring efficient voltage regulation. The TL494IN combines a voltage error amplifier, a PWM generator, and a reference voltage source in a single package, making it an ideal choice for various power management tasks.

## Overview

The TL494IN is designed to provide precise control of the output voltage in power supply circuits. It features a dual error amplifier configuration, which allows for both voltage regulation and current limiting. The PWM control scheme enables the device to adjust the duty cycle of the output signal, thereby regulating the output voltage efficiently. The TL494IN is capable of operating in both voltage mode and current mode, providing flexibility for different design requirements.

## Key Features

1. PWM Control: The TL494IN utilizes pulse-width modulation to control the output voltage, allowing for efficient power conversion and regulation.
2. Dual Error Amplifiers: The device includes two error amplifiers, enabling voltage regulation and current limiting functions.
3. Adjustable Frequency: The PWM frequency can be adjusted from 20 kHz to 100 kHz, providing flexibility for various applications.
4. Built-in Reference Voltage: The TL494IN features a stable reference voltage of 5V, which is used for the error amplifiers and other internal functions.
5. Dead Time Control: The device includes provisions for dead time control, which helps prevent cross-conduction in push-pull configurations.
6. Thermal Shutdown: The TL494IN is equipped with thermal shutdown protection, ensuring safe operation under high-temperature conditions.
7. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 7V to 40V, making it suitable for a variety of power supply designs.

## Specifications

- Supply Voltage (VCC): 7V to 40V
- Output Voltage (VREF): 5V (typical)
- PWM Frequency: 20 kHz to 100 kHz (adjustable)
- Duty Cycle Range: 0% to 100%
- Output Current (IOUT): 200 mA (max)
- Input Voltage Range for Error Amplifiers: 0V to VCC
- Temperature Range: -40°C to 125°C
- Package Type: DIP-16 (Dual In-line Package)

## Pin Configuration

The TL494IN is housed in a 16-pin DIP package. The pin configuration is as follows:

- Pin 1: VCC (Supply Voltage)
- Pin 2: VREF (Reference Voltage Output)
- Pin 3: Error Amplifier Non-Inverting Input (V1)
- Pin 4: Error Amplifier Inverting Input (V2)
- Pin 5: PWM Comparator Non-Inverting Input
- Pin 6: PWM Comparator Inverting Input
- Pin 7: Output 1 (to the power stage)
- Pin 8: Output 2 (to the power stage)
- Pin 9: Ground (GND)
- Pin 10: Frequency Control (Timing Capacitor Connection)
- Pin 11: Dead Time Control
- Pin 12: Current Limit Input
- Pin 13: Error Amplifier Output
- Pin 14: Feedback Input
- Pin 15: Compensation Network Connection
- Pin 16: Not Connected (NC)

## Application Areas

The TL494IN is widely used in various applications, including:

- Switch-Mode Power Supplies (SMPS): The device is commonly used in both step-down (buck) and step-up (boost) converters to regulate output voltage efficiently.
- DC-DC Converters: It is suitable for converting one DC voltage level to another, providing stable output for various electronic devices.
- Battery Chargers: The TL494IN can be used in battery charging circuits to ensure proper voltage and current regulation.
- Industrial Power Supplies: The device is often found in industrial applications where reliable power management is critical.

## Conclusion

The ON Semiconductor TL494IN is a highly versatile and efficient PWM controller that is well-suited for a wide range of power supply applications. With its dual error amplifiers, adjustable frequency, and built-in protection features, it provides designers with the tools needed to create reliable and efficient power management solutions. Whether used in switch-mode power supplies, DC-DC converters, or battery chargers, the TL494IN offers excellent performance and flexibility, making it a valuable component in modern electronic designs.
TL494IN Compare Parts
  • TL494IN vs TL494ING4
  • TL494IN vs TL494ING
  • TL494IN vs TL494IDRG4
  • TL494IN vs TL494IDRE4
  • TL494IN vs TL494IDR
  • TL494IN vs TL494IDG4
  • TL494IN vs TL494ID
  • TL494IN vs TL494CPWR
  • TL494IN vs TL494CPWG4
  • TL494IN vs TL494CPW
  • TL494IN vs TL494CNSRG4
  • TL494IN vs TL494CNSR
  • TL494IN vs TL494CNS
  • TL494IN vs TL494CNG4
  • TL494IN vs TL494CNG
  • TL494IN vs TL494CN3
  • TL494IN vs TL494CN
  • TL494IN vs TL494CN
  • TL494IN vs TL494CDX
  • TL494IN vs TL494CDRG4
  • TL494IN vs TL494CDRE4
  • TL494IN vs TL494CDR2G
  • TL494IN vs TL494CDR2
  • TL494IN vs TL494CDR
  • TL494IN vs TL494CDG4
  • TL494IN vs TL494CDG
  • TL494IN vs TL494CDBRG4
  • TL494IN vs TL494CDBRE4
  • TL494IN vs TL494CDBR
  • TL494IN vs TL494CDB
  • TL494IN vs TL494CD
  • TL494IN vs TL494CD
  • TL494IN vs TL494BDR2G
  • TL494IN vs TL494BDR2
  • TL494IN vs TL494BDG
  • TL494IN vs TL494BD
  • TL494IN vs TL494INE4
  • TL494IN vs TL494IN-P2
  • TL494IN vs TL494CNE4
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!