☰
TMP512AIRSAR
TMP512AIRSAR
Active
Description:  IC TEMP SNSR DUAL REMOTE 16QFN
Manufacturer:  Texas Instruments
History Price: $1.91400
In Stock: 49440
TMP512AIRSAR Specification
Specification
Part No
TMP512AIRSAR
Category
PMIC - Thermal Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Temp Monitoring System (Sensor), Watchdog
Sensor Type
Internal and External
Sensing Temperature
-40℃ ~ 125℃
Accuracy
?.5℃ Local(Max), ?℃ Remote(Max)
Topology
ADC, Multiplexer, Register Bank
Output Type
2-Wire Serial, I2C/SMBUS
Output Alarm
Yes
Output Fan
No
Voltage - Supply
3V ~ 26V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
TMP512AIRSAR Related Parts
TMP512AID
TMP512AID
Texas Instruments
IC TEMP SNSR DUAL REMOTE 14SOIC
TMP512AIDR
TMP512AIDR
Texas Instruments
IC TEMP SNSR DUAL REMOTE 14SOIC
TMP512AIRSAT
TMP512AIRSAT
Texas Instruments
IC TEMP SNSR DUAL REMOTE 16QFN
TMP513AID
TMP513AID
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16SOIC
TMP513AIDR
TMP513AIDR
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16SOIC
TMP513AIRSAR
TMP513AIRSAR
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
TMP513AIRSAT
TMP513AIRSAT
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
TMP512AIRSAR Description
The Texas Instruments TMP512AIRSAR is a high-performance digital temperature sensor designed for a wide range of temperature measurement applications. It combines accuracy, low power consumption, and robust features in a compact 8-pin package, making it ideal for use in industrial, automotive, and consumer electronics environments. Below is a detailed breakdown of its specifications and features.

## Overview and Functionality

The TMP512AIRSAR is a high-precision digital temperature sensor capable of measuring temperature with ±0.5°C accuracy across a wide temperature range. It communicates with a microcontroller or processor via the I2C or SMBus interface, making it a versatile and easy-to-integrate solution for temperature sensing in embedded systems. The device's digital output provides direct temperature data, eliminating the need for external analog-to-digital conversion.

## Key Specifications

* Operating Voltage Range:
The TMP512AIRSAR operates within a voltage range of 2.7V to 5.5V, which allows it to be used in a variety of power-sensitive applications and ensures compatibility with a wide range of systems.

* Temperature Measurement Range:
The temperature sensor has a wide operational range of -40°C to +125°C, making it suitable for both low and high-temperature monitoring in diverse environments. It supports a temperature resolution of 0.0625°C per bit.

* Accuracy:
The TMP512AIRSAR offers high-precision temperature sensing with ±0.5°C accuracy at room temperature (25°C) and ±1°C over the full temperature range of -40°C to +125°C. This makes it an ideal choice for applications requiring precise temperature control and monitoring.

* Temperature Resolution:
The sensor provides a resolution of 0.0625°C in the digital output, enabling high precision in temperature measurement and enabling fine-grained control in temperature-critical applications.

* Response Time:
The device offers a fast response time, typically less than 100ms for temperature measurements, ensuring timely updates in systems that require frequent temperature monitoring.

## Features

* Digital Output (I2C/SMBus):
The TMP512AIRSAR communicates via I2C (Inter-Integrated Circuit) or SMBus (System Management Bus), both of which are widely used protocols in embedded systems. This provides a straightforward interface for easy integration into microcontroller-based systems. The I2C address can be configured via an external pin to allow for multiple devices on the same bus.

* Low Power Consumption:
The TMP512AIRSAR operates with low power consumption, drawing only 150µA in active mode and as low as 1µA in shutdown mode. This is ideal for battery-powered applications where power efficiency is critical.

* Programmable Alert Function:
The device features programmable high and low temperature alert thresholds, enabling users to monitor and respond to temperature variations in real time. These alerts can trigger external actions, such as turning on a fan or activating a cooling system.

* Internal Temperature Sensor:
The TMP512AIRSAR includes an internal temperature sensor, which eliminates the need for additional external sensors in many applications, reducing both component count and system complexity.

* Non-Volatile Memory:
The TMP512AIRSAR includes non-volatile memory to store configuration settings, ensuring that the device retains its settings even after power cycles.

* Wide Temperature Operating Range:
With an operating range from -40°C to +125°C, the TMP512AIRSAR can be used in a wide variety of environmental conditions, from extreme cold to high-heat applications.

* Overtemperature and Undertemperature Warnings:
The TMP512AIRSAR includes built-in warning functionality for both overtemperature and undertemperature conditions. These warnings are useful for monitoring critical systems where temperature thresholds must be maintained.

## Applications

* Industrial Automation:
In industrial environments, the TMP512AIRSAR is commonly used for monitoring the temperature of machines, motors, and sensors, helping prevent overheating and ensuring optimal operation. It can also be used in process control systems for temperature regulation.

* Automotive:
The device is well-suited for automotive applications, including monitoring engine temperature, battery temperature, and interior climate control. Its wide temperature range and precision make it reliable for use in harsh automotive environments.

* Consumer Electronics:
The TMP512AIRSAR can be used in a variety of consumer electronics, such as laptops, smartphones, and home appliances, where thermal management is essential. It helps ensure that devices do not overheat, protecting both the user and the internal components.

* Data Centers:
In data centers, the TMP512AIRSAR can be employed to monitor the temperature of servers, cooling systems, and other critical components. Precise temperature measurements are crucial for maintaining efficient cooling and avoiding downtime due to overheating.

* Home Appliances:
The sensor is also used in home appliances such as refrigerators, ovens, and washing machines, where accurate temperature monitoring is essential for performance and energy efficiency.

## Absolute Maximum Ratings

* Supply Voltage (Vcc): -0.3V to 6V
* Input Voltage (Any Pin): -0.3V to (Vcc + 0.3V)
* Storage Temperature: -65°C to 150°C
* Junction Temperature: 150°C

## Electrical Characteristics

* Supply Voltage (Vcc): 2.7V to 5.5V
* Quiescent Current: 150µA (typical)
* Shutdown Current: 1µA (typical)
* Temperature Resolution: 0.0625°C per bit
* Accuracy: ±0.5°C (typical), ±1°C (max) from -40°C to +125°C
* Response Time: <100ms (typical)

## Package Type

The TMP512AIRSAR is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and ideal for space-constrained applications. The package is designed for ease of integration into both through-hole and surface-mount PCB designs.

## Conclusion

The Texas Instruments TMP512AIRSAR is a highly accurate and versatile digital temperature sensor that provides high precision, low power consumption, and fast response times. It is suitable for a wide range of applications, from industrial and automotive systems to consumer electronics and data centers. Its I2C/SMBus interface and programmable alert functions make it a powerful tool for monitoring temperature in embedded systems, helping to maintain optimal performance and reliability.
TMP512AIRSAR Compare Parts
  • TMP512AIRSAR vs TMP513AIRSAR
  • TMP512AIRSAR vs TMP513AIDR
  • TMP512AIRSAR vs TMP513AID
  • TMP512AIRSAR vs TMP512AIRSAT
  • TMP512AIRSAR vs TMP512AIDR
  • TMP512AIRSAR vs TMP512AID
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality