☰
TMP512AIRSAT
TMP512AIRSAT
Active
Description:  IC TEMP SNSR DUAL REMOTE 16QFN
Manufacturer:  Texas Instruments
History Price: $4.30000
In Stock: 42560
TMP512AIRSAT Specification
Specification
Part No
TMP512AIRSAT
Category
PMIC - Thermal Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Temp Monitoring System (Sensor), Watchdog
Sensor Type
Internal and External
Sensing Temperature
-40℃ ~ 125℃
Accuracy
?.5℃ Local(Max), ?℃ Remote(Max)
Topology
ADC, Multiplexer, Register Bank
Output Type
2-Wire Serial, I2C/SMBUS
Output Alarm
Yes
Output Fan
No
Voltage - Supply
3V ~ 26V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-VQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
TMP512AIRSAT Related Parts
TMP512AID
TMP512AID
Texas Instruments
IC TEMP SNSR DUAL REMOTE 14SOIC
TMP512AIDR
TMP512AIDR
Texas Instruments
IC TEMP SNSR DUAL REMOTE 14SOIC
TMP512AIRSAR
TMP512AIRSAR
Texas Instruments
IC TEMP SNSR DUAL REMOTE 16QFN
TMP513AID
TMP513AID
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16SOIC
TMP513AIDR
TMP513AIDR
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16SOIC
TMP513AIRSAR
TMP513AIRSAR
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
TMP513AIRSAT
TMP513AIRSAT
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
TMP512AIRSAT Compare Parts
  • TMP512AIRSAT vs TMP513AIRSAR
  • TMP512AIRSAT vs TMP513AIDR
  • TMP512AIRSAT vs TMP513AID
  • TMP512AIRSAT vs TMP512AIRSAR
  • TMP512AIRSAT vs TMP512AIDR
  • TMP512AIRSAT vs TMP512AID
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality