☰
TPS2836D
TPS2836D
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2836D Datasheet
History Price: $3.24000
In Stock: 34000
TPS2836D Specification
Specification
Part No
TPS2836D
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
4.5V ~ 15V
Logic Voltage - VIL, VIH
1V, 2V
Current - Peak Output (Source, Sink)
2.7A, 2.4A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
28 V
Rise / Fall Time (Typ)
50ns, 40ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TPS2836D Related Parts
TPS2811D
TPS2811D
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2811DR
TPS2811DR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2811P
TPS2811P
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
TPS2811PW
TPS2811PW
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2811PWLE
TPS2811PWLE
Texas Instruments
NAND GATE BASED MOSFET DRIVER
TPS2811PWR
TPS2811PWR
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2811QPWRQ1
TPS2811QPWRQ1
Texas Instruments
IC GATE DRVR LOW-SIDE 8TSSOP
TPS2812D
TPS2812D
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812DG4
TPS2812DG4
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812DR
TPS2812DR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812DRG4
TPS2812DRG4
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
TPS2812P
TPS2812P
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
TPS2836D Compare Parts
  • TPS2836D vs TPS51604QDSGRQ1
  • TPS2836D vs TPS51604DSGT
  • TPS2836D vs TPS51604DSGR
  • TPS2836D vs TPS51601ADRBT
  • TPS2836D vs TPS51601ADRBR
  • TPS2836D vs TPS2849PWPRG4
  • TPS2836D vs TPS2849PWPR
  • TPS2836D vs TPS2849PWP
  • TPS2836D vs TPS2848PWPRG4
  • TPS2836D vs TPS2848PWPR
  • TPS2836D vs TPS2848PWP
  • TPS2836D vs TPS2839PWPRG4
  • TPS2836D vs TPS2839PWPR
  • TPS2836D vs TPS2839PWP
  • TPS2836D vs TPS2838PWPRG4
  • TPS2836D vs TPS2838PWPR
  • TPS2836D vs TPS2838PWP
  • TPS2836D vs TPS2837DR
  • TPS2836D vs TPS2837D
  • TPS2836D vs TPS2836DR
  • TPS2836D vs TPS2835PWPRG4
  • TPS2836D vs TPS2835PWPR
  • TPS2836D vs TPS2835PWP
  • TPS2836D vs TPS2835DRG4
  • TPS2836D vs TPS2835DR
  • TPS2836D vs TPS2835D
  • TPS2836D vs TPS2834PWPR
  • TPS2836D vs TPS2834PWP
  • TPS2836D vs TPS2834DR
  • TPS2836D vs TPS2834D
  • TPS2836D vs TPS2833D
  • TPS2836D vs TPS2832DR
  • TPS2836D vs TPS2832D
  • TPS2836D vs TPS2831PWPR
  • TPS2836D vs TPS2831PWPG4
  • TPS2836D vs TPS2831PWP
  • TPS2836D vs TPS2831DR
  • TPS2836D vs TPS2831D
  • TPS2836D vs TPS2830PWPR
  • TPS2836D vs TPS2830PWPG4
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!