☰
TS5A3166DBVR
TS5A3166DBVR
Active
Description:  IC SW SPST-NOX1 900MOHM SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.51000
In Stock: 1120
TS5A3166DBVR Specification
Specification
Part No
TS5A3166DBVR
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
1
On-State Resistance (Max)
900mOhm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
1.65V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
7ns, 11.5ns
-3db Bandwidth
200MHz
Charge Injection
1pC
Channel Capacitance (CS(off), CD(off))
19pF, 18pF
Current - Leakage (IS(off)) (Max)
20nA
Crosstalk
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TS5A3166DBVR Related Parts
TS5A1066DBVR
TS5A1066DBVR
Texas Instruments
IC SWITCH SPST-NOX1 10OHM SOT23
TS5A1066DBVRG4
TS5A1066DBVRG4
Texas Instruments
IC SWITCH SPST-NOX1 10OHM SOT23
TS5A1066DCKR
TS5A1066DCKR
Texas Instruments
IC SWITCH SPST-NOX1 10OHM SC70-5
TS5A1066DCKRG4
TS5A1066DCKRG4
Texas Instruments
IC SWITCH SPST-NOX1 10OHM SC70-5
TS5A1066YZPR
TS5A1066YZPR
Texas Instruments
IC SWITCH SPST-NOX1 10OHM 5DSBGA
TS5A12301EYFPR
TS5A12301EYFPR
Texas Instruments
IC SWITCH SPDTX1 750MOHM 6DSBGA
TS5A2053DCTR
TS5A2053DCTR
Texas Instruments
IC SWITCH SPDT X 1 13.8OHM SM8
TS5A2053DCTRE4
TS5A2053DCTRE4
Texas Instruments
IC SWITCH SPDT X 1 13.8OHM SM8
TS5A2053DCUR
TS5A2053DCUR
Texas Instruments
IC SWITCH SPDTX1 13.8OHM 8VSSOP
TS5A2053DCURE4
TS5A2053DCURE4
Texas Instruments
IC SWITCH SPDTX1 13.8OHM 8VSSOP
TS5A2053DCURG4
TS5A2053DCURG4
Texas Instruments
IC SWITCH SPDTX1 13.8OHM 8VSSOP
TS5A2066DCTR
TS5A2066DCTR
Texas Instruments
IC SWITCH SPST-NO X 2 10OHM SM8
TS5A3166DBVR Description
Introduction to Texas Instruments TS5A3166DBVR

The Texas Instruments TS5A3166DBVR is a versatile, low-voltage analog switch designed for a wide range of applications, including audio signal routing, data acquisition systems, and general-purpose switching in consumer electronics. This device is particularly notable for its low on-resistance and high-speed switching capabilities, making it an excellent choice for applications that require minimal signal distortion and fast response times.

Key Specifications

1. General Characteristics:
- Type: Dual Single-Pole Single-Throw (SPST) Analog Switch.
- Package: Available in a compact 10-pin VQFN package, which allows for efficient use of PCB space.
- Operating Temperature Range: From -40°C to +125°C, ensuring reliable performance in various environmental conditions.

2. Electrical Characteristics:
- Supply Voltage (VCC): The device operates with a supply voltage range of 1.8V to 5.5V, making it suitable for both battery-powered and standard voltage applications.
- On-Resistance (RON): Low on-resistance typically around 0.5Ω at VCC = 5V and increases slightly with lower supply voltages, ensuring minimal signal loss during operation.

3. Switching Performance:
- Switching Time: Fast switching times of approximately 10 ns for both turn-on and turn-off transitions, allowing quick signal routing without significant delays.
- Signal Bandwidth: Capable of handling frequencies up to several hundred MHz, making it suitable for high-frequency applications like RF signal switching.

4. Control Features:
- Control Voltage (VC): Logic-level control input compatible with standard CMOS and TTL logic levels, enabling easy interfacing with microcontrollers and other digital circuits.
- Enable/Disable Functionality: Each switch can be independently controlled using a dedicated control pin, providing flexibility in signal routing.

5. Power Consumption:
- Low Power Dissipation: The device features very low power consumption during operation due to its low on-resistance and minimal static current draw.
- Quiescent Current: Very low quiescent current in the off state (typically less than 1 µA), which is ideal for battery-operated devices where power efficiency is critical.

6. Protection Features:
- Overvoltage Protection: The TS5A3166DBVR can handle input signals beyond the supply voltage range without damage, providing robust protection against accidental over-voltage conditions.
- ESD Protection: Integrated electrostatic discharge (ESD) protection helps safeguard the device from transient voltage spikes that could otherwise cause damage.

7. Applications:
The TS5A3166DBVR is widely applicable across various domains:
- Audio Switching: Used in audio equipment for routing audio signals between different sources or outputs while maintaining high fidelity.
- Data Acquisition Systems: Ideal for multiplexing analog signals in data acquisition systems where precise signal integrity is essential.
- Consumer Electronics: Commonly found in smartphones, tablets, and other portable devices for managing various analog signal paths efficiently.

8. Development Support:
- Evaluation Module Availability: Texas Instruments offers evaluation modules that allow engineers to test the TS5A3166DBVR's performance under real-world conditions quickly.
- Comprehensive Documentation: Detailed datasheets and application notes are provided to assist designers in integrating the device into their systems effectively.

Conclusion

The Texas Instruments TS5A3166DBVR is a highly reliable and efficient analog switch that excels in performance across a range of applications requiring precise control over analog signals. With its low on-resistance, fast switching times, and robust protection features, it stands out as an ideal choice for engineers looking to enhance their designs with effective signal management solutions. Its versatility makes it suitable not only for consumer electronics but also for industrial applications where reliability and performance are paramount. Overall, the TS5A3166DBVR represents an excellent option for modern electronic designs requiring high-quality analog switching capabilities.
TS5A3166DBVR Compare Parts
  • TS5A3166DBVR vs TS5N412PW
  • TS5A3166DBVR vs TS5N412DBQR
  • TS5A3166DBVR vs TS5MP646YFPR
  • TS5A3166DBVR vs TS5MP646NYFPR
  • TS5A3166DBVR vs TS5MP645YFPR
  • TS5A3166DBVR vs TS5MP645NYFPR
  • TS5A3166DBVR vs TS5A9411DCKTG4
  • TS5A3166DBVR vs TS5A9411DCKT
  • TS5A3166DBVR vs TS5A9411DCKR
  • TS5A3166DBVR vs TS5A6542YZPR
  • TS5A3166DBVR vs TS5A63157DCKR
  • TS5A3166DBVR vs TS5A63157DBVRG4
  • TS5A3166DBVR vs TS5A63157DBVR
  • TS5A3166DBVR vs TS5A623157DGSR
  • TS5A3166DBVR vs TS5A4624DCKTG4
  • TS5A3166DBVR vs TS5A4624DCKT
  • TS5A3166DBVR vs TS5A4624DCKR
  • TS5A3166DBVR vs TS5A4597DCKR
  • TS5A3166DBVR vs TS5A4597DBVR
  • TS5A3166DBVR vs TS5A4596DCKR
  • TS5A3166DBVR vs TS5A4596DBVR
  • TS5A3166DBVR vs TS5A4595DCKR
  • TS5A3166DBVR vs TS5A4595DBVR
  • TS5A3166DBVR vs TS5A4594DCKR
  • TS5A3166DBVR vs TS5A4594DBVR
  • TS5A3166DBVR vs TS5A3359YZPR
  • TS5A3166DBVR vs TS5A3359DCUTG4
  • TS5A3166DBVR vs TS5A3359DCUT
  • TS5A3166DBVR vs TS5A3359DCURG4
  • TS5A3166DBVR vs TS5A3359DCUR
  • TS5A3166DBVR vs TS5A3357QDCURQ1
  • TS5A3166DBVR vs TS5A3357DCUTG4
  • TS5A3166DBVR vs TS5A3357DCUTE4
  • TS5A3166DBVR vs TS5A3357DCUT
  • TS5A3166DBVR vs TS5A3357DCURG4
  • TS5A3166DBVR vs TS5A3357DCUR
  • TS5A3166DBVR vs TS5A3167YZPR
  • TS5A3166DBVR vs TS5A3167DCKRG4
  • TS5A3166DBVR vs TS5A3167DCKR
  • TS5A3166DBVR vs TS5A3167DBVRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend