☰
TXB0101DBVR
TXB0101DBVR
Active
Description:  IC TRANSLATOR BIDIR SOT23-6
Manufacturer:  Texas Instruments
Datasheet:   TXB0101DBVR Datasheet
History Price: $0.61000
In Stock: 42560
TXB0101DBVR Specification
Specification
Part No
TXB0101DBVR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
1.2 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
100Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
TXB0101DBVR Related Parts
TXB0101DBVT
TXB0101DBVT
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DBVTG4
TXB0101DBVTG4
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DCKR
TXB0101DCKR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKRG4
TXB0101DCKRG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKT
TXB0101DCKT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKTG4
TXB0101DCKTG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DRLR
TXB0101DRLR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXB0101DRLT
TXB0101DRLT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXB0101YZPR
TXB0101YZPR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 6DSBGA
TXB0102DCUR
TXB0102DCUR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXB0102DCURG4
TXB0102DCURG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXB0102DCUT
TXB0102DCUT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXB0101DBVR Description
Overview of Texas Instruments TXB0101DBVR

The Texas Instruments TXB0101DBVR is a bidirectional level shifter designed to facilitate communication between devices operating at different voltage levels. This device is particularly useful in applications where interfacing between 1.2 V to 5.5 V logic levels is required, making it ideal for interfacing between low-voltage microcontrollers and higher-voltage peripherals. The TXB0101 is known for its ease of use, compact design, and reliable performance, making it a popular choice in various electronic applications.

Key Specifications

- Voltage Level Compatibility: The TXB0101 supports a wide voltage range, allowing for bidirectional level shifting between 1.2 V and 5.5 V. This flexibility makes it suitable for a variety of applications involving different logic levels.
- Number of Channels: The device features 1 channel with 2 data lines, allowing for simultaneous bidirectional communication on both lines.
- Data Rate: The TXB0101 supports high-speed data rates of up to 100 Mbps, making it suitable for fast communication applications.
- Propagation Delay: The typical propagation delay is around 5 ns, ensuring quick response times for data transmission.
- Operating Temperature Range: The device operates within a temperature range of -40°C to +125°C, making it suitable for use in harsh environments.
- Package Type: The TXB0101 is available in a DBV (SOT-23-6) package, which is compact and ideal for space-constrained designs.

Performance Characteristics

The TXB0101DBVR is designed to provide reliable performance in level shifting applications. It features automatic direction sensing, which allows the device to detect the direction of data flow and adjust accordingly without the need for additional control signals. This simplifies the design and reduces the number of components required in the circuit.

Power Management

The TXB0101 operates with low power consumption, typically drawing around 1 µA of quiescent current. This low power requirement is particularly beneficial for battery-operated devices, where energy efficiency is critical. The device also includes internal pull-up resistors, which help to ensure proper signal integrity during operation.

Applications

The Texas Instruments TXB0101DBVR is versatile and can be used in various applications, including:

- Microcontroller Interfacing: Ideal for connecting low-voltage microcontrollers to higher-voltage peripherals, such as sensors and displays.
- I2C and SPI Communication: Suitable for level shifting in I2C and SPI communication lines, allowing devices operating at different voltage levels to communicate effectively.
- Consumer Electronics: Can be used in consumer electronics where different components operate at varying voltage levels, ensuring compatibility and reliable communication.
- Embedded Systems: Perfect for embedded applications that require interfacing between different logic levels in a compact form factor.

Conclusion

The Texas Instruments TXB0101DBVR is a reliable and efficient bidirectional level shifter that meets the demands of modern electronic applications. Its combination of wide voltage compatibility, high data rates, and compact design makes it an excellent choice for engineers looking to implement effective level shifting solutions. With its automatic direction sensing and low power consumption, this device is well-suited for a variety of applications, ensuring seamless communication between devices operating at different voltage levels.
TXB0101DBVR Compare Parts
  • TXB0101DBVR vs TXBN0304RSVR
  • TXB0101DBVR vs TXB0304RUTR
  • TXB0101DBVR vs TXB0304RSVR
  • TXB0101DBVR vs TXB0302DQMR
  • TXB0101DBVR vs TXB0108ZXYR
  • TXB0101DBVR vs TXB0108YZPR2
  • TXB0101DBVR vs TXB0108YZPR
  • TXB0101DBVR vs TXB0108YS
  • TXB0101DBVR vs TXB0108RGYR
  • TXB0101DBVR vs TXB0108PWRG4
  • TXB0101DBVR vs TXB0108PWR
  • TXB0101DBVR vs TXB0108NMER
  • TXB0101DBVR vs TXB0108DQSR
  • TXB0101DBVR vs TXB0106PWR
  • TXB0101DBVR vs TXB0106IPWRQ1
  • TXB0101DBVR vs TXB0104ZXUR
  • TXB0101DBVR vs TXB0104YZTR
  • TXB0101DBVR vs TXB0104RUTR
  • TXB0101DBVR vs TXB0104RGYRG4
  • TXB0101DBVR vs TXB0104RGYR
  • TXB0101DBVR vs TXB0104QRUTRQ1
  • TXB0101DBVR vs TXB0104QRGYRQ1
  • TXB0101DBVR vs TXB0104QPWRQ1
  • TXB0101DBVR vs TXB0104PWRG4
  • TXB0101DBVR vs TXB0104PWR
  • TXB0101DBVR vs TXB0104NMNR
  • TXB0101DBVR vs TXB0104GXUR
  • TXB0101DBVR vs TXB0104DRG4
  • TXB0101DBVR vs TXB0104DR
  • TXB0101DBVR vs TXB0104DG4
  • TXB0101DBVR vs TXB0104D
  • TXB0101DBVR vs TXB0102YZPR
  • TXB0101DBVR vs TXB0102DCUTG4
  • TXB0101DBVR vs TXB0102DCUT
  • TXB0101DBVR vs TXB0102DCURG4
  • TXB0101DBVR vs TXB0102DCUR
  • TXB0101DBVR vs TXB0101YZPR
  • TXB0101DBVR vs TXB0101DRLT
  • TXB0101DBVR vs TXB0101DRLR
  • TXB0101DBVR vs TXB0101DCKTG4
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great