☰
TXB0101DRLR
TXB0101DRLR
Active
Description:  IC TRANSLTR BIDIRECTIONAL SOT5X3
Manufacturer:  Texas Instruments
Datasheet:   TXB0101DRLR Datasheet
History Price: $0.61000
In Stock: 44400
TXB0101DRLR Specification
Specification
Part No
TXB0101DRLR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
1.2 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
100Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
SOT-563, SOT-666
Supplier Device Package
SOT-5X3
TXB0101DRLR Related Parts
TXB0101DBVR
TXB0101DBVR
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DBVT
TXB0101DBVT
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DBVTG4
TXB0101DBVTG4
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DCKR
TXB0101DCKR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKRG4
TXB0101DCKRG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKT
TXB0101DCKT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKTG4
TXB0101DCKTG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DRLT
TXB0101DRLT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXB0101YZPR
TXB0101YZPR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 6DSBGA
TXB0102DCUR
TXB0102DCUR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXB0102DCURG4
TXB0102DCURG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXB0102DCUT
TXB0102DCUT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXB0101DRLR Description
Overview of Texas Instruments TXB0101DRLR

The Texas Instruments TXB0101DRLR is a bidirectional level shifter designed for interfacing between different voltage domains in digital systems. It is particularly useful in applications where devices operating at different logic levels need to communicate with each other, such as interfacing 1.8 V and 3.3 V systems. The TXB0101DRLR simplifies the design process by providing a seamless solution for voltage translation without the need for additional components.

Key Features

- Bidirectional Voltage Level Translation: The TXB0101DRLR supports bidirectional data transfer, allowing signals to be translated in both directions between two different voltage levels.
- Wide Voltage Range: It operates with a supply voltage range from 1.2 V to 3.6 V, making it compatible with a variety of logic families.
- High-Speed Operation: The device supports data rates up to 100 Mbps, ensuring fast and reliable communication between devices.
- Low Power Consumption: The TXB0101DRLR is designed for low power operation, making it suitable for battery-powered applications.
- No Direction Control Required: The device automatically detects the direction of the signal, eliminating the need for external direction control signals.

Specifications

| Parameter | Value |
|------------------------------------|--------------------------------|
| Supply Voltage Range (VCCA) | 1.2 V to 3.6 V |
| Supply Voltage Range (VCCB) | 1.2 V to 3.6 V |
| Input Voltage Range | 0 V to VCCA + 0.3 V |
| Output Voltage Range | 0 V to VCCB - 0.3 V |
| Data Rate | Up to 100 Mbps |
| Propagation Delay | 5 ns (typical) |
| Operating Temperature Range | -40°C to 125°C |
| Package Type | VQFN (3 mm x 3 mm) |
| Number of Channels | 1 (single channel) |
| Input/Output Logic Levels | 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V |

Applications

The TXB0101DRLR is suitable for a wide range of applications, including:

- Microcontroller Interfacing: It can be used to connect microcontrollers operating at different voltage levels, facilitating communication between them.
- Sensor Integration: The device is ideal for interfacing sensors that operate at different logic levels with microcontrollers or processors.
- Level Shifting in I2C and SPI: The TXB0101DRLR is commonly used in I2C and SPI communication systems where devices with different voltage levels need to communicate.
- Consumer Electronics: It is applicable in various consumer electronics where multiple voltage domains are present, ensuring compatibility and functionality.

Conclusion

The Texas Instruments TXB0101DRLR is a highly effective solution for bidirectional level shifting in digital systems. Its wide voltage range, high-speed operation, and low power consumption make it an excellent choice for a variety of applications. By eliminating the need for external direction control and simplifying the design process, the TXB0101DRLR enables engineers to create robust and efficient systems that can seamlessly interface between different voltage domains. This versatility and ease of use make it a valuable component in modern electronic designs.
TXB0101DRLR Compare Parts
  • TXB0101DRLR vs TXBN0304RSVR
  • TXB0101DRLR vs TXB0304RUTR
  • TXB0101DRLR vs TXB0304RSVR
  • TXB0101DRLR vs TXB0302DQMR
  • TXB0101DRLR vs TXB0108ZXYR
  • TXB0101DRLR vs TXB0108YZPR2
  • TXB0101DRLR vs TXB0108YZPR
  • TXB0101DRLR vs TXB0108YS
  • TXB0101DRLR vs TXB0108RGYR
  • TXB0101DRLR vs TXB0108PWRG4
  • TXB0101DRLR vs TXB0108PWR
  • TXB0101DRLR vs TXB0108NMER
  • TXB0101DRLR vs TXB0108DQSR
  • TXB0101DRLR vs TXB0106PWR
  • TXB0101DRLR vs TXB0106IPWRQ1
  • TXB0101DRLR vs TXB0104ZXUR
  • TXB0101DRLR vs TXB0104YZTR
  • TXB0101DRLR vs TXB0104RUTR
  • TXB0101DRLR vs TXB0104RGYRG4
  • TXB0101DRLR vs TXB0104RGYR
  • TXB0101DRLR vs TXB0104QRUTRQ1
  • TXB0101DRLR vs TXB0104QRGYRQ1
  • TXB0101DRLR vs TXB0104QPWRQ1
  • TXB0101DRLR vs TXB0104PWRG4
  • TXB0101DRLR vs TXB0104PWR
  • TXB0101DRLR vs TXB0104NMNR
  • TXB0101DRLR vs TXB0104GXUR
  • TXB0101DRLR vs TXB0104DRG4
  • TXB0101DRLR vs TXB0104DR
  • TXB0101DRLR vs TXB0104DG4
  • TXB0101DRLR vs TXB0104D
  • TXB0101DRLR vs TXB0102YZPR
  • TXB0101DRLR vs TXB0102DCUTG4
  • TXB0101DRLR vs TXB0102DCUT
  • TXB0101DRLR vs TXB0102DCURG4
  • TXB0101DRLR vs TXB0102DCUR
  • TXB0101DRLR vs TXB0101YZPR
  • TXB0101DRLR vs TXB0101DRLT
  • TXB0101DRLR vs TXB0101DCKTG4
  • TXB0101DRLR vs TXB0101DCKT
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!