☰
TXB0101DRLT
TXB0101DRLT
Active
Description:  IC TRANSLTR BIDIRECTIONAL SOT5X3
Manufacturer:  Texas Instruments
Datasheet:   TXB0101DRLT Datasheet
History Price: $1.23000
In Stock: 37520
TXB0101DRLT Specification
Specification
Part No
TXB0101DRLT
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
1.2 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
100Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
SOT-563, SOT-666
Supplier Device Package
SOT-5X3
TXB0101DRLT Related Parts
TXB0101DBVR
TXB0101DBVR
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DBVT
TXB0101DBVT
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DBVTG4
TXB0101DBVTG4
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DCKR
TXB0101DCKR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKRG4
TXB0101DCKRG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKT
TXB0101DCKT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKTG4
TXB0101DCKTG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DRLR
TXB0101DRLR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXB0101YZPR
TXB0101YZPR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 6DSBGA
TXB0102DCUR
TXB0102DCUR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXB0102DCURG4
TXB0102DCURG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXB0102DCUT
TXB0102DCUT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXB0101DRLT Description
Overview of Texas Instruments TXB0101DRLT

The Texas Instruments TXB0101DRLT is a high-speed, bidirectional level shifter designed for interfacing between different voltage domains in digital circuits. This device is particularly useful in applications where devices operating at different logic levels need to communicate, such as interfacing 1.8 V logic with 3.3 V or 5 V logic. The TXB0101DRLT is ideal for use in various applications, including mobile devices, consumer electronics, and industrial systems.

Key Specifications

- Voltage Level Translation: 1.2 V to 5.5 V
- Data Rate: Up to 100 Mbps
- Number of Channels: 1
- Directionality: Bidirectional
- Propagation Delay: 5 ns (typical)
- Operating Temperature Range: -40°C to 125°C
- Package Type: VQFN (Very Thin Quad Flat No-lead), 8-pin

Performance Features

The TXB0101DRLT supports a wide voltage range from 1.2 V to 5.5 V, making it versatile for various applications. It can handle data rates of up to 100 Mbps, ensuring fast and reliable communication between devices. The bidirectional nature of the level shifter allows for seamless data transfer in both directions, which is essential for many digital communication protocols.

Ease of Use and Integration

One of the key advantages of the TXB0101DRLT is its ease of use. The device does not require any external components for operation, simplifying the design process. It automatically detects the direction of data flow, eliminating the need for additional control signals. This feature makes it particularly attractive for designers looking to minimize complexity in their circuits.

Low Propagation Delay

The TXB0101DRLT features a low propagation delay of 5 ns (typical), which is crucial for high-speed applications. This fast response time ensures that signals are transmitted quickly and accurately, reducing the risk of data corruption in high-frequency environments.

Temperature and Reliability

The TXB0101DRLT is rated for operation over a temperature range of -40°C to 125°C, making it suitable for use in harsh environments. This wide temperature range ensures reliable performance in industrial and automotive applications, where temperature fluctuations can be significant.

Applications

The TXB0101DRLT is suitable for a variety of applications, including:

- Mobile Devices: Used for interfacing between different logic levels in smartphones and tablets.
- Consumer Electronics: Ideal for connecting components in devices such as cameras, gaming consoles, and home automation systems.
- Industrial Systems: Employed in factory automation and control systems where different voltage levels are present.

Development Support

Texas Instruments provides extensive support for the TXB0101DRLT, including evaluation modules, reference designs, and comprehensive datasheets. This support facilitates the design process, allowing engineers to quickly implement the level shifter into their systems and optimize performance.

Conclusion

The Texas Instruments TXB0101DRLT is a versatile and efficient bidirectional level shifter that excels in interfacing between different voltage domains. With its wide voltage range, high data rate capability, and ease of use, it is well-suited for a variety of applications in mobile devices, consumer electronics, and industrial systems. The robust performance and extensive development support make the TXB0101DRLT a reliable choice for engineers seeking effective solutions for level shifting in digital circuits.
TXB0101DRLT Compare Parts
  • TXB0101DRLT vs TXBN0304RSVR
  • TXB0101DRLT vs TXB0304RUTR
  • TXB0101DRLT vs TXB0304RSVR
  • TXB0101DRLT vs TXB0302DQMR
  • TXB0101DRLT vs TXB0108ZXYR
  • TXB0101DRLT vs TXB0108YZPR2
  • TXB0101DRLT vs TXB0108YZPR
  • TXB0101DRLT vs TXB0108YS
  • TXB0101DRLT vs TXB0108RGYR
  • TXB0101DRLT vs TXB0108PWRG4
  • TXB0101DRLT vs TXB0108PWR
  • TXB0101DRLT vs TXB0108NMER
  • TXB0101DRLT vs TXB0108DQSR
  • TXB0101DRLT vs TXB0106PWR
  • TXB0101DRLT vs TXB0106IPWRQ1
  • TXB0101DRLT vs TXB0104ZXUR
  • TXB0101DRLT vs TXB0104YZTR
  • TXB0101DRLT vs TXB0104RUTR
  • TXB0101DRLT vs TXB0104RGYRG4
  • TXB0101DRLT vs TXB0104RGYR
  • TXB0101DRLT vs TXB0104QRUTRQ1
  • TXB0101DRLT vs TXB0104QRGYRQ1
  • TXB0101DRLT vs TXB0104QPWRQ1
  • TXB0101DRLT vs TXB0104PWRG4
  • TXB0101DRLT vs TXB0104PWR
  • TXB0101DRLT vs TXB0104NMNR
  • TXB0101DRLT vs TXB0104GXUR
  • TXB0101DRLT vs TXB0104DRG4
  • TXB0101DRLT vs TXB0104DR
  • TXB0101DRLT vs TXB0104DG4
  • TXB0101DRLT vs TXB0104D
  • TXB0101DRLT vs TXB0102YZPR
  • TXB0101DRLT vs TXB0102DCUTG4
  • TXB0101DRLT vs TXB0102DCUT
  • TXB0101DRLT vs TXB0102DCURG4
  • TXB0101DRLT vs TXB0102DCUR
  • TXB0101DRLT vs TXB0101YZPR
  • TXB0101DRLT vs TXB0101DRLR
  • TXB0101DRLT vs TXB0101DCKTG4
  • TXB0101DRLT vs TXB0101DCKT
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!