☰
TXS0101DBVR
TXS0101DBVR
Active
Description:  IC TRANSLATOR BIDIR SOT23-6
Manufacturer:  Texas Instruments
Datasheet:   TXS0101DBVR Datasheet
History Price: $0.61000
In Stock: 19200
TXS0101DBVR Specification
Specification
Part No
TXS0101DBVR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
1.65 V ~ 3.6 V
Voltage - VCCB
2.3 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Open Drain, Push-Pull
Data Rate
24Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
TXS0101DBVR Related Parts
TXS0101DBVRG4
TXS0101DBVRG4
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DBVT
TXS0101DBVT
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DCKR
TXS0101DCKR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXS0101DCKT
TXS0101DCKT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXS0101DRLR
TXS0101DRLR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXS0101DRLRG4
TXS0101DRLRG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXS0101YZPR
TXS0101YZPR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 6DSBGA
TXS0102DCTR
TXS0102DCTR
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTT
TXS0102DCTT
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTTE4
TXS0102DCTTE4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTTG4
TXS0102DCTTG4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCUR
TXS0102DCUR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXS0101DBVR Description
The Texas Instruments TXS0101DBVR is a versatile, bidirectional level shifter designed for interfacing between different voltage domains in digital circuits. It is particularly useful in applications where devices operating at different voltage levels need to communicate with each other, such as interfacing 1.8V and 3.3V logic devices. The TXS0101 is part of the TXS series of level shifters, which are known for their ease of use and reliable performance.

## Overview

The TXS0101DBVR is a dual-channel level shifter that supports bidirectional voltage translation. It is designed to handle signals in the range of 1.2V to 3.6V on the low side and 2.3V to 5.5V on the high side. This flexibility makes it suitable for a wide range of applications, including I2C, SPI, UART, and other digital communication protocols. The device is particularly beneficial in mixed-voltage systems, where different components operate at different logic levels.

## Key Features

1. Bidirectional Level Shifting: The TXS0101 allows for seamless communication between devices operating at different voltage levels, enabling bidirectional data flow without the need for additional components.

2. Wide Voltage Range: The device supports low-side voltages from 1.2V to 3.6V and high-side voltages from 2.3V to 5.5V, making it compatible with a variety of logic families.

3. Automatic Direction Sensing: The TXS0101 features automatic direction sensing, which means it can detect the direction of the signal and adjust accordingly without requiring any control signals.

4. Low Propagation Delay: The device has a low propagation delay, typically around 5 ns, ensuring fast signal transmission between different voltage domains.

5. High-Speed Operation: The TXS0101 can operate at data rates up to 100 Mbps, making it suitable for high-speed applications.

6. Integrated Pull-Up Resistors: The device includes integrated pull-up resistors on the high side, simplifying the design and reducing the need for external components.

7. Small Package Size: The TXS0101DBVR is available in a compact 8-pin VQFN package, which is ideal for space-constrained applications.

8. Low Power Consumption: The device operates with low power consumption, making it suitable for battery-powered applications.

## Specifications

- Input Voltage Range (Low Side): 1.2V to 3.6V
- Input Voltage Range (High Side): 2.3V to 5.5V
- Data Rate: Up to 100 Mbps
- Propagation Delay: Typically 5 ns
- Number of Channels: 2 (dual-channel)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 8-pin VQFN (DBV)
- Integrated Pull-Up Resistors: Yes
- Power Supply Current: 1 µA (typical)

## Applications

The TXS0101DBVR is suitable for a variety of applications, including:

- Interfacing between different logic levels in mixed-voltage systems
- I2C and SPI bus level shifting
- UART communication between devices with different voltage levels
- Connecting microcontrollers to sensors or other peripherals operating at different voltages
- General-purpose level shifting in digital circuits

## Conclusion

The Texas Instruments TXS0101DBVR is a highly effective and flexible bidirectional level shifter that simplifies the design of mixed-voltage systems. With its wide voltage range, automatic direction sensing, and high-speed operation, it is an excellent choice for engineers looking to interface devices operating at different logic levels. Its compact size and low power consumption further enhance its appeal for a wide range of applications, making it a valuable component in modern electronic designs.
TXS0101DBVR Compare Parts
  • TXS0101DBVR vs TXS4555RUTR
  • TXS0101DBVR vs TXS4555RGTR
  • TXS0101DBVR vs TXS03121DRLR
  • TXS0101DBVR vs TXS0206YFPR
  • TXS0101DBVR vs TXS0206AYFPR
  • TXS0101DBVR vs TXS0206-29YFPRB
  • TXS0101DBVR vs TXS0206-29YFPR
  • TXS0101DBVR vs TXS0202YZPR
  • TXS0101DBVR vs TXS0108EZXYR
  • TXS0101DBVR vs TXS0108ERGYR
  • TXS0101DBVR vs TXS0108EQPWRQ1
  • TXS0101DBVR vs TXS0108EPWRG4
  • TXS0101DBVR vs TXS0108EPWR
  • TXS0101DBVR vs TXS0108ENMER
  • TXS0101DBVR vs TXS0104EZXUR
  • TXS0101DBVR vs TXS0104EYZTR
  • TXS0101DBVR vs TXS0104ERGYRG4
  • TXS0101DBVR vs TXS0104ERGYR
  • TXS0101DBVR vs TXS0104EQPWRQ1
  • TXS0101DBVR vs TXS0104EPWRG4
  • TXS0101DBVR vs TXS0104EPWR
  • TXS0101DBVR vs TXS0104ENMNR
  • TXS0101DBVR vs TXS0104EGXUR
  • TXS0101DBVR vs TXS0104EDR
  • TXS0101DBVR vs TXS0104EDG4
  • TXS0101DBVR vs TXS0104ED
  • TXS0101DBVR vs TXS0102YZTR
  • TXS0101DBVR vs TXS0102YZPR
  • TXS0101DBVR vs TXS0102QDCURQ1
  • TXS0101DBVR vs TXS0102DQMR
  • TXS0101DBVR vs TXS0102DQER
  • TXS0101DBVR vs TXS0102DCUTG4
  • TXS0101DBVR vs TXS0102DCUT
  • TXS0101DBVR vs TXS0102DCURG4
  • TXS0101DBVR vs TXS0102DCUR
  • TXS0101DBVR vs TXS0102DCTTG4
  • TXS0101DBVR vs TXS0102DCTTE4
  • TXS0101DBVR vs TXS0102DCTT
  • TXS0101DBVR vs TXS0102DCTR
  • TXS0101DBVR vs TXS0101YZPR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much