☰
TXS0102DCTR
TXS0102DCTR
Active
Description:  IC TRANSLATOR BIDIRECTIONAL SM8
Manufacturer:  Texas Instruments
Datasheet:   TXS0102DCTR Datasheet
History Price: $0.93000
In Stock: 14160
TXS0102DCTR Specification
Specification
Part No
TXS0102DCTR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
1.65 V ~ 3.6 V
Voltage - VCCB
2.3 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Open Drain, Push-Pull
Data Rate
24Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SM8
TXS0102DCTR Related Parts
TXS0101DBVR
TXS0101DBVR
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DBVRG4
TXS0101DBVRG4
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DBVT
TXS0101DBVT
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DCKR
TXS0101DCKR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXS0101DCKT
TXS0101DCKT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXS0101DRLR
TXS0101DRLR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXS0101DRLRG4
TXS0101DRLRG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXS0101YZPR
TXS0101YZPR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 6DSBGA
TXS0102DCTT
TXS0102DCTT
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTTE4
TXS0102DCTTE4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTTG4
TXS0102DCTTG4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCUR
TXS0102DCUR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXS0102DCTR Description

## Overview of Texas Instruments TXS0102DCTR

The TXS0102DCTR is a bi-directional voltage-level translator from Texas Instruments, designed to interface systems with different voltage levels in a seamless, reliable manner. It is widely used in various applications where voltage conversion between different logic levels is necessary, particularly for I2C, SPI, and other bus systems. The device can easily translate between two voltage levels, typically 1.8V, 2.5V, 3.3V, and 5V systems, making it ideal for mixed-voltage systems.

## Key Features of TXS0102DCTR

* Voltage Level Translation: Supports translation between two different voltage levels, such as from 1.8V to 5V, or 2.5V to 3.3V. It ensures proper signal integrity and reliable communication.
* Bidirectional Operation: The TXS0102 is capable of bidirectional signal translation, making it suitable for various two-way communication protocols.
* Open-Drain/Push-Pull Compatibility: Compatible with both open-drain and push-pull logic circuits, making it highly versatile in different applications.
* Low Power Consumption: The device operates with minimal power consumption, which is essential for battery-operated and energy-sensitive applications.
* Supports I2C, SPI, and other Bus Systems: Ideal for translating voltage levels in communication protocols such as I2C and SPI, ensuring seamless interfacing between microcontrollers, sensors, and other peripheral devices.
* High-Speed Operation: It can support high-speed data transmission, making it suitable for systems that require fast communication.
* No Need for External Components: The TXS0102DCTR does not require external pull-up resistors or other components, simplifying the design and reducing component count.

## Specifications

* Part Number: TXS0102DCTR
* Package Type: SOIC-8
* Operating Voltage Range: 1.8V to 5.5V
* Data Rate: Supports data rates up to 100 Mbps
* Channels: 2 channels, providing two-way communication between the two voltage domains.
* Max Output Current: 8mA
* Input Logic Levels: Supports a wide input logic voltage range, from 1.8V to 5V.
* Output Logic Levels: Capable of driving output signals in the same range, ensuring compatibility with various systems.

## Applications

* I2C and SPI Bus Systems: The TXS0102DCTR is commonly used in systems that require I2C or SPI communication between different logic levels. It allows microcontrollers and peripheral devices with different voltage levels to communicate with each other.
* Mixed-Voltage Systems: In systems where multiple voltage domains are present, such as between 3.3V microcontrollers and 5V peripherals, the TXS0102 ensures that the signals are correctly translated without interference.
* Battery-Powered Devices: Its low power consumption makes it an ideal choice for portable, battery-operated devices where energy efficiency is critical.
* Embedded Systems: The TXS0102DCTR is widely used in embedded systems for seamless interconnectivity between components with different voltage requirements.

## Benefits

* Simplifies System Design: The TXS0102DCTR simplifies the integration of systems that operate on different logic voltages, reducing the need for complex level shifting circuits.
* Improved Reliability: With robust protection against voltage fluctuations and signal integrity issues, the TXS0102 ensures reliable communication between devices.
* Space-Efficient: The device’s small form factor and integrated design make it ideal for compact system designs where space is limited.
* Cost-Effective: By eliminating the need for external components like resistors or diodes, the TXS0102 helps reduce system cost and complexity.

## Conclusion

The Texas Instruments TXS0102DCTR is a highly versatile, efficient, and reliable voltage-level translator that provides bidirectional translation between different voltage levels, making it ideal for systems that involve communication between various logic voltage domains. With its broad voltage range, low power consumption, and high-speed capabilities, the TXS0102DCTR is a valuable component for a wide array of applications, from embedded systems to communication interfaces.
TXS0102DCTR Compare Parts
  • TXS0102DCTR vs TXS4555RUTR
  • TXS0102DCTR vs TXS4555RGTR
  • TXS0102DCTR vs TXS03121DRLR
  • TXS0102DCTR vs TXS0206YFPR
  • TXS0102DCTR vs TXS0206AYFPR
  • TXS0102DCTR vs TXS0206-29YFPRB
  • TXS0102DCTR vs TXS0206-29YFPR
  • TXS0102DCTR vs TXS0202YZPR
  • TXS0102DCTR vs TXS0108EZXYR
  • TXS0102DCTR vs TXS0108ERGYR
  • TXS0102DCTR vs TXS0108EQPWRQ1
  • TXS0102DCTR vs TXS0108EPWRG4
  • TXS0102DCTR vs TXS0108EPWR
  • TXS0102DCTR vs TXS0108ENMER
  • TXS0102DCTR vs TXS0104EZXUR
  • TXS0102DCTR vs TXS0104EYZTR
  • TXS0102DCTR vs TXS0104ERGYRG4
  • TXS0102DCTR vs TXS0104ERGYR
  • TXS0102DCTR vs TXS0104EQPWRQ1
  • TXS0102DCTR vs TXS0104EPWRG4
  • TXS0102DCTR vs TXS0104EPWR
  • TXS0102DCTR vs TXS0104ENMNR
  • TXS0102DCTR vs TXS0104EGXUR
  • TXS0102DCTR vs TXS0104EDR
  • TXS0102DCTR vs TXS0104EDG4
  • TXS0102DCTR vs TXS0104ED
  • TXS0102DCTR vs TXS0102YZTR
  • TXS0102DCTR vs TXS0102YZPR
  • TXS0102DCTR vs TXS0102QDCURQ1
  • TXS0102DCTR vs TXS0102DQMR
  • TXS0102DCTR vs TXS0102DQER
  • TXS0102DCTR vs TXS0102DCUTG4
  • TXS0102DCTR vs TXS0102DCUT
  • TXS0102DCTR vs TXS0102DCURG4
  • TXS0102DCTR vs TXS0102DCUR
  • TXS0102DCTR vs TXS0102DCTTG4
  • TXS0102DCTR vs TXS0102DCTTE4
  • TXS0102DCTR vs TXS0102DCTT
  • TXS0102DCTR vs TXS0101YZPR
  • TXS0102DCTR vs TXS0101DRLRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)