☰
TXS0101DBVT
TXS0101DBVT
Active
Description:  IC TRANSLATOR BIDIR SOT23-6
Manufacturer:  Texas Instruments
Datasheet:   TXS0101DBVT Datasheet
History Price: $1.23000
In Stock: 5440
TXS0101DBVT Specification
Specification
Part No
TXS0101DBVT
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
1.65 V ~ 3.6 V
Voltage - VCCB
2.3 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Open Drain, Push-Pull
Data Rate
24Mbps
Operating Temperature
-55 ℃ ~ 125 ℃
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
TXS0101DBVT Related Parts
TXS0101DBVR
TXS0101DBVR
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DBVRG4
TXS0101DBVRG4
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DCKR
TXS0101DCKR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXS0101DCKT
TXS0101DCKT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXS0101DRLR
TXS0101DRLR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXS0101DRLRG4
TXS0101DRLRG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXS0101YZPR
TXS0101YZPR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 6DSBGA
TXS0102DCTR
TXS0102DCTR
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTT
TXS0102DCTT
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTTE4
TXS0102DCTTE4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTTG4
TXS0102DCTTG4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCUR
TXS0102DCUR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXS0101DBVT Compare Parts
  • TXS0101DBVT vs TXS4555RUTR
  • TXS0101DBVT vs TXS4555RGTR
  • TXS0101DBVT vs TXS03121DRLR
  • TXS0101DBVT vs TXS0206YFPR
  • TXS0101DBVT vs TXS0206AYFPR
  • TXS0101DBVT vs TXS0206-29YFPRB
  • TXS0101DBVT vs TXS0206-29YFPR
  • TXS0101DBVT vs TXS0202YZPR
  • TXS0101DBVT vs TXS0108EZXYR
  • TXS0101DBVT vs TXS0108ERGYR
  • TXS0101DBVT vs TXS0108EQPWRQ1
  • TXS0101DBVT vs TXS0108EPWRG4
  • TXS0101DBVT vs TXS0108EPWR
  • TXS0101DBVT vs TXS0108ENMER
  • TXS0101DBVT vs TXS0104EZXUR
  • TXS0101DBVT vs TXS0104EYZTR
  • TXS0101DBVT vs TXS0104ERGYRG4
  • TXS0101DBVT vs TXS0104ERGYR
  • TXS0101DBVT vs TXS0104EQPWRQ1
  • TXS0101DBVT vs TXS0104EPWRG4
  • TXS0101DBVT vs TXS0104EPWR
  • TXS0101DBVT vs TXS0104ENMNR
  • TXS0101DBVT vs TXS0104EGXUR
  • TXS0101DBVT vs TXS0104EDR
  • TXS0101DBVT vs TXS0104EDG4
  • TXS0101DBVT vs TXS0104ED
  • TXS0101DBVT vs TXS0102YZTR
  • TXS0101DBVT vs TXS0102YZPR
  • TXS0101DBVT vs TXS0102QDCURQ1
  • TXS0101DBVT vs TXS0102DQMR
  • TXS0101DBVT vs TXS0102DQER
  • TXS0101DBVT vs TXS0102DCUTG4
  • TXS0101DBVT vs TXS0102DCUT
  • TXS0101DBVT vs TXS0102DCURG4
  • TXS0101DBVT vs TXS0102DCUR
  • TXS0101DBVT vs TXS0102DCTTG4
  • TXS0101DBVT vs TXS0102DCTTE4
  • TXS0101DBVT vs TXS0102DCTT
  • TXS0101DBVT vs TXS0102DCTR
  • TXS0101DBVT vs TXS0101YZPR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much