☰
UC2852D
UC2852D
Active
Description:  IC PFC CTRLR CCM 200KHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2852D Datasheet
History Price: $3.31000
In Stock: 29680
UC2852D Specification
Specification
Part No
UC2852D
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Continuous Conduction (CCM)
Frequency - Switching
200kHz
Current - Startup
400 μA
Voltage - Supply
13V ~ 30V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UC2852D Related Parts
UC2852DTR
UC2852DTR
Texas Instruments
IC PFC CTRLR CCM 200KHZ 8SOIC
UC2852N
UC2852N
Texas Instruments
IC PFC CTRLR CCM 200KHZ 8DIP
UC2852NG4
UC2852NG4
Texas Instruments
IC PFC CONTROLLER CCM 8DIP
UC2853AD
UC2853AD
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853ADTR
UC2853ADTR
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853AN
UC2853AN
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8DIP
UC2853D
UC2853D
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853DTR
UC2853DTR
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853N
UC2853N
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8DIP
UC2854ADW
UC2854ADW
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
UC2854ADWTR
UC2854ADWTR
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
UC2854AN
UC2854AN
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
UC2852D Compare Parts
  • UC2852D vs UC2855BDWTR
  • UC2852D vs UC2855BDW
  • UC2852D vs UC2855AN
  • UC2852D vs UC2855ADWTRG4
  • UC2852D vs UC2855ADWTR
  • UC2852D vs UC2855ADW
  • UC2852D vs UC2854N
  • UC2852D vs UC2854DWTRG4
  • UC2852D vs UC2854DWTR
  • UC2852D vs UC2854DW
  • UC2852D vs UC2854BQG3
  • UC2852D vs UC2854BQ-TI
  • UC2852D vs UC2854BQ
  • UC2852D vs UC2854BN
  • UC2852D vs UC2854BMDWREPG4
  • UC2852D vs UC2854BMDWREP
  • UC2852D vs UC2854BDWTRG4
  • UC2852D vs UC2854BDWTR
  • UC2852D vs UC2854BDWG4
  • UC2852D vs UC2854BDW
  • UC2852D vs UC2854ANG4
  • UC2852D vs UC2854AN/81289
  • UC2852D vs UC2854AN
  • UC2852D vs UC2854ADWTR
  • UC2852D vs UC2854ADW
  • UC2852D vs UC2853N
  • UC2852D vs UC2853DTR
  • UC2852D vs UC2853D
  • UC2852D vs UC2853AN
  • UC2852D vs UC2853ADTR
  • UC2852D vs UC2853AD
  • UC2852D vs UC2852NG4
  • UC2852D vs UC2852N
  • UC2852D vs UC2852DTR
  • UC2852D vs UC2855ADW
  • UC2852D vs UC2854BQ
  • UC2852D vs UC2854BNG4
  • UC2852D vs UC2853DTR
  • UC2852D vs UC2852DTR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.