☰
UC2852DTR
UC2852DTR
Active
Description:  IC PFC CTRLR CCM 200KHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2852DTR Datasheet
History Price: $2.85300
In Stock: 15920
UC2852DTR Specification
Specification
Part No
UC2852DTR
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Continuous Conduction (CCM)
Frequency - Switching
200kHz
Current - Startup
400 μA
Voltage - Supply
13V ~ 30V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UC2852DTR Related Parts
UC2852D
UC2852D
Texas Instruments
IC PFC CTRLR CCM 200KHZ 8SOIC
UC2852N
UC2852N
Texas Instruments
IC PFC CTRLR CCM 200KHZ 8DIP
UC2852NG4
UC2852NG4
Texas Instruments
IC PFC CONTROLLER CCM 8DIP
UC2853AD
UC2853AD
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853ADTR
UC2853ADTR
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853AN
UC2853AN
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8DIP
UC2853D
UC2853D
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853DTR
UC2853DTR
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853N
UC2853N
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8DIP
UC2854ADW
UC2854ADW
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
UC2854ADWTR
UC2854ADWTR
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
UC2854AN
UC2854AN
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
UC2852DTR Description

The Texas Instruments UC2852DTR is a versatile, high-performance current-mode PWM (Pulse Width Modulation) controller designed primarily for switch-mode power supply applications. This integrated circuit is ideal for both isolated and non-isolated power converters, providing high efficiency and precise control over output voltage and current.

## Key Features

1. Current Mode Control:
- The UC2852 operates in current mode, offering inherent overcurrent protection, improved transient response, and simplified loop compensation.

2. Wide Input Voltage Range:
- Designed to operate with an input voltage range of 10 V to 30 V, making it suitable for a variety of applications, including automotive and industrial environments.

3. PWM Frequency:
- The device supports a wide frequency range of operation, typically between 100 kHz to 500 kHz, allowing designers to optimize efficiency and size.

4. Precision Reference Voltage:
- It includes a precision 2.5 V reference, providing accurate voltage feedback for stable operation across varying load conditions.

5. Integrated Features:
- The UC2852 incorporates features such as soft start, which prevents excessive inrush current at startup, and a deadtime control to minimize cross-conduction in synchronous designs.

6. Output Voltage Adjustability:
- The feedback control loop allows for easy adjustment of the output voltage, making it suitable for different application requirements.

7. Thermal Shutdown:
- It has built-in thermal protection to safeguard against overheating, enhancing reliability in high-temperature environments.

8. Compact Package:
- Available in a 16-pin TSSOP package, the UC2852DTR facilitates efficient PCB space utilization.

## Electrical Specifications

Here are the critical electrical specifications for the UC2852DTR:

- Input Voltage (VIN): 10 V to 30 V
- Output Voltage (VOUT): Adjustable via feedback resistors
- PWM Frequency (fSW): 100 kHz to 500 kHz
- Reference Voltage (VREF): 2.5 V ± 2%
- Max Duty Cycle: 85% (typical)
- Start-Up Current (IS): 300 µA (typical)
- Operating Temperature Range: -40°C to +125°C
- Output Current (IOUT): Not directly specified; dependent on external circuitry
- Soft Start Time: Typically 10 ms
- Propagation Delay: 50 ns (typical)

## Applications

The UC2852DTR is designed for a variety of applications, including:

1. Power Supplies:
- Ideal for DC-DC converters and off-line power supplies, where high efficiency and regulation are essential.

2. LED Drivers:
- Can be used in LED driver circuits, providing accurate current control for consistent brightness.

3. Battery Chargers:
- Suitable for use in battery charging applications, ensuring safe and efficient charging profiles.

4. Industrial Equipment:
- Commonly employed in industrial power supply designs, supporting robust performance in demanding environments.

5. Telecommunications:
- Supports telecom equipment requiring reliable and efficient power conversion.

## Conclusion

The Texas Instruments UC2852DTR is a powerful PWM controller that excels in various power supply applications. Its current mode control, integrated features, and wide input voltage range make it a versatile choice for designers looking for efficiency and reliability. For further technical details, refer to the official Texas Instruments datasheet.
UC2852DTR Compare Parts
  • UC2852DTR vs UC2855BDWTR
  • UC2852DTR vs UC2855BDW
  • UC2852DTR vs UC2855AN
  • UC2852DTR vs UC2855ADWTRG4
  • UC2852DTR vs UC2855ADWTR
  • UC2852DTR vs UC2855ADW
  • UC2852DTR vs UC2854N
  • UC2852DTR vs UC2854DWTRG4
  • UC2852DTR vs UC2854DWTR
  • UC2852DTR vs UC2854DW
  • UC2852DTR vs UC2854BQG3
  • UC2852DTR vs UC2854BQ-TI
  • UC2852DTR vs UC2854BQ
  • UC2852DTR vs UC2854BN
  • UC2852DTR vs UC2854BMDWREPG4
  • UC2852DTR vs UC2854BMDWREP
  • UC2852DTR vs UC2854BDWTRG4
  • UC2852DTR vs UC2854BDWTR
  • UC2852DTR vs UC2854BDWG4
  • UC2852DTR vs UC2854BDW
  • UC2852DTR vs UC2854ANG4
  • UC2852DTR vs UC2854AN/81289
  • UC2852DTR vs UC2854AN
  • UC2852DTR vs UC2854ADWTR
  • UC2852DTR vs UC2854ADW
  • UC2852DTR vs UC2853N
  • UC2852DTR vs UC2853DTR
  • UC2852DTR vs UC2853D
  • UC2852DTR vs UC2853AN
  • UC2852DTR vs UC2853ADTR
  • UC2852DTR vs UC2853AD
  • UC2852DTR vs UC2852NG4
  • UC2852DTR vs UC2852N
  • UC2852DTR vs UC2852D
  • UC2852DTR vs UC2855ADW
  • UC2852DTR vs UC2854BQ
  • UC2852DTR vs UC2854BNG4
  • UC2852DTR vs UC2853DTR
  • UC2852DTR vs UC2852D
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top